Voltage Hall Effect Proximity Sensors
Description
Voltage Hall Effect Proximity Sensors are devices that detect the presence of a magnetic field and generate a corresponding voltage output. These sensors are used to monitor proximity and provide continuous rotary or linear positioning by responding to changes in magnetic field intensity.
Working Principle
The working principle of Hall Effect Proximity Sensors is based on the Hall effect, discovered by E.H. Hall in 1879. A constant current is passed through a semiconductor material, and when this material is exposed to a magnetic field, a voltage is generated across the material. This voltage is proportional to the strength of the magnetic field. The sensor essentially acts as a transducer, converting the magnetic field into an electrical signal. This makes them useful for precise measurements of magnetic fields and for applications requiring accurate positioning.
Applications
Hall Effect Proximity Sensors are widely used in various applications due to their ability to provide accurate positioning information. Specific examples include:
- Automotive industry: Used in anti-lock braking systems (ABS) to monitor wheel speed.
- Consumer electronics: Employed in smartphones and tablets for detecting the open or closed state of a cover.
- Industrial automation: Utilized in conveyor systems to detect the presence or absence of objects.
Advantages over other Electronics - ICs and Microelectronics
Hall Effect Proximity Sensors offer several advantages over other electronic components:
- They provide non-contact measurement, which reduces wear and tear and increases the lifespan of the sensor.
- They are capable of detecting both linear and rotary movements, offering versatility in various applications.
- Hall Effect Sensors are less susceptible to environmental contaminants such as dust and dirt, making them suitable for harsh environments.
Limitations
Despite their advantages, Hall Effect Proximity Sensors have some limitations:
- They require signal conditioning due to the low voltage levels generated, which can complicate the design and increase costs.
- Temperature compensation is necessary to maintain accuracy, as the sensor's performance can be affected by temperature variations.
- They may not be suitable for detecting non-magnetic materials, limiting their application scope.
Considerations
When considering the use of Hall Effect Proximity Sensors, several factors should be taken into account:
- Initial costs can vary depending on the complexity and features of the sensor, such as field adjustability and self-teaching capabilities.
- Operating expenses are generally low due to the sensor's durability and long lifespan.
- Durability is enhanced by the non-contact nature of the sensor, reducing maintenance and replacement costs.
- Accuracy can be affected by temperature changes, so appropriate compensation measures should be implemented.
- Replacement and maintenance costs are typically low, but the need for signal conditioning and temperature compensation should be considered in the overall cost analysis.
from Allegro MicroSystems Inc.
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90 ° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature... [See More]
- Electrical Output: Voltage
from DigiKey
INDUSTRIAL HALL EFFECT SENSOR [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from RS Components, Ltd.
Broadcom ACHS-7225-500E [See More]
- Electrical Output: Voltage
- Body Shape: Rectangular; Other; Square
- Operating Temperature: -40
from Allegro MicroSystems Inc.
The APS11700/60 family offers micropower operation with automatic power management for extended battery life in automotive and industrial applications. These rugged devices provide a solid-state replacement for mechanical switches and are available in both planar and vertical Hall-effect sensing... [See More]
- Electrical Output: Voltage
from DigiKey
S-57A1RSL1A-M3T2U [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from RS Components, Ltd.
Broadcom ACHS-7225-500E [See More]
- Electrical Output: Voltage
- Body Shape: Rectangular; Other; Square
- Operating Temperature: -40
from Allegro MicroSystems Inc.
The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance in harsh environments. * Note: If you have issues logging into... [See More]
- Electrical Output: Voltage
from DigiKey
GENERAL PURPOSE HALL EFFECT LATC [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions. * Note: If you have issues logging into this feature you may need to enable 3rd party... [See More]
- Electrical Output: Voltage
from DigiKey
BIPOLAR HIGH VOLTAGE HALL EFFECT [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models. (A1120). (A1121). (A1122). (A1123). (A1125). Download Datasheet [See More]
- Electrical Output: Voltage
from DigiKey
IC HALL EFFECT SENSOR SOIC8 [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The A3290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note: If you have issues logging into this feature you may need to... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Latch Analog Voltage Hall Effect [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A3295 provides accurate and reliable switching for consumer and industrial applications, featuring chopper stabilization for reduced offset drift and robust operation over a wide temperature range. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in... [See More]
- Electrical Output: Voltage
from DigiKey
HALL LATCH SWITCH SIP-3 AMMO 4K [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A1126 simplifies on/off switching with its omnipolar actuation, eliminating the need for magnet orientation. Chopper stabilization ensures stable operation over a wide temperature range. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Electrical Output: Voltage
from DigiKey
HALL LATCH SWITCH SIP-3 BULK 1K [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A1260 is a robust vertical Hall-effect latch designed for operation in harsh environments (-40 °C to 175 °C). Chopper stabilization ensures precise switchpoint thresholds, while integrated protection features enhance reliability. * Note: If you have issues logging into this feature you... [See More]
- Electrical Output: Voltage
from DigiKey
HALL LATCH SWITCH SSOT23 T&R 3K [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A1202/3 family provides fast power-on time and low-noise operation for a variety of applications. These continuous-time bipolar switches offer robust performance, a wide operating voltage range (3.8V-24V), and integrated protection features. Factory programming ensures accurate switchpoint... [See More]
- Electrical Output: Voltage
from DigiKey
HALL LATCH SWITCH SC59 T&R 3K [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds. * Note: If you have... [See More]
- Electrical Output: Voltage
from DigiKey
AKT001-14E [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A1250 is a highly sensitive Hall-effect latch/bipolar switch optimized for ring magnet sensing. It features chopper stabilization for superior temperature stability and robust performance in demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Electrical Output: Voltage
from DigiKey
VDD=15V/LOW CURRENT CONSUMPTION [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The APS11200 provides reliable switching in high-temperature automotive applications (up to 175 °C junction), featuring ASIL compliance and integrated protection features for enhanced system robustness. * Note: If you have issues logging into this feature you may need to enable 3rd party... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Analog Voltage Hall Effect 4-SIP [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The APS13290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note: If you have issues logging into this feature you may need to... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Special Purpose Analog Voltage Hall Effect 4-SIP [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The APS13295 provides accurate and reliable switching for consumer and industrial applications, with chopper stabilization minimizing offset drift and enhanced temperature stability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Latch Analog Voltage Hall Effect SOT-23W [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
These high-temperature Hall-effect latches are designed for demanding automotive applications, offering extended operating temperature range (up to 175 °C) and enhanced system robustness with integrated protection features. * Note: If you have issues logging into this feature you may need to... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Latch Analog Voltage Hall Effect 3-SIP [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175 °C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Electrical Output: Voltage
from DigiKey
MAGNETIC SWITCH HALL DIFF 8SOIC [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The A1266 offers 3D omnipolar magnetic actuation, detecting magnetic fields in any orientation. Its low power consumption and ultrasensitive operation make it ideal for battery-powered applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Special Purpose Analog Voltage Hall Effect 4-SIP [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 302
from Allegro MicroSystems Inc.
The A1171 is an ultrasensitive Hall-effect switch ideal for battery-powered applications, with low power consumption, configurable magnetic actuation (unipolar, omnipolar), and push-pull outputs for simplified design. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Latch Analog Voltage Hall Effect [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A3211/2 Hall-effect switches provide ultrasensitive and reliable performance with latched digital output, making them ideal for battery-powered applications. Their pole-independent operation simplifies design and eliminates the need for magnet orientation. * Note: If you have issues logging into... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Latch Analog Voltage Hall Effect [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257
from Allegro MicroSystems Inc.
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40 °C to 150 °C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging... [See More]
- Electrical Output: Voltage
from DigiKey
Digital Switch Unipolar Switch Analog Voltage Hall Effect TO-92 [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 185
from Allegro MicroSystems Inc.
The A1128 offers programmable switchpoints and hysteresis for design flexibility in high-temperature applications. Its chopper stabilization and integrated protection features ensure robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in... [See More]
- Electrical Output: Voltage
from Allegro MicroSystems Inc.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download Datasheet [See More]
- Electrical Output: Voltage
from Allegro MicroSystems Inc.
The APS12450 offers enhanced functional safety with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation in automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in... [See More]
- Electrical Output: Voltage
from Allegro MicroSystems Inc.
The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Electrical Output: Voltage
from Standex-Meder Electronics
MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate... [See More]
- Electrical Output: Voltage
- Body Shape: Rectangular
- Operating Temperature: -40 to 185
- Height: 0.5472
from Sensoronix, Inc.
Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate... [See More]
- Electrical Output: Voltage; Current; Resistance; Switched / Alarm
- Operating Temperature: -4 to 221
- Switching Frequency: 0.0 to 200
- Switch Type: Normally Open
from Red Lion Controls, Inc.
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed". Operates from Zero to 10 KHz Pulse Output Rate. Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance. Stainless Steel Case. Senses Targets as small as 24 DP Gear Teeth. 10 foot 3-wire shielded cable. 8 to 30 VDC Powered [See More]
- Electrical Output: Voltage
from Littelfuse, Inc.
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and... [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 212
- Operation Distance: 0.7087
from Standex-Meder Electronics
MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that... [See More]
- Electrical Output: Voltage
- Body Shape: Rectangular
- Operating Temperature: -40 to 185
- Height: 0.7480
from Littelfuse, Inc.
The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical... [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 221
from Littelfuse, Inc.
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of... [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 212
- Operation Distance: 0.7087
from Littelfuse, Inc.
The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based resistive... [See More]
- Electrical Output: Voltage
- Operating Temperature: -40 to 257