DC Load Hall Effect Proximity Sensors
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Output Load: DC Load; 3-Wire PNP
- Operating Temperature: -13 to 167
- Operation Distance: 0.0787 to 0.5118
- Electrical Output: Frequency
from Smith Systems, Inc.
Smith Digi-Tran Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These speed sensors can... [See More]
- Output Load: DC Load
- Body Shape: Cylindrical; Threaded Barrel
from Sensoronix, Inc.
Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate... [See More]
- Output Load: DC Load
- Operating Temperature: -4 to 221
- Switching Frequency: 0.0 to 200
- Electrical Output: Voltage; Current; Resistance; Switched / Alarm
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Output Load: DC Load; 3-Wire PNP
- Operating Temperature: -13 to 167
- Operation Distance: 0.0787 to 0.5118
- Electrical Output: Frequency