Normally Closed Hall Effect Proximity Sensors

2 Results
Switches (Solid State) -- 2330-MK5155-ND [MK5155 from ifm efector inc.]
from DigiKey

Sensor Linear Position T-Slot Cable with Connector [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 185
200FW Series, Shielded 3-wire dc Sinking (NPN), NC proximity sensor, 0.625 in cylindrical housing , 20 ga, MIL-W-22759/7 wire. Nominal sensing distance of 2,4 mm to 11,4 mm [.09 in to .45 in] with 101 -- 211FW10-4
from Honeywell Sensing & IoT

Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Hall-effect principle, which is used to detect magnetic fields... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 1.5
  • Operation Distance: 0.0787 to 0.1177
  • Operating Temperature: -65.2 to 212