Sealant / Gap Filling Compound EMI and RFI Shielding
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP65HT-1 represents a breakthrough in epoxy adhesive technology in that it features the unusual combination of ultra-fast cures and high temperature resistance. While typical fast setting epoxies normally possess glass transition temperatures below 85 °C, EP65HT-1 has... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 400
from Master Bond, Inc.
Master Bond Polymer System EP65HT represents a breakthrough in epoxy adhesive technology in that it features the unusual combination of ultra-fast cures and high temperature resistance. While typical fast setting epoxies normally possess glass transition temperatures below 85 °C, EP65HT has an... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 400
from Master Bond, Inc.
Master Bond Polymer System Supreme 10HTFL features a unique blend of physical properties including outstanding peel strength, very high shear strength and a wide service temperature range of 4K to +350 °F making it suitable for cryogenic applications. Supreme 10HTFL features highly desirable... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -452 to 300
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Type / Form: Adhesive; Coating; Encapsulant; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Electrically Conductive
- Use Temperature: -452 to 275
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -452 to 250
from Master Bond, Inc.
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System Supreme 10HTF-1 is a one-part/no-mix system featuring a unique combination of properties including high shear and peel strength, exceptionally wide service temperature range and very rapid "snap cures". The recommended cure for optimum bond strength is 2 minutes at 375-400... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -452 to 400
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 500
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Type / Form: Adhesive; Encapsulant; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -100 to 250
from Master Bond, Inc.
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]
- Type / Form: Adhesive; Coating; Encapsulant; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -452 to 275
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -452 to 250
from Master Bond, Inc.
Passing ASTM E595 testing for NASA low outgassing, EP17HT-LO is widely used in a variety of applications in the aerospace, oil/chemical processing, optical, opto-electronic and specialty OEM industries. This single component, thermally stable system has a glass transition temperature of 225 °C. [See More]
- Type / Form: Adhesive; Coating; Encapsulant; Sealant or Gap Filling Compound; NASA Low Outgassing
- Features: Dielectric or Electrically Insulating
- Use Temperature: -80 to 650
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Type / Form: Adhesive; Coating; Encapsulant; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and... [See More]
- Type / Form: Adhesive; Coating; Encapsulant; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: 400 to 500
from Master Bond, Inc.
Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation applications... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Use Temperature: 0.0 to 700
- Material System: Other; Sodium Silicate System
- Features: Anti-static / ESD Control; Electrically Conductive
from Master Bond, Inc.
Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]
- Type / Form: Adhesive; Encapsulant; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: ? to 500
from Master Bond, Inc.
Master Bond EP3HTS-LO is a single component epoxy for demanding bonding, sealing and coating applications. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for use in the aerospace, electronic, microelectronic and optical industries. Featuring a silver filler,... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material; NASA low outgassing
- Features: Anti-static / ESD Control; Electrically Conductive
- Use Temperature: -60 to 400
from Master Bond, Inc.
Featuring exceptional abrasion and chemical resistance, Supreme 45HTQ is a two component, quartz filled epoxy system for bonding, sealing and casting applications. It effectively withstands exposure to petrochemicals, acids, bases and solvents, while retaining its outstanding performance profile at... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 450
from Master Bond, Inc.
Master Bond Polymer System EP34 is a unique room temperature curing two component epoxy compound for high temperature potting and encapsulating applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non critical mix ratio (part A/part B: 100/70). [See More]
- Type / Form: Adhesive; Encapsulant; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -60 to 450
from Master Bond, Inc.
Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound
- Features: Anti-static / ESD Control; Dielectric or Electrically Insulating; Electrically Conductive
- Use Temperature: -80 to 400
from Master Bond, Inc.
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]
- Type / Form: Adhesive; Sealant or Gap Filling Compound; Thermally Conductive or Thermal Interface Material
- Features: Anti-static / ESD Control; Electrically Conductive
- Use Temperature: -452 to 275