Threaded Mount Feedthroughs

26 Results
10 Conductor Hermetic Wire Feedthroughs -- 28049
from Douglas Electrical Components

NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to... [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical
Bearing Sensor Wire Compression Seal Feedthrough -- BSWS
from Conax Technologies

Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual Teflon ® insulated leads of an embedded bearing temperature sensor exiting... [See More]

  • Feedthrough Mount: Threaded
  • Mounting Diameter: 0.1320
  • Feedthrough Type: Electrical
  • Temperature Range: 37.8
Hermetic Power Feedthroughs
from Douglas Electrical Components

Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors, compressors, and chambers,... [See More]

  • Feedthrough Mount: Flange; Threaded
  • Temperature Range: 200
  • Feedthrough Type: Electrical
Fiber Optic Feedthrough -- FSA
from Conax Technologies

Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the... [See More]

  • Feedthrough Mount: Threaded
  • Temperature Range: -4 to 185
  • Feedthrough Type: Fiber Optic
Radial O-ring Feedthroughs
from Douglas Electrical Components

Overview. A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed in a groove around the outside of the housing and are compressed between the housing and the mating mechanical interface when... [See More]

  • Feedthrough Mount: Threaded
  • Temperature Range: -40 to 149
  • Feedthrough Type: Electrical
HAST Feedthrough Nickel Plated Copper Wire, High Current
from Conax Technologies

This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better than Kapton ® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced,... [See More]

  • Feedthrough Mount: Flange; Threaded
  • Feedthrough Type: Electrical
SAE Series: SAE Feedthroughs
from Douglas Electrical Components

SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the... [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical
HAST Feedthrough Nickel Plated Copper Wire, High Current, High Pressure
from Conax Technologies

This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton ® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing be required. The feedthrough is... [See More]

  • Feedthrough Mount: Flange; Threaded
  • Feedthrough Type: Electrical
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density
from Conax Technologies

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched... [See More]

  • Feedthrough Mount: Flange; Threaded
  • Feedthrough Type: Electrical
HAST Feedthrough Thermocouple Temperature Validation, High Density
from Conax Technologies

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched... [See More]

  • Feedthrough Mount: Flange; Threaded
  • Feedthrough Type: Electrical
Hazardous Location Power Lead Feedthrough -- HLPL
from Conax Technologies

HLPL power lead fittings provide pressure/vacuum sealing on Kapton ™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit... [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical; Insulated Solid Leadwires
High Pressure Instrumentation Wire Compression Seal Feedthrough -- HPPL
from Conax Technologies

Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68 ° F (20 ° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations only. High pressure assemblies are factory torqued, so... [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical
High Temperature Instrumentation Wire Compression Seal Feedthrough -- TGF
from Conax Technologies

Transducer gland assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900 °F (482 °C). This assembly is particularly targeted for use with vacuum and/or inert gas back-filled... [See More]

  • Feedthrough Mount: Threaded
  • Temperature Range: 760
  • Feedthrough Type: Electrical
Instrumentation Wire Compression Seal Feedthrough -- TG
from Conax Technologies

Features: Pressure/Vacuum Compression Seal. Stainless Steel Reusable Fitting. "Soft Sealant". Wires Easily Assembled or Replaced In Field. Temperature Range From -300 °F to +1600 °F (-185 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). Seals 1 to 16 Elements. Application... [See More]

  • Feedthrough Mount: Threaded
  • Mounting Diameter: 1.05
  • Feedthrough Type: Electrical
  • Temperature Range: -185 to 870
Instrumentation Wire Compression Seal Feedthrough -- TG-24T
from Conax Technologies

This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon ® sealant and 24 AWG solid Teflon ® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as... [See More]

  • Feedthrough Mount: Threaded
  • Mounting Diameter: 1.05
  • Feedthrough Type: Electrical
  • Temperature Range: 260
Multi-wire Power Compression Seal Feedthrough -- PL
from Conax Technologies

Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting. For Gas or Liquid. Easy Installation -No "Potting". Seals 1 to 12 Wires. Pressure*: Vacuum to 10,000 PSI (690 bar). (Refer to Pressure Rating... [See More]

  • Feedthrough Mount: Threaded
  • Temperature Range: -185 to 232
  • Feedthrough Type: Electrical
High Temperature, High Pressure Feedthroughs
from Qnnect, formerly Hermetic Solutions Group

Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic diamond-like ceramic... [See More]

  • Feedthrough Mount: Flange; Threaded; Nut
  • Temperature Range: -65 to 300
  • Feedthrough Type: Electrical
Threaded Triggering Open-Flow Male -- 3BYA16-N01
from KENT Systems, LLC

Collection 3 triggering open-flow male with 1/4" NPT thread [See More]

  • Feedthrough Mount: Threaded
  • Vacuum Rating: 760
  • Feedthrough Type: Fluid
  • Temperature Range: -45.6 to 121
Fiber Optic Feedthrough Series -- PFT
from Fiberguide Industries, Inc.

Fiberguide Industries offers a variety of Vacuum and Pressure Feedthroughs to meet the most demanding applications. In addition to our successful pigtailed version, we included a unique design, where the optical fibers can be disconnected at the feedthrough on both the vacuum and atmospheric sides. [See More]

  • Feedthrough Mount: Flange; Threaded
  • Mounting Diameter: 0.8400
  • Feedthrough Type: Fiber Optic
  • Temperature Range: ? to 175
1" Bolt Crystal Feedthrough, Microdot-to-BNC
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products offers a wide range of Crystal Feedthroughs designed to accommodate a variety of deposition systems. These feedthoughs provide the atmosphere to vacuum connection between the crystal sensor and oscillator. Various flange configurations as well as bolt style baseplate feedthroughs... [See More]

  • Feedthrough Mount: Threaded
  • Vacuum Rating: 1.00E-9
  • Feedthrough Type: Electrical
  • Temperature Range: 150
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical
Thread-In RF/Microwave Connectors
from Qnnect, formerly Hermetic Solutions Group

Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group manufactures these connectors from a... [See More]

  • Feedthrough Mount: Threaded
  • Temperature Range: -65 to 200
  • Feedthrough Type: Electrical
Crystal Feedthrough, 1" Bolt
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products offers a wide range of Crystal Feedthroughs designed to accommodate a variety of deposition systems. These feedthoughs provide the atmosphere to vacuum connection between the crystal sensor and oscillator. Various flange configurations as well as bolt style baseplate feedthroughs... [See More]

  • Feedthrough Mount: Threaded
  • Mounting Diameter: 1
  • Feedthrough Type: Electrical
  • Vacuum Rating: 1.00E-9
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Feedthrough Mount: Threaded
  • Feedthrough Type: Electrical
Vacuum / Pressure Feedthrough -- PFT2
from OMEGA Engineering, Inc.

•. Copper or Thermocouple Wire. •. 1, 2 and 4 Wire Pairs. •. PFA Insulated Wire [See More]

  • Feedthrough Mount: Threaded
  • Vacuum Rating: 1.00E-8
  • Feedthrough Type: Pressure feedthrough
  • Temperature Range: -40 to 120
Vacuum/Pressure Feedthrough -- PFT2NPT / PFT2CPL
from OMEGA Engineering, Inc.

•. Copper and Thermocouple Wire. •. 1, 2 and 4-Wire Pairs. •. PFA Insulated Wire [See More]

  • Feedthrough Mount: Threaded
  • Vacuum Rating: 1.00E-8
  • Feedthrough Type: Pressure feedthrough
  • Temperature Range: -40 to 120