Programmed / Preheat Ballasts

32 Results
Compact Fluorescent Magnetic Ballast -- GEM1CF13PH120-120
from GE Lighting

3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL APPROVAL. 1 LAMP(S). CFT13W/GX23 LAMP TYPE. 13 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.24 AMPERE INPUT CURRENT. 13 W INPUT POWER. PREHEAT STARTING TYPE. COMPACT, LINEAR... [See More]

  • Start Method: Preheat
  • Lamp Type: CFL Lamp
  • Ballast Technology: Duplexer
  • Nominal Voltage: 120V
Compact Fluorescent Electronic Ballast -- QTP-1/2X13CF/UNV-DM/51818
from OSRAM SYLVANIA, Inc.

HIGH FREQUENCY TYPE. 4.95 INCH L X 2.37 INCH W X 1.1 INCH H SIZE. -5 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). DD/E, T/E LAMP TYPE. 13 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.25 AMPERE AT 120 V, 0.11 AMPERE AT 277 V INPUT... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1
Fluorescent Ballast -- EB-132PRS-U-ES-HBF_241
from McWong International, Inc.

Pacific Ballast ® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast ® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast ® are designed to meet or exceed all ANSI, UL... [See More]

  • Start Method: Preheat
  • Nominal Voltage: 120V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1.18
Fluorescent Magnetic Ballast -- GEM120PH120DIY-120
from GE Lighting

MAGNETIC TYPE. 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 1 LAMP(S). F15T8, F15T12, F20T12 LAMP TYPE. 15/20 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.28/0.29/0.25 AMPERE INPUT CURRENT. NORMAL OUTPUT... [See More]

  • Start Method: Preheat
  • Nominal Voltage: 120V
  • Ballast Technology: Duplexer
  • Ballast Factor: 0.7000 to 0.8900
Compact Fluorescent Electronic Ballast -- QTP1/2X18CF/UNVDS/51811
from OSRAM SYLVANIA, Inc.

4.9 INCH L X 2.37 INCH W X 1.1 INCH H SIZE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1/2 LAMP(S). 18 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.32/0.14 AMPERE INPUT CURRENT. SERIES WIRING. 20/38 W INPUT POWER. PROGRAMMED RAPID START STARTING TYPE. T4 LAMP STYLE. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T4
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Magnetic Ballast -- GEM120TC120DIY-120
from GE Lighting

MAGNETIC TYPE. 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 30 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 1 LAMP(S). F20T12, F15T8, F15T12, F14T12 LAMP TYPE. 14/15/20 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.31/0.32 AMPERE INPUT CURRENT. NORMAL... [See More]

  • Start Method: Preheat
  • Nominal Voltage: 120V
  • Ballast Technology: Duplexer
  • Ballast Factor: 0.7600 to 0.9400
Compact Fluorescent Electronic Ballast -- QTP1X40TT5/277PSN-F/50330
from OSRAM SYLVANIA, Inc.

9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 277 VAC INPUT VOLTAGE. 0.13 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 37 W INPUT POWER. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T4; T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 277V
Fluorescent Magnetic Ballast -- GEM1FC16T9RS120-120
from GE Lighting

MAGNETIC TYPE. 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 30 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2 LAMP(S). FC8T9/FC12T9, FC16T9/FC12T9 LAMP TYPE. 8/12/16 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.6 AMPERE INPUT CURRENT. LOW OUTPUT CIRCUIT... [See More]

  • Start Method: Preheat
  • Nominal Voltage: 120V
  • Ballast Technology: Duplexer
  • Ballast Factor: 0.7000
Compact Fluorescent Electronic Ballast -- QTP2X40TT5/120PSN-F/50340
from OSRAM SYLVANIA, Inc.

9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 120 VAC INPUT VOLTAGE. 0.63 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 76 W INPUT POWER. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T4; T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V
Fluorescent Magnetic Ballast -- GEM1FC8T9RS120DI-120
from GE Lighting

MAGNETIC TYPE. 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 30 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 1 LAMP(S). FC6T9, FC8T9 LAMP TYPE. 6/8 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.31/0.32 AMPERE INPUT CURRENT. NORMAL OUTPUT CIRCUIT TYPE. 20/22... [See More]

  • Start Method: Preheat
  • Nominal Voltage: 120V
  • Ballast Technology: Duplexer
  • Ballast Factor: 0.8500 to 0.9100
Compact Fluorescent Electronic Dimming Ballast -- QTP-1X18CF/UNV-DALI/51370
from OSRAM SYLVANIA, Inc.

4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 1 LAMP(S). DT/E LAMP TYPE. 18 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.0300 to 1
Fluorescent Magnetic Ballast -- GEM1FC8T9RS120IP-120
from GE Lighting

MAGNETIC TYPE. 6.4 INCH L X 1.9 INCH W X 1.9 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 1 LAMP(S). FC6T9, FC8T9 LAMP TYPE. 6/8 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.58/0.63 AMPERE INPUT CURRENT. 24/25 W INPUT POWER. PREHEAT, RAPID... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V
  • Ballast Technology: Duplexer
  • Ballast Factor: 0.8000 to 0.8100
Compact Fluorescent Electronic Dimming Ballast -- QTP-2X26CF/UNV-DIM/51836
from OSRAM SYLVANIA, Inc.

4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 2 LAMP(S). DD/E, T/E LAMP TYPE. 26 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.44 AMPERE AT 120 V, 0.19 AMPERE AT 277 V INPUT CURRENT. SERIES... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.0300 to 1
Compact Fluorescent Electronic Dimming Ballast -- QTP-2X42CF/UNV-DALI/51386
from OSRAM SYLVANIA, Inc.

4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 2 LAMP(S). DT/E LAMP TYPE. 42 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.0300 to 1
Fluorescent Electronic Ballast -- QHE-1X28T5/UNV-DALI/51456
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 10 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FP28T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.27/0.12 AMPERE INPUT CURRENT. SERIES WIRING. 32/31 W... [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-1X28T5/UNV-DIM-TC/50725
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1 INCH H SIZE. 10 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FP28T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.27/0.12 AMPERE INPUT CURRENT. SERIES WIRING. 32/31 W INPUT... [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-1X32T8/UNV-PSN-MC-B/51397
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). FO32XPS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.26/0.11 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.8800
Fluorescent Electronic Ballast -- QHE-1X32T8/UNV-PSX-MC-B/51423
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FO32/700 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.21/0.09 AMPERE INPUT CURRENT. PARALLEL WIRING. 25/24 W... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.7200
Fluorescent Electronic Ballast -- QHE-2X28T5/UNV-PSN-NL/51473
from OSRAM SYLVANIA, Inc.

2 LAMP(S). FP35T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.68/0.29 AMPERE INPUT CURRENT. 80/78 W INPUT POWER. PROGRAMMED RAPID STARTING TYPE. 0.99 BALLAST FACTOR. CC MODEL [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-2X32T8/UNV-DALI/51355
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 55 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO32XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.56/0.24 AMPERE INPUT CURRENT. SERIES WIRING. PROGRAMMED RAPID STARTING TYPE. 0.98 POWER FACTOR. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1
FLUORESCENT ELECTRONIC BALLAST -- QHE-2X32T8/UNV-PSH-HT-B/49450
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.60/0.27 AMPERE INPUT CURRENT. PARALLEL WIRING. 72/70 W... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1.15
Fluorescent Electronic Ballast -- QHE-2X39-24T5HO/UNV-PSN-NL/51479
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP39T5HO LAMP TYPE. 39 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.49/0.21 AMPERE INPUT CURRENT. SERIES... [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
FLUORESCENT ELECTRONIC BALLAST -- QHE-2X39-24T5HO/UNV-PSN/51478
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FP24T5HO LAMP TYPE. 39/24 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT... [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
FLUORESCENT ELECTRONIC BALLAST -- QHE-2X54T5HO-347-480-PSN-HT-(N/51486
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.73 INCH L X 1.18 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. 0.35/0.25 AMPERE INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 347V; 480V
Fluorescent Electronic Ballast -- QHE-2X54T5HO-UNV-PSN-(NL)/51471
from OSRAM SYLVANIA, Inc.

HIGH FREQUENCY TYPE. 16.65 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54/50W/SS LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.94/0.4 AMPERE INPUT CURRENT. SERIES... [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1.02
Fluorescent Electronic Ballast -- QHE-2X54T5HO/UNV-DALI/51466
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.0/0.42 AMPERE INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-2X54T5HO/UNV-DIM-TCL/51467
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.0/0.42 AMPERE INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-2X54T5HO/UNV-PSN-HT-(NL)/51476
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.00/0.43 AMPERE INPUT CURRENT. SERIES WIRING. 119/116 W... [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Fluorescent Electronic Ballast -- QHE-2X86T8HO/UNV-PSN-HT-B/50304
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 11.67 INCH L X 2.32 INCH W X 1.57 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO96T8HO LAMP TYPE. 86 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.54/0.67 AMPERE INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T8
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
FLUORESCENT ELECTRONIC BALLAST -- QHE2X32T8/UNV/DIM/TC/50736
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO32XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.51/0.24 AMPERE INPUT CURRENT. SERIES WIRING. PROGRAMMED RAPID STARTING TYPE. 0.98 POWER FACTOR. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 0.8800
Fluorescent Electronic Ballast -- QHE3X32T8UNVPSHHT-SC-B/49520
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.94/0.4 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Nominal Voltage: 120V; 277V
  • Ballast Technology: Diplexer
  • Ballast Factor: 1.15
FLUORESCENT ELECTRONIC BALLAST -- QHE4X54T5HO/347-480-PSN-HT-SCL/51481
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 16.73 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 4 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. 0.67/0.48 AMPERE INPUT CURRENT. SERIES WIRING. [See More]

  • Start Method: Preheat; Rapid Start
  • Lamp Type: T5
  • Ballast Technology: Diplexer
  • Nominal Voltage: 347V; 480V