Rapid Start Ballasts
from OSRAM SYLVANIA, Inc.
HIGH FREQUENCY TYPE. 4.95 INCH L X 2.37 INCH W X 1.1 INCH H SIZE. -5 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). DD/E, T/E LAMP TYPE. 13 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.25 AMPERE AT 120 V, 0.11 AMPERE AT 277 V INPUT... [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1
from GE Lighting
5 INCH L X 2.4 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 OR 2 LAMP(S). CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE. 18 W LAMP WATTAGE. 120/277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; PROGRAMMED RAPID
- Lamp Type: T4; CFL Lamp
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from McWong International, Inc.
Pacific Ballast ® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast ® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast ® are designed to meet or exceed all ANSI, UL... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8800
from Aero-Tech Light Bulb Co.
The ballasts listed below are only a small selection of items available in stock or for special order. Please contact us with questions or for availability of items not listed. [See More]
- Start Method: Rapid Start
- Lamp Wattage: 46
- Nominal Voltage: 277V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 4.9 INCH L X 3 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL 935, CSA C22.2, FCC 18 APPROVAL. 1 LAMP(S). T4 LAMP TYPE. 18 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240... [See More]
- Start Method: Rapid Start
- Lamp Type: T4; CFL Lamp
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
4.9 INCH L X 2.37 INCH W X 1.1 INCH H SIZE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1/2 LAMP(S). 18 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.32/0.14 AMPERE INPUT CURRENT. SERIES WIRING. 20/38 W INPUT POWER. PROGRAMMED RAPID START STARTING TYPE. T4 LAMP STYLE. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T4
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 20 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL APPROVAL. 2 LAMP(S). FT36W/4P LAMP TYPE. 36 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.7 AMPERE INPUT CURRENT. 78 W INPUT POWER. RAPID STARTING TYPE. 0.96 BALLAST FACTOR. SIDE... [See More]
- Start Method: Rapid Start
- Lamp Type: CFL Lamp
- Ballast Technology: Duplexer
- Nominal Voltage: 120V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL 935, CSA C22.2, CEC, FCC 18 APPROVAL. 1 LAMP(S). T5 LAMP TYPE. 36 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.33 AMPERE AT 120 VAC, 0.17... [See More]
- Start Method: Rapid Start
- Lamp Type: T5; CFL Lamp
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 277 VAC INPUT VOLTAGE. 0.13 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 37 W INPUT POWER. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T4; T5
- Ballast Technology: Diplexer
- Nominal Voltage: 277V
from GE Lighting
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 20 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL APPROVAL. 2 LAMP(S). FT40W/2G11/RS LAMP TYPE. 40 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.68 AMPERE INPUT CURRENT. 81 W INPUT POWER. RAPID STARTING TYPE. COMPACT LAMP STYLE. [See More]
- Start Method: Rapid Start
- Lamp Type: CFL Lamp
- Ballast Technology: Duplexer
- Nominal Voltage: 120V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 18 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL 935, CSA C22.2 APPROVAL. 1 LAMP(S). F14T5 LAMP TYPE. 14 W LAMP WATTAGE. 120/240/277 V INPUT VOLTAGE. 0.07/0.08/0.16 AMPERE INPUT CURRENT. NORMAL... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1
from OSRAM SYLVANIA, Inc.
9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 120 VAC INPUT VOLTAGE. 0.63 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 76 W INPUT POWER. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T4; T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. -18 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.58/0.26 AMPERE INPUT CURRENT. PARALLEL WIRING. ULTRA LOW OUTPUT CIRCUIT... [See More]
- Start Method: Rapid Start; Programmed/Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.6000
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 2 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.49 AMPERE AT 120 VAC, 0.25 AMPERE AT 240... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8500
from OSRAM SYLVANIA, Inc.
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 1 LAMP(S). DT/E LAMP TYPE. 18 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.0300 to 1
from GE Lighting
6.46 INCH L X 1.37 INCH W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 50/150 PERCENT MAX. THD. UL, CUL APPROVAL. 1 LAMP(S). F34T12, F30T12, F48T12/25W, F40T12 LAMP TYPE. 30/34/40/48 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 0.41 TO 0.53 AMPERE INPUT CURRENT. SERIES WIRING. 28 TO 30 W INPUT POWER. [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8800 to 1.33
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 1 LAMP(S). T5HO LAMP TYPE. 14 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.16 AMPERE AT 120 VAC, 0.08 AMPERE AT 240... [See More]
- Start Method: Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 2 LAMP(S). DD/E, T/E LAMP TYPE. 26 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.44 AMPERE AT 120 V, 0.19 AMPERE AT 277 V INPUT CURRENT. SERIES... [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.0300 to 1
from GE Lighting
HIGH EFFICIENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 5/8 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). F80T5HO LAMP TYPE. 80 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.78/0.34 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Start Method: Rapid Start; Programmed/Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 3 LAMP(S). T8 LAMP TYPE. 32 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC,... [See More]
- Start Method: Rapid Start
- Lamp Type: T8
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, CSA APPROVAL. 2 LAMP(S). DT/E LAMP TYPE. 42 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.0300 to 1
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 1 OR 2 LAMP(S). F24T5/HO, F39T5/HO, FT24W/2G10, FT24W/4P, FT36W/2G10, FT36W/4P LAMP TYPE. 24/36/39 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.9000 to 0.9500
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 18 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 1 LAMP(S). T5 LAMP TYPE. 14 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.16 AMPERE AT 120 VAC, 0.08 AMPERE AT 240 VAC,... [See More]
- Start Method: Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 10 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FP28T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.27/0.12 AMPERE INPUT CURRENT. SERIES WIRING. 32/31 W... [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CUL, CSA, FCC APPROVAL. 1 OR 2 LAMP(S). F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM, F35T5/HE, F35T5/WM LAMP TYPE. 14/21/28/35 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.9400 to 1.08
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1 INCH H SIZE. 10 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FP28T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.27/0.12 AMPERE INPUT CURRENT. SERIES WIRING. 32/31 W INPUT... [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CUL, CSA, FCC APPROVAL. 1 OR 2 LAMP(S). F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM LAMP TYPE. 14/21/28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.36/0.59/0.17/0.25 AMPERE... [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1.12 to 1.22
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). FO32XPS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.26/0.11 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8800
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. -18/16 DEG C MIN. STARTING TEMPERATURE. 12/10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 1/2 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.9/0.8/0.14/0.12 AMPERE INPUT CURRENT. PARALLEL WIRING. LOW OUTPUT... [See More]
- Start Method: Rapid Start; Programmed/Rapid
- Nominal Voltage: 347V
- Ballast Technology: Diplexer
- Ballast Factor: 0.7100 to 0.8500
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 LAMP(S). FO32/700 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.21/0.09 AMPERE INPUT CURRENT. PARALLEL WIRING. 25/24 W... [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.7200
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 27 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 1 OR 2 LAMP(S). F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE. 20/30/34/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.41/0.19/0.67/0.3... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8900
from OSRAM SYLVANIA, Inc.
2 LAMP(S). FP35T5 LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.68/0.29 AMPERE INPUT CURRENT. 80/78 W INPUT POWER. PROGRAMMED RAPID STARTING TYPE. 0.99 BALLAST FACTOR. CC MODEL [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 27 PERCENT MAX. THD. UL, CUL APPROVAL. 1/2 LAMP(S). F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE. 20/30/34/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.16 TO 0.3 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8800 to 1
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 55 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO32XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.56/0.24 AMPERE INPUT CURRENT. SERIES WIRING. PROGRAMMED RAPID STARTING TYPE. 0.98 POWER FACTOR. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1
from GE Lighting
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE. 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE. 20 PERCENT, 25 PERCENT MAX. THD. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). F34T12/F40T12 LAMP TYPE. 34/40 WATT LAMP WATTAGE. 120 TO 277 VOLT INPUT VOLTAGE. SERIES WIRING. RAPID START... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8500
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.60/0.27 AMPERE INPUT CURRENT. PARALLEL WIRING. 72/70 W... [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1.15
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 0.084 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 1 OR 2 LAMP(S). F54T5/47W, F54T5/49W, F54T5HO, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE. 50/54/55/58 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8600 to 1.18
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP39T5HO LAMP TYPE. 39 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.49/0.21 AMPERE INPUT CURRENT. SERIES... [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 6 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, FCC APPROVAL. 1 OR 2 LAMP(S). F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE. 5/54/55/58 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.32/0.2/0.33... [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 347V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8600 to 1.18
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FP24T5HO LAMP TYPE. 39/24 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT... [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 8 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, FCC APPROVAL. 1 OR 2 LAMP(S). F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/2G11, FT55W/4P LAMP TYPE. 5/54/55/58 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 347V; 480V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8600 to 1.03
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.73 INCH L X 1.18 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. 0.35/0.25 AMPERE INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 347V; 480V
from GE Lighting
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. UL, CSA APPROVAL. 1/2 LAMP(S). F48T12/HO, F96T12/HO, F70T8, F72T12/HO, F60T12/HO, F96T12/HO/WM LAMP TYPE. 60/70/48/72/96 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.42 TO 1.43 AMPERE INPUT... [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8300 to 0.9900
from OSRAM SYLVANIA, Inc.
HIGH FREQUENCY TYPE. 16.65 INCH L X 1.18 INCH W X 0.87 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54/50W/SS LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.94/0.4 AMPERE INPUT CURRENT. SERIES... [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1.02
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. -18 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC, ETL APPROVAL. 1/2 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.16 AMPERE INPUT CURRENT. PARALLEL WIRING. LOW OUTPUT CIRCUIT TYPE. 52 W... [See More]
- Start Method: Rapid Start; Programmed/Rapid
- Nominal Voltage: 347V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8100
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.0/0.42 AMPERE INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 16 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 OR 4 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.95/0.43/1.2/0.52 AMPERE... [See More]
- Start Method: Rapid Start; PROGRAMMED RAPID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1.15 to 1.24
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.0/0.42 AMPERE INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
HIGH FREQUENCY TYPE. 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CUL APPROVAL. 3/4 LAMP(S). F17T8, F25T8, F32T8, FE15T8, F32T8/25W, F40T8, F25T12, F36T8, F40T8 LAMP TYPE. 17/25/28/32/36/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.2 TO... [See More]
- Start Method: Rapid Start; Programmed, Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.9000 to 1.18
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.00/0.43 AMPERE INPUT CURRENT. SERIES WIRING. 119/116 W... [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 24 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 1 TO 4 LAMP(S). F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE. 54/58/50/55 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8600 to 0.9100
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 11.67 INCH L X 2.32 INCH W X 1.57 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO96T8HO LAMP TYPE. 86 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.54/0.67 AMPERE INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T8
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 40 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, FCC APPROVAL. 1 TO 4 LAMP(S). F54T5/HO, F54T5/WM, F58T8, FT55W/4P, F54T5/47W, FT50W/4P LAMP TYPE. 50/54/55/58 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed Rapid
- Nominal Voltage: 347V; 480V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8600 to 124
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FO32XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.51/0.24 AMPERE INPUT CURRENT. SERIES WIRING. PROGRAMMED RAPID STARTING TYPE. 0.98 POWER FACTOR. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.8800
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 60 DEG F MIN. STARTING TEMPERATURE. 25 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, FCC APPROVAL. 1 OR 2 LAMP(S). F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE. 17/25/28/32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.0 to 88
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.94/0.4 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 1.15
from GE Lighting
DIMMING TYPE. 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. 32 DEG C MIN. STARTING TEMPERATURE. 10/30 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, ANSI C62.41/C82.11, FCC APPROVAL. 2 LAMP(S). F24T5/HO, FT24W/2G11, FT36W/2G11, F39T5/HO LAMP TYPE. 24 W LAMP WATTAGE. 120/277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start; Programmed, Rapid
- Nominal Voltage: 120V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.3500 to 1
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 16.73 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 4 LAMP(S). FP54T5HO LAMP TYPE. 54 W LAMP WATTAGE. 347 TO 480 V INPUT VOLTAGE. 0.67/0.48 AMPERE INPUT CURRENT. SERIES WIRING. [See More]
- Start Method: Preheat; Rapid Start
- Lamp Type: T5
- Ballast Technology: Diplexer
- Nominal Voltage: 347V; 480V
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 60 DEG F MIN. STARTING TEMPERATURE. 32 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, FCC APPROVAL. 1 OR 2 LAMP(S). F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE. 17/25/28/32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Start Method: Rapid Start
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Ballast Factor: 0.0300 to 1.33