Battery Powered Frequency Meters
from PCE Instruments / PCE Americas Inc.
Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Display Type: Digital
- Form Factor: Clamp Meter
- Frequency Range: 46 to 65
from PCE Instruments / PCE Americas Inc.
Clamp on tester with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The clamp on tester (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Display Type: Digital
- Form Factor: Clamp Meter
- Frequency Range: 46 to 65
from PCE Instruments / PCE Americas Inc.
Current Clamp with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The Current Clamp (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power,... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Display Type: Digital
- Form Factor: Clamp Meter
- Frequency Range: 46 to 65
from PCE Instruments / PCE Americas Inc.
HVAC meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The HVAC meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Frequency Range: 46 to 65
- Display Type: Digital
- Operating Temp: -10 to 50
from PCE Instruments / PCE Americas Inc.
1-Phase-Power Meter with network analyzer / Power and energy meter (real time) with data logger, graphic display, interface for PC and software. The Three-Phase Power Datalogger (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Frequency Range: 46 to 65
- Display Type: Digital
- Operating Temp: -10 to 50
from PCE Instruments / PCE Americas Inc.
Three-Phase Digital Multimeter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software. The Three-Phase Digital Multimeter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the... [See More]
- Options & Features: Auto-ranging; Battery powered; Data storage/ logging; Overload Protection
- Frequency Range: 46 to 65
- Display Type: Digital
- Operating Temp: -10 to 50
from Greenlee Textron, Inc.
DIGITAL TYPE. TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED. 10 TO 1000 HZ FREQUENCY RANGE. 2.17 INCH... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Clamp Meter
- Frequency Range: 10 to 1000
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 200
from Allied Electronics, Inc.
Synthesized In-Circuit LCR ⁄ESR Meter. The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Bench top; Handheld
- Frequency Range: 100 to 100000
from REED-Direct
3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]
- Options & Features: Auto-ranging; Battery powered
- Display Type: Digital
- Form Factor: Clamp Meter; Handheld
- Frequency Range: 0.0 to 10000
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5000 to 999900
from Allied Electronics, Inc.
Synthesized In-Circuit LCR ⁄ESR Meter. The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Bench top; Handheld
- Frequency Range: 100 to 100000
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5000 to 999900
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5000 to 999900
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5 to 999900
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 15000 to 5.00E6
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 15000 to 5.00E6
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY. 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5000 to 5.00E6
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT DISPLAY TYPE. UL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58 TO 1832... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 10 to 125000
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 5 to 1.00E6
from Greenlee Textron, Inc.
DIGITAL TYPE. UL, CUL, CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION. -4 TO 572 DEG F TEMPERATURE RANGE. AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED. 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY. LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) CR2032 3 V BATTERY TYPE. CARRYING CASE INCLUSION. AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED. 600 OHM, 6/60/600 KILO... [See More]
- Options & Features: Battery powered
- Display Type: Digital
- Form Factor: Handheld