Display Options: None Atomic Emission and Optical Emission Spectrometers
from LECO Corporation
Glow Discharge Spectrometry utilizes a low-pressure, non-thermal process in which material is uniformly sputtered from the sample surface by a stream of argon ions. The sputtered material is then atomized and excited in a low-pressure plasma discharge, away from the sample surface. The GDS850... [See More]
- Display: None
- Detector: Solid State
- Wavelength Range: 120 to 800
- Remote Interface: Computer Interface; Application Software Included.
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Display: None
- Resolution: 0.8000
- Wavelength Range: 500 to 1150
- Optical System: Other; Fiber Optic Diffraction Grating
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Display: None
- Resolution: 0.8000
- Wavelength Range: 500 to 1150
- Optical System: Other; Fiber Optic Diffraction Grating