Plastic Rivets
from icotek Corp
Expanding rivets made of plastic for screwless mounting of KEL-BES and KEL-BES-S brush plates. To attach, simply tap the pin into the rivet. [See More]
- Material: Plastic; Polyamide
- Body / Shank Diameter: 0.0394 to 0.1575
from RS Components, Ltd.
Essential for applications that require quick assembly and disassembly. Supplied in packs of 100 rivets. Rivet Type = Snap. Rivet Diameter = 3mm. Rivet Length = 6.6mm. Fixing Hole Diameter = 3.2mm. Rivet Body Material = Nylon. Mandrel Material = None. Thickness of Material Minimum = 1mm. Thickness... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.0394 to 0.0787
from Keystone Electronics Corp.
Part Number: 3300. For Panel Thickness: .093 [2.36]. Head Diameter: .250 [6.4]. Material: Nylon. Mounting Hole: .125 [3.2] [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.2500
- Rivet Type: Panel
from DigiKey
Snap Rivet Grip Range Plastic [See More]
- Material: Plastic
- Fastener Standards: RoHS Compliant
- Rivet Type: Snap
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.0394 to 0.0787
from Keystone Electronics Corp.
Part Number: 3440. "A" Barrel O.D.: .079 [2.0]. Color: Black. For Panel Thickness: .051 [1.3] - .079 [2.0]. Head Diameter: .165 [4.2]. Length: .130 [3.3]. Material: Nylon [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.0790
- Rivet Type: Panel; Snap
- Grip Range / Length: 0.1300
from DigiKey
Snap Rivet 0.062" (1.58mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0620
- Rivet Type: Snap
- Head Diameter: 0.3750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.0787 to 0.1181
from DigiKey
Snap Rivet 0.125" (3.18mm) 1/8" Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.1250
- Rivet Type: Snap
- Head Diameter: 0.3750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.1063 to 0.1417
from DigiKey
Snap Rivet 0.125" (3.18mm) 1/8" Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.1250
- Rivet Type: Snap
- Head Diameter: 0.4370
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.0394 to 0.0787
from DigiKey
Snap Rivet 0.062" (1.58mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0620
- Rivet Type: Snap
- Head Diameter: 0.4370
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1457
- Rivet Type: Snap
- Grip Range / Length: 0.0472 to 0.0827
from DigiKey
Barbed Fastener Grip Range Plastic [See More]
- Material: Plastic
- Rivet Type: Barbed Fastener
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1378
- Rivet Type: Snap
- Grip Range / Length: 0.1063 to 0.1417
from DigiKey
Snap Rivet Grip Range Plastic [See More]
- Material: Plastic
- Head Diameter: 0.7400
- Rivet Type: Snap
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1457
- Rivet Type: Snap
- Grip Range / Length: 0.1772 to 0.2165
from DigiKey
Snap Rivet Grip Range Plastic [See More]
- Material: Plastic
- Head Diameter: 0.7480
- Rivet Type: Snap
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1654
- Rivet Type: Snap
- Grip Range / Length: 0.2953 to 0.3346
from DigiKey
Push Rivet 0.059" (1.50mm) Grip Range Plastic [See More]
- Material: Plastic
- Grip Range / Length: 0.0590
- Rivet Type: Push
- Head Diameter: 0.3940
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.0394 to 0.0787
from DigiKey
Push Rivet 0.059" ~ 0.236" (1.50mm ~ 5.99mm) Grip Range Plastic [See More]
- Material: Plastic
- Grip Range / Length: 0.0590 to 0.2360
- Rivet Type: Push
- Head Diameter: 0.2560
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.0787 to 0.1181
from DigiKey
0.370" (9.40mm) Mounting Button 0.350" ~ 0.125" (8.89mm ~ 3.18mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.3700
- Rivet Type: Mounting Button
- Grip Range / Length: 0.1250 to 0.3500
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.1063 to 0.1417
from DigiKey
Mounting Button 0.200" ~ 0.250" (5.08mm ~ 6.35mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.2000 to 0.2500
- Rivet Type: Mounting Button
- Head Diameter: 0.2700
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.0394 to 0.0787
from DigiKey
Mounting Button 0.220" ~ 0.240" (5.59mm ~ 6.10mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.2200 to 0.2400
- Rivet Type: Mounting Button
- Head Diameter: 0.2700
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1378
- Rivet Type: Snap
- Grip Range / Length: 0.1063 to 0.1417
from DigiKey
Snap Lock Pin 0.020" ~ 0.109" (0.51mm ~ 2.77mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0200 to 0.1090
- Rivet Type: Snap
- Head Diameter: 0.2500
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1457
- Rivet Type: Snap
- Grip Range / Length: 0.1772 to 0.2165
from DigiKey
Barbed Fastener 0.063" ~ 0.236" (1.60mm ~ 6.00mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0630 to 0.2360
- Rivet Type: Barbed Fastener
- Head Diameter: 0.3300
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1654
- Rivet Type: Snap
- Grip Range / Length: 0.0984 to 0.1378
from DigiKey
Barbed Fastener 0.063" ~ 0.236" (1.60mm ~ 6.00mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0630 to 0.2360
- Rivet Type: Barbed Fastener
- Head Diameter: 0.6610
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1654
- Rivet Type: Snap
- Grip Range / Length: 0.2953 to 0.3346
from DigiKey
Barbed Fastener 0.063" ~ 1.969" (1.60mm ~ 50.00mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.0630 to 1.97
- Rivet Type: Barbed Fastener
- Head Diameter: 0.6610
from RS Components, Ltd.
Two-part snap-latch plastic rivet/retainer with projecting plunger type head, in black. Plunger is nylon 6, locking collar is polycarbonate. Can be used to secure removeable & fixed panels together, such as access panels etc. Also suitable for a wide variety of light-duty fixing applications, and as... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.3228
- Rivet Type: Snap
- Grip Range / Length: 0.0787 to 0.1654
from DigiKey
Barbed Fastener (2 Piece) 0.437" ~ 0.750" (11.10mm ~ 19.05mm) 7/16" ~ 3/4" Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.4370 to 0.7500
- Rivet Type: Barbed Fastener (2 Piece)
- Head Diameter: 1.38
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1654
- Rivet Type: Snap
- Grip Range / Length: 0.0984 to 0.1378
from DigiKey
Barbed Fastener (2 Piece) 0.437" ~ 0.750" (11.10mm ~ 19.05mm) 7/16" ~ 3/4" Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.4370 to 0.7500
- Rivet Type: Barbed Fastener (2 Piece)
- Head Diameter: 1.38
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1102
- Rivet Type: Snap
- Grip Range / Length: 0.1339 to 0.1693
from DigiKey
Barbed Fastener (2 Piece) 0.346" ~ 0.500" (8.79mm ~ 12.70mm) Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Grip Range / Length: 0.3460 to 0.5000
- Rivet Type: Barbed Fastener (2 Piece)
- Head Diameter: 1
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.0787 to 0.1181
from DigiKey
Barbed Fastener Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.3700
- Rivet Type: Barbed Fastener
- Head Height: 0.1750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.1181 to 0.1575
from DigiKey
Barbed Fastener Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.3700
- Rivet Type: Barbed Fastener
- Head Height: 0.1750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.1575 to 0.1969
from DigiKey
Barbed Fastener Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.3700
- Rivet Type: Barbed Fastener
- Head Height: 0.1750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1260
- Rivet Type: Snap
- Grip Range / Length: 0.2165 to 0.2559
from DigiKey
Barbed Fastener Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.3700
- Rivet Type: Barbed Fastener
- Head Height: 0.1750
from RS Components, Ltd.
Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8 ·5mm. Made from nylon 6, available in Black or White. Working temperature range -40 °C... [See More]
- Material: Plastic; Nylon
- Body / Shank Diameter: 0.1457
- Rivet Type: Snap
- Grip Range / Length: 0.0827 to 0.1181
from DigiKey
Barbed Fastener Grip Range Nylon [See More]
- Material: Plastic; Nylon
- Head Diameter: 0.3700
- Rivet Type: Barbed Fastener
- Head Height: 0.1750
from Essentra Components
These push rivets are designed to mount fans eliminating the need for a screw nut combination. The pin is driven into the grommet expanding the legs. These are non-removable from the outside. [See More]
- Material: Plastic; Nylon
- Rivet Type: Push
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
These snap rivets are designed to mount fans eliminating the need for a screw nut combination. Prongs expand to hold securely as pin is driven in, single-operation mounting saves time and money. [See More]
- Material: Plastic; Nylon
- Rivet Type: Snap
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
Push-in rivets typically require no tools for installation; they fit easily with a push. Fasten thin gauge material or lightweight components. Buttonhead ios suitable for the front of panels. Natural and Black colors availalbe [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
Push-in rivets typically require no tools for installation; they fit easily with a push. Fasten thin gauge material or lightweight components. Buttonhead ios suitable for the front of panels. Natural and Black colors availalbe [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
Flat, beveled head eases assembly and disassembly. Easily pushed in by hand. As the pin is inserted into the grommet, the legs expand, locking it in place. 13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335". Black, UL94 V-2 Nylon 6. 1,000 per bag [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These expansion rivets can be set "blind" without the need for access to the back of the panel. Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side. When sufficient force is applied, the mandrel will snap at its break point. [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
Countersunk design for flush surface. Tamper resistant design. Accomodates countersunk hole specification DIN ISO 7721. Available in black or white. Easily installed by hand. UL94 V-2 Nylon 6. 1,000 per bag [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
Countersunk design for flush surface. Tamper resistant design. Accomodates countersunk hole specification DIN ISO 7721. Available in black or white. Easily installed by hand. UL94 V-2 Nylon 6. 1,000 per bag [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These drive fasteners are a multi-purpose, front loaded fastener. They have a hollow body which increases their flexibility for ease of insertion and removal. Can be used as a decorative hole plug. Easily inserted by hand. Available in both UL94 V-2 and UL94 V-0 rated materials [See More]
- Material: Plastic; Acetal
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Dome/Button
- Rivet Type: Snap
- Head Diameter: 0.5000
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over... [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
Pushing the pin into the rivet body causes the legs to expand and grip the material. The legs fold out to .73" wide. Once installed, the rivet cannot be removed from the outside of the box. Good for use with cardboard or other porous material. Available in black and natural colors [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Ratchet
- Body / Shank Diameter: 0.2812
from Essentra Components
Pushing the pin into the rivet body causes the legs to expand and grip the material. The legs fold out to .73" wide. Once installed, the rivet cannot be removed from the outside of the box. Good for use with cardboard or other porous material. Available in black and natural colors [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Quick Binder
- Head Diameter: 0.5000
from Essentra Components
Fasten a heat sink to a processor chip on a PCB. They have an integrated spring that provides continuous pressure to the heat sink until the thermal adhesive cures. The HSR-2 has a cross molded in allowing it to be installed by using a phillips head screwdriver [See More]
- Material: Plastic; Nylon
from Ark-Plas® Products, Inc.
Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]
- Material: Plastic; Nylon
- Head Type: Flat
- Rivet Type: Quick Binder
- Head Diameter: 0.5000