Binary Coded Decimal (BCD) Rotary Coded DIP Switches
3 Results
ERD Series -- ERD18RS
from Excel Cell Electronic USA Corp.
from Excel Cell Electronic USA Corp.
Gold plated contacts, reliable contact and long-term stability [See More]
- Circuit Code: Binary Coded Decimal (BCD)
- Max Current Rating: 0.1000
- Actuator Specifications: Flush Actuator
- Max DC Voltage Rating: 24
Coded Output Rotary DIP Switches -- 94R
from Grayhill, Inc.
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
- Max Current Rating: 0.1000
- Actuator Specifications: Raised Actuator
- Max DC Voltage Rating: 50
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
- Max Current Rating: 0.1000
- Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
- Max DC Voltage Rating: 50