Hexadecimal Rotary Coded DIP Switches

3 Results
ERD Series -- ERD116RD
from Excel Cell Electronic USA Corp.

Gold plated contacts, reliable contact and long-term stability [See More]

  • Circuit Code: Hexadecimal
  • Max Current Rating: 0.1000
  • Actuator Specifications: Flush Actuator
  • Max DC Voltage Rating: 24
Coded Output Rotary DIP Switches -- 94R
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max Current Rating: 0.1000
  • Actuator Specifications: Raised Actuator
  • Max DC Voltage Rating: 50
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max Current Rating: 0.1000
  • Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
  • Max DC Voltage Rating: 50