Yoke Mount Video Displays
2 Results
17" NEMA 1 Ultra Bright Yoke Mount -- VT170YHBU
from VarTech Systems
from VarTech Systems
FEATURES. Actively Enhanced 1200 nits TFT High Bright LCD. HD15, DVI-D Pin, RCA, Mini Din. VGA to SXGA Resolution. 110 / 220 VAC Power (optional 12 VDC or 24 VDC). Optional Touch Screen: Resistive or Capacitive. High Contrast Ratio [See More]
- Mounting: Yoke Mount
- Input Types: DVI; Serial Interface (optional feature); S-Video; VGA; HD15; NTSC / PAL
- Monitor Type: LCD Display
- Screen Resolution: SXGA (1280 x 1024)
19" NEMA 1 High Bright Yoke Mount -- VT190YHB
from VarTech Systems
from VarTech Systems
FEATURES. High Bright Active Matrix 850 nits TFT Sunlight Readable LCD. HD15, DVI-D Pin, RCA, Mini Din. VGA to SXGA Resolution. 110 / 220 VAC Power (optional 12 VDC or 24 VDC). Optional Touch Screen: Resistive or Capacitive. High Contrast Ratio [See More]
- Mounting: Yoke Mount
- Color: Color
- Monitor Type: LCD Display
- Input Types: DVI; Serial Interface (optional feature); S-Video; VGA; HD15; NTSC / PAL