Serial Communication Module PCI Products
from TOP-electronics USA
W &T 13001, Serial ISA - Basic board, 1kV isolated [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
W &T 13011, Serial PCI base board, 1kV isolated [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
Serial PC card, ISA, 2x 20mA, 1kV-isolated. The commonly used 20mA or current loop interface is still very popular in industrial systems. Due to the low input resistance at the devices, the lines are protected against interfering induced voltage. The port is therefore particularly suitable for use... [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
Network via direct connection: 1 serial high-speed port to the network. The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable. 1x 16-bit ISA bus. alternate... [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
PCI card 2x RS422/RS485, 1kV isolated As an option all serial W &T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the two already present on the card. These two interfaces are configured on the card as serial TTL ports which can be... [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
W &T 13801, Serial PC Card, ISA, 2x RS232 excl isolation [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from TOP-electronics USA
W &T 13802, Serial PC Card, ISA, 2x RS232, 1 kV-isolated. Interfaces: 2x RS232 interface. 1x 16-bit ISA bus. Galvanic isolation between PC and Ports 1 and 2. Isolation voltage 1kV. Management and connectivity: Manual configuration by means of DIL switch. Flexible configuration. Standard base... [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from Global American, Inc.
1507603 - Mini PCI Serial Interface Card [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved. The... [See More]
- Standard Type: Serial Communication Module
- Form Factor: Full
- Technology: PCI
- Number of Ports: 2
from Moxa Inc.
The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all configuration tasks will be done automatically, elimintating the need to adjust I/O addresses and IRQ hardware... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from Connect Tech Inc.
Offers an RS-232 interface with six RJ11 ports and two 10-pin header ports [See More]
- Standard Type: Serial Communication Module
- Technology: PCI
- Adapter / Interface: RS-232
- Number of Ports: 8
from ACCES I/O Products, Inc.
FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Optically isolated, asynchronous serial communications. Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO... [See More]
- Standard Type: Serial Communication Module
- Form Factor: Full
- Technology: PCI
from Moxa Inc.
CAN 2.0A and CAN 2.0B supported. Two independent CAN communication ports. CAN transfer rate up to 1 Mbps. 2 KV optical isolation protection. LED for transmit/receive status on each port. Optional 120 ohm terminal resistor for CAN bus network. DLL library and examples included. Windows driver... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Form Factor: Full
- Technology: PCI
- Number of Ports: 2
from ACCES I/O Products, Inc.
FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Detected as standard... [See More]
- Standard Type: Serial Communication Module
- Form Factor: Full
- Technology: PCI
from Moxa Inc.
CAN 2.0A and CAN 2.0B supported. Two independent CAN communication ports. CAN transfer rate up to 1 Mbps. 2 KV optical isolation protection. LED for transmit/receive status on each port. Optional 120 ohm terminal resistor for CAN bus network. DLL library and examples included. Windows driver... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Form Factor: Full
- Technology: PCI
- Number of Ports: 2
from ACCES I/O Products, Inc.
Features. Eight or four-port Universal PCI serial communication card. Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols. Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes. Speeds up to 921kbps. Meets MD2 Low Profile PCI Bus Specification. Universal... [See More]
- Standard Type: Serial Communication Module
- Form Factor: Full
- Technology: PCI
- Number of Ports: 4
from Moxa Inc.
The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2 ports for RS-422/485, with each RS-422/485 port able to control up to 32 devices in a multidrop... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit PCI, Ver. 2.1
- Form Factor: Full
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Eight-Port, RS-422 or RS-485 protocols. Speeds up to 921Kbps. Include type 16550 UARTs (optional 16850). Meets MD2 Low Profile PCI Bus Specification. Breakout cable provides DB9 connectors for each port (no... [See More]
- Standard Type: Serial Communication Module
- Form Factor: Full
- Technology: PCI
- Number of Ports: 8
from Moxa Inc.
The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up to 32 devices in a multidrop environment. This series of PCI 2-port serial boards provides a reliable... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit PCI, Ver. 2.1
- Form Factor: Full
from Moxa Inc.
The CP-102E is a smart, 2-port PCI Express board designed for POS and ATM applications. The board is a top choice of industrial automation engineers and system integrators, and supports many different operating systems, including Windows, Linux, and even Unix. In addition, each of the board's 2... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- PCI Data Bus: 32Bit
from Moxa Inc.
The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and Linux. The CP-102EL's... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008 x86/x64, 2000, DOS, Linux 2.4/2.6,QNX 6, SCO Open Server... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
The CP-114EL and CP-114EL-I are smart, 4-port PCI Express boards designed for POS and ATM applications. The boards are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Choose from a wide range of connection cables and boxes. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
The CP-132EL and CP-132EL-I are 2-port PCI Express boards designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. RS-485 multidrop for up to 32 devices within 1.2 km. The CP-132EL/EL-I boards have 2 RS-422/485 serial ports, each... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Choose from a wide range of connection cables and boxes. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI-X
- Adapter / Interface: PCI Express x1
- Form Factor: Small
from Moxa Inc.
The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will be done automatically, eliminating the need to adjust I/O addresses and IRQ hardware switches and... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from Moxa Inc.
MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial board, with its... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from Moxa Inc.
The CP-102UF smart Universal PCI boards are designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. The boards are compatible with all popular operating systems, and each of the 2 serial ports support data rates up to 921.6 Kbps. [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The CP-102U and CP-102UL are 2-port Universal PCI boards designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Small
from Moxa Inc.
The CP-104JU 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards' RS-232 serial... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The CP-104UL 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards' RS-232 serial... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
Over 700 Kbps data throughput for top performance. 128-byte FIFO and on-chip H/W, S/W flow control. Universal PCI compatible with 3.3/5 V PCI and PCI-X. Serial communication speed up to 921.6 Kbps. Drivers provided for Windows (2000, XP/2003/Vista/2008 x86/x64), Linux 2.4, Linux 2.6 (x86/x64). Easy... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- PCI Data Bus: 32Bit
from Moxa Inc.
Over 800 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. Transmit data up to 1.2 km with RS-422/485. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Small
from Moxa Inc.
Over 700 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with 3.3/5V PCI and PCI-X. Drivers provided for... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The CP-168U is a smart, 8-port universal PCI board designed for POS and ATM applications. It is a top choice of industrial automation engineers and system integrators, and supports many different operating systems, including Windows, Linux, and even Unix. In addition, each of the board's 8 RS-232... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The POS-104UL is a smart, 4-port Universal PCI serial board designed for POS and ATM applications, and for use by industrial automation system manufacturers and system integrators. The POS-104UL is compatible with all major operating systems. In addition, each of the board ’s 4 RS-232 serial... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full