Mobile / Wireless Systems RF Upconverters and RF Downconverters
from Renesas Electronics Corporation
The HSP50216 Quad Programmable Digital Downconverter (QPDC) is designed for high dynamic range applications such as cellular basestations where multiple channel processing is required in a small physical space. The QPDC combines into a single package, a set of four channels which include: digital... [See More]
- Applications: Mobile / Wireless Systems
- Form Factor: IC Chip
from MACOM
MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include LO... [See More]
- Applications: Mobile / Wireless Systems; Radar Systems; RF Microwave
- Input Frequency: 17680 to 45000
- Form Factor: IC Chip
- Conversion Gain: 2 to 35
from Rohde & Schwarz USA, Inc.
The R &S ®SZU100A I/Q upconverter extends the R &S ®SMW200A vector signal generator into the mmWave range. Its 2 GHz bandwidth, flat frequency response and dynamic range of over 80 dB allows the R &S ®SZU100A to generate high-quality test signals in the frequency range from... [See More]
- Applications: Mobile / Wireless Systems
- Input Frequency: 1944 to 2160
- Form Factor: Desktop / Pedestal
- Output Frequency: 58320 to 64800
from Renesas Electronics Corporation
The ISL5216 Quad Programmable Digital Downconverter (QPDC) is designed for high dynamic range applications such as cellular basestations where multiple channel processing is required in a small physical space. The QPDC combines into a single package a set of four channels which include: digital... [See More]
- Applications: Mobile / Wireless Systems
- Form Factor: IC Chip
from Rohde & Schwarz USA, Inc.
The R &S ®SGU100A SGMA Upconverter offers a frequency extension to 40 GHz. When the R &S ®SGS100A and the R &S ®SGU100A are connected, they act as a single instrument for both remote control and manual operation via the R &S ®SGMA-GUI PC software. The combined... [See More]
- Applications: Mobile / Wireless Systems
- Input Frequency: 1 to 80
- Form Factor: Desktop / Pedestal
- Output Frequency: 6000 to 40000
from Renesas Electronics Corporation
The ISL5416 Four-Channel Wideband Programmable Digital DownConverter (WPDC) is designed for high dynamic range applications such as cellular basestations where the processing of multiple channels is required in a small physical space. The WPDC combines four channels in a single package, each... [See More]
- Applications: Mobile / Wireless Systems
- Form Factor: IC Chip