Automatic Ion Exchange Equipment
1 Result
Type III Pure Water Reverse Osmosis Systems -- 613L050
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
arium ® 613L. Reverse Osmosis System. arium ® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium ® 613L is an efficient, reliable,... [See More]
- Backwash Operation: Automatic; Automated RO-membrane Back-flushing
- Removal Application: Purification
- Market: Medical / Food
- Peak Flow Rate: 0.2201