Mechanical Height Gages
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 8
- Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
- Resolution: 1.00E-7
from RSF Electronics, Inc.
Compact size, fast and easy installation, robust design [See More]
- Gaging Technology: Mechanical
- Range: ? to 0.4724
- Gage Type: Surface Gage; Height Gage
- Resolution: 0.0500
from Gagemaker L.P.
The lobe height gage, also known as a rotor saddle gage, is the last weapon in the rotor inspection arsenal. This gage sets on top of the spiral lobes of the rotor and measures the variation in lobe height. Sliding the gage along the length of the rotor detects variation in root to crest height of... [See More]
- Gaging Technology: Mechanical
- Range: 1 to 4
- Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading
- Units: English
from KEYENCE
High Precision Contact Digital Sensor [See More]
- Gaging Technology: Electronic; Mechanical
- Range: 0.0 to 0.4700
- Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading; Digital Display
- Resolution: 4.00E-6
from Gagemaker L.P.
Digimatic or electronic height gages are broken into three groups. Group 1 are similar to mechanical gages in accuracy but have additional features like inch/metric conversion and data output. Group 2 includes all features of Group 1 but with higher accuracies and more features, like tolerance... [See More]
- Gaging Technology: Mechanical
- Range: 0.0 to 24
- Gage Type: Surface Gage; Height Gage; Digital Display
- Resolution: 1.00E-3