Magnetic Trap Magnetic Separator Components
from DME Company
When headroom is critical, you need Bunting ’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting ’s proven design in a space-saving 5-11/16 ” overall height. You get a single row of our exclusive Power Balanced Permanent Magnetic Cartridges, clear... [See More]
- Component Type: Magnetic Trap
from Sesotec GmbH
Quality and quality control play a major role in the food industry. It is important to use the latest technology for processes in food production. LIQUIMAG magnetic separators are designed to meet all food industry requirements and standards (e. g. IFS, HACCP). The filter magnets can easily be... [See More]
- Component Type: Magnetic Trap
from Industrial Magnetics, Inc.
In vacuum systems, located between the gaylord and the vacuum loader, the Vacuum 4JIT magnet captures ferrous tramp contaminates. The powerful Rare Earth Vacuum 4JITline magnet provides equipment protection and improved product purity without restricting resin flow. Quickly clean captured tramp... [See More]
- Component Type: Magnetic Trap
- Length: 6.75 to 12.12
- Pipe Size: 1.50 to 2.50
- Outside Diameter: 3.06
from DME Company
Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow ™ magnet won ’t fit in the JIT system. The Torpedo Magnet ’s cartridge hangs in the center of... [See More]
- Component Type: Magnetic Trap
from Industrial Magnetics, Inc.
Our Exposed Pole Tube magnet (EP Tube), is designed for use in pneumatic line systems. It can be used ahead of processing equipment and bulk load out to assure product purity and protect machinery from tramp metal damage. Ideal for use in dilute or dense phase systems, typical Exposed Pole Tube... [See More]
- Component Type: Magnetic Trap
- Pipe Size: 2.00 to 8.00
- Material: Ferrite
- Width: 6.12 to 20.25
from Industrial Magnetics, Inc.
Ideal for ferrous tramp metal separation in gravity systems, IMI Hump Magnet separators are adaptable to either round pipe or rectangular chute transfer lines. The Hump magnet employs two heavy duty diverter-equipped Spout Magnets, which are positioned so that the offset flow of product flowing... [See More]
- Component Type: Magnetic Trap