None (No Display) Tension Meters
from FMS USA, Inc.
The LMGZ.D double range force measuring bearing sensors offer the highest accuracy, reliability, and durability in the industry. Especially when processing widest kinds and widths of materials. Features. Advantages. Measurable tension range 1:200. Widest measuring range available at high resolution. [See More]
- Display: None (No Display)
- Tension Range: 7.42 to 337
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from Montalvo Corporation
The Montalvo LCR Load Cell / Roll Assembly continuously measures tension in your moving web and is ideal for low start-up inertia. Featuring the best tension sensing technology available today, low drag, maintenance free bearings and 3-D dynamic balancing for speeds up to 1500 fpm are options that... [See More]
- Display: None (No Display)
- Application: Fixtured or Permanent
- Meter Style: Web or Sheet
- Configuration: Roller with Integrated Sensor
from Sensor Developments, Inc.
This sensor measures the seat belt tensions during vehicle crash testing and overall belt strength evaluations. [See More]
- Display: None (No Display)
- Tension Range: 3500
- Meter Style: Strap or Belt
- Accuracy: 2.5
from FMS USA, Inc.
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features. Advantages. 20 times overload protection. Recalibration is not required. Accuracy class 0.3%. Wide measuring... [See More]
- Display: None (No Display)
- Tension Range: 7.42 to 22.48
- Meter Style: Web or Sheet
- Accuracy: 0.3000
from Montalvo Corporation
The TNT is a "plug and play" tension roller. Everything from the bearings to the load cells and cables are located inside the roller. Installation is a breeze with a simple one-wire hook-up. Additionally, the roller is a lightweight precision aluminum extrusion delivering reliability and accuracy in... [See More]
- Display: None (No Display)
- Application: Fixtured or Permanent
- Meter Style: Web or Sheet
- Configuration: Roller with Integrated Sensor
from FMS USA, Inc.
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features. Advantages. Overload protection, 10-times nominal measuring force. No recalibration... [See More]
- Display: None (No Display)
- Tension Range: 450 to 4496
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The UMGZ force measuring blocks are ruggedly constructed, accurate and very reliable. They are used in normal and dry ambient conditions. Features. Advantages. Overload protection, 10-times nominal measuring force. No recalibration required. Nominal forces of 0,5-100 kN. Nominal forces suitable for... [See More]
- Display: None (No Display)
- Tension Range: 112 to 450
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring capability. Nominal forces from 100 - 2250... [See More]
- Display: None (No Display)
- Tension Range: 22.48
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features. Advantages. 10 times overload protection. No recalibration required. 20 : 1 force measuring range. Wide measuring range at high resolution. [See More]
- Display: None (No Display)
- Tension Range: 225
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features. Advantages. 10... [See More]
- Display: None (No Display)
- Tension Range: 22.48
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring range at high resolution. [See More]
- Display: None (No Display)
- Tension Range: 225
- Meter Style: Cable or Fiber; Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. Wide measuring capability. Nominal forces from... [See More]
- Display: None (No Display)
- Tension Range: 337
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring capability. Nominal forces from 3-300 N. Size... [See More]
- Display: None (No Display)
- Tension Range: 1.35
- Meter Style: Cable or Fiber
- Accuracy: 0.5000
from FMS USA, Inc.
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features. Advantages. Engineered to work in high revolution applications. [See More]
- Display: None (No Display)
- Tension Range: 11.24
- Meter Style: Cable or Fiber
- Accuracy: 0.5000
from FMS USA, Inc.
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features. Advantages. Nominal forces from 60-4000 N. Wide material processing range. 10 times overload protection. Recalibration is not required. 50:1 force... [See More]
- Display: None (No Display)
- Tension Range: 13.49
- Meter Style: Cable or Fiber
- Accuracy: 0.5000
from FMS USA, Inc.
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability. Features. Advantages. Medium to high tension force (100-8000 N). Wide material processing range. 10 times overload protection. [See More]
- Display: None (No Display)
- Tension Range: 22.48
- Meter Style: Cable or Fiber; Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. Wide measuring... [See More]
- Display: None (No Display)
- Tension Range: 4.5
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. [See More]
- Display: None (No Display)
- Tension Range: 11.24
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency. Features. Advantages. 10 times overload protection. No re-calibration required. 20:1 force measuring range. Accuracy class 0.5%. Nominal forces 50, 125, 250, 500 and... [See More]
- Display: None (No Display)
- Tension Range: 225
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features. Advantages. 10 times overload protection. No re-calibration required. 20:1 force measuring range. Accuracy class... [See More]
- Display: None (No Display)
- Tension Range: 225
- Meter Style: Web or Sheet
- Accuracy: 0.5000
from FMS USA, Inc.
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features. Advantages. 10 times overload protection. Recalibration is not required. 20:1 force measuring range. Wide measuring capability. Stainless steel sensor, aluminium sleeve. Corrosion resistant,... [See More]
- Display: None (No Display)
- Tension Range: 67.44
- Meter Style: Web or Sheet
- Accuracy: 0.5000