Titanium Tube Bending and Pipe Bending Services
from Sharpe Products
With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are: compression bending, roll... [See More]
- Materials: Aluminum; Brass; CarbonSteel; Copper; NickelAlloy; Stainless; Titanium
- Certifications / Quality Capabilities: ISO 9001:2015
- Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Bending Capabilities: CNCBending; Mandrel; Roll
from Marshall Manufacturing Company
Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster... [See More]
- Materials: NickelAlloy; Stainless; Superalloy; Titanium; MP35N; L605
- Certifications / Quality Capabilities: ISO 9001:2008; ISO 13485:2003
- Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Bending Capabilities: CNCBending; Hypodermic; Mandrel; ThinWall
from New England Small Tube Corporation
Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]
- Materials: Aluminum; Brass; Copper; Inconel; NickelAlloy; Stainless; Titanium
- Certifications / Quality Capabilities: ISO 9001:2000
- Company Information: Tube bending at New England Small Tube can range from performing a simple 90° elbow to parts with compound bends and multiple planes. Each bend is fabricated by custom fixtures made specific to the outside diameter and radius.
- Bending Capabilities: CNCBending; Coiling; Hypodermic; ThinWall; Compression
from Will's Pro Custom Manufacturing, Inc.
Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]
- Materials: Aluminum; Brass; CarbonSteel; Copper; Stainless; Titanium
- Bending Capabilities: CNCBending; Coiling; Hydroforming; Mandrel; Ram; Roll; HeatBending; SandPacking; ThinWall
- Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Tubodyne Co., Inc.
Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4 , solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper, exotic... [See More]
- Materials: Aluminum; Brass; CarbonSteel; Copper; Inconel; NickelAlloy; Stainless; Superalloy; Titanium; Other Exotics
- Certifications / Quality Capabilities: MIL-SPEC; Customized QC Procedures
- Company Information: Tubodyne is a bending service company with experience and capability in a broad range of applications. We have excellent equipment including CNC benders and highly skilled personnel. We also offer secondary forming operations.
- Bending Capabilities: CNCBending; Coiling; Mandrel; Ram; Roll; ThinWall; Customized Processes
from Peridot Corporation
Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles from as... [See More]
- Materials: Aluminum; Brass; Copper; Inconel; NickelAlloy; Plastic; Stainless; Superalloy; Titanium
- Certifications / Quality Capabilities: ISO 9001; ISO 13485
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Bending Capabilities: CNCBending; Coiling; Hypodermic; HeatBending; ThinWall
from Production Tube Cutting, Inc.
COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent... [See More]
- Materials: Aluminum; Brass; CarbonSteel; Copper; Inconel; NickelAlloy; Stainless; Superalloy; Titanium; Gold
- Certifications / Quality Capabilities: ISO 9001:2008
- Company Information: Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc. is your competitive source.
- Bending Capabilities: CNCBending; Mandrel; Ram; ThinWall