GPIB Current Leakage Testers

1 Result
Leakage Current Tester -- TOS3200
from Kikusui America, Inc.

The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]

  • Display: DigitalMeter; GPIB; RS232; USB
  • Testing Method: Automatic; Independent
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Form Factor: 320 x 88 x 270 (mm)