Three Phase Enclosure Air Conditioners
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Three
- Voltage: 480 VAC
- Cooling Capacity: 4000
- Frequency: 60Hz
from Huawei Technologies Co., Ltd.
NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]
- Phase: Three
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 H
- Cooling Capacity: 211532 to 863187
- Frequency: 50Hz (optional feature); 60Hz
from Eaton | Power Quality
Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]
- Phase: Single; Three
- Voltage: 230VAC
- Cooling Capacity: 51177 to 262709
- Features: Precision Cooling