MSOP Analog Comparators
from LIXINC Electronics Co., Limited
TLV2702 OP AMP (1) + PUSH-PULL C [See More]
- Package Type: SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
from LCSC Electronics Technology (HK) Limited
3mV 6pA MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- Source Current (IS): 0.0460
- Supply Voltage (VS): 1.8 to 5.5
- VOS: 3
from Richardson RFPD
The AD8469 is a fast comparator fabricated on XFCB2, an Analog Devices, Inc., proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from VEE ? 0.2 V to VCC + 0.2 V, low noise, TTL- and CMOS-compat [See More]
- Package Type: MSOP
- CMRR: 50
- Supply Voltage (VS): 2.5 to 5.5
- Logic Output: TTL; CMOS
from Utmel Electronic Limited
Comparator Dual R-R O/P 6V 8-Pin MSOP T/R [See More]
- Package Type: SOP; MSOP; MSOP
- VOS: 3
- Supply Voltage (VS): 6
- Operating Temperature: 0 to 70
from Rochester Electronics
AD8214 - Fast Response, High Voltage, Current Shunt Comparator [See More]
- Package Type: SOP; MSOP; MSOP8
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1319537-TLV7012DGKR. Category: Integrated Circuits (ICs) >Linear >Comparators. Packaging: Reel - TR. Type: General Purpose. Standard Package: 2,500. Mounting: Surface Mount. Output Type: Push-Pull, Rail-to-Rail. Number of Elements: 2. [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
- CMRR: 73
- VOS: 8
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Comparator Single 5.25V 8-Pin MSOP - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Complementary
- Supply Voltage (VS): 3.3
- Number of Pins: 8
from ROHM Semiconductor GmbH
Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car... [See More]
- Package Type: MSOP
- Source Current (IS): 0.6000
- Supply Voltage (VS): 2 to 36
- VOS: 7
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 50
- VOS: 3
- Operating Temperature: -40 to 125
from LIXINC Electronics Co., Limited
OPERATIONAL AMPLIFIER [See More]
- Package Type: SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
from LCSC Electronics Technology (HK) Limited
MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Comparator Single R-R I/P 5.5V 8-Pin MSOP T/R [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 3
- Supply Voltage (VS): 2.5 to 5.5
- VOS: 5
from Rochester Electronics
Comparator, 5000uV Offset-Max, 40ns Response Time, BIPolar, PDSO8 [See More]
- Package Type: SOP; MSOP; MSOP8
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 077281-AD8611AR. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: Complementary, TTL. Number of Elements: 1. Current - Quiescent (Max): 10mA, 4mA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias (Max): 6... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 3 to 5
- CMRR: 85
from RS Components, Ltd.
NCV2903DMR2G, ANA LOW POWER LOW OFFSET - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Open Collector
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open Drain 10-MSOP [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- CMRR: 74
- VOS: 2.5
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
7mV 250nA MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- Source Current (IS): 2.5
- Supply Voltage (VS): 2 to 36
- VOS: 7
from Utmel Electronic Limited
IC COMPARATOR 150MHZ DUAL 10MSOP [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
- VOS: 2.5
- Supply Voltage (VS): 5
- CMRR: 70 to ?
from Rochester Electronics
Comparator, 2 Func, 5000uV Offset-Max, 9700ns Response Time, PDSO10 [See More]
- Package Type: SOP; MSOP; MSOP10
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 198669-AD8611ARM-R2. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: Complementary, TTL. Number of Elements: 1. Current - Quiescent (Max): 10mA, 4mA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 3 to 5
- CMRR: 85
from RS Components, Ltd.
Dual Comparator O/C Output 2-36V MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, MOS, TTL
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: 0 to 70
- VOS: 8
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC COMPARATOR 60NS LOW PWR 8MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.8000
- Supply Voltage (VS): 5
- VOS: 2.5
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 143844-AD8611ARMZ-R2. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: Complementary, TTL. Number of Elements: 1. Current - Quiescent (Max): 10mA, 4mA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 3 to 5
- CMRR: 85
from RS Components, Ltd.
Dual Comparator O/C Output 2-36V MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, MOS, TTL
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Push-Pull 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 80
- VOS: 6
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
5mV 250nA MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- Source Current (IS): 2.5
- Supply Voltage (VS): 2 to 36
- VOS: 5
from Utmel Electronic Limited
IC COMPARATOR 60NS LOW PWR 8MSOP [See More]
- Package Type: SOP; MSOP; MSOP
- VOS: 2.5
- Supply Voltage (VS): 5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 008532-AD8611ARMZ-REEL. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: Complementary, TTL. Number of Elements: 1. Current - Quiescent (Max): 10mA, 4mA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 3 to 5
- CMRR: 85
from RS Components, Ltd.
Dual Comparator O/C Output 2-36V MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, MOS, TTL
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open-Collector 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
- Operating Temperature: -40 to 125
- VOS: 7
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
7mV 1pA MSOP-8 Comparators ROHS [See More]
- Package Type: SOP; MSOP
- VOS: 7
- Supply Voltage (VS): 1.6 to 5.5
- CMRR: 70
from Utmel Electronic Limited
IC COMPARATOR DUAL 5.5V 8MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
- Source Current (IS): 0.0100
- Supply Voltage (VS): 3
- VOS: 11
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 910266-ADCMP602BRMZ-REEL. Operating Temperature Range: -40 °C ~ 125 °C. Features: Comparator with Latch CMOS, TTL 8-MSOP. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Logic Output: TTL; CMOS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Comparator Dual PushPull RRIO 1.6V MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Push-Pull
- Supply Voltage (VS): 3 to 5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open-Collector 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
- Operating Temperature: -40 to 125
- VOS: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC COMPARATOR DUAL 8-UMAX [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.1100
- Supply Voltage (VS): 5
- CMRR: 100 to ?
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 094313-AP393AM8G-13. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL. Number of Elements: 2. Current - Quiescent (Max): 2.5mA. Voltage - Input Offset (Max): 8mV @ 5V. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 8
- Supply Voltage (VS): 2 to 36
- Operating Temperature: 0 to 70
from RS Components, Ltd.
Comparator Dual R-R I/P 5.5V 10-Pin MSOP - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Open Drain; Open Drain
- Supply Voltage (VS): 2.3 to 5.5
- Number of Pins: 10
from Quarktwin Technology Ltd.
Comparator General Purpose Open Drain, Push-Pull [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width)
- CMRR: 80
- VOS: 5
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC COMPARATOR DUAL DIFF 8MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage (VS): 5
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 078493-APX393M8G-13. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: Open-Drain, Rail-to-Rail. Number of Elements: 2. Current - Quiescent (Max): 180 μA. Voltage - Input Offset (Max): 7mV @ 5V. Current -... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 2.5 to 5.5
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Low Offset Voltage Dual Comparator Micro - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, TTL
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator with Voltage Reference CMOS, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 3.6
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC COMPARATOR DUAL SSOP8 [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110, 2.80mm Width)
- VOS: 5
- Supply Voltage (VS): 5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1021285-AZV393MMTR-E1. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: Open Collector. Number of Elements: 2. Current - Quiescent (Max): 200 μA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 2.5 to 5.5
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Texas Instruments,TLV3202AIDGK,IC,Comp. - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Push-Pull
- Supply Voltage (VS): 2.7 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 2.5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC COMPARATOR DUALW/REF 8SMOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.0045
- Supply Voltage (VS): 2.5 to 11
- VOS: 10
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010607-AZV393MMTR-G1. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: Open Collector. Number of Elements: 2. Current - Quiescent (Max): 200 μA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 2.5 to 5.5
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Linear Technology High speed comparators and micropower comparators have many useful features such as split input and output supplies, integrated references and amplifiers. They also offer application specific comparators such as window comparators. Micropower Comparator: supply currents as low as... [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, Open Collector, Rail to Rail, TTL
- Supply Voltage (VS): 2.7 to 12
- Number of Pins: 10
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-MSOP/VSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 7
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Micropower, Single-Supply, UCSP/SOT23 Comparator + Precision Reference ICs [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.0600
- Supply Voltage (VS): 5
- VOS: 5
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 010771-BA2903SFVM-TR. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: Open Collector. Number of Elements: 2. Current - Quiescent (Max): 1mA. Voltage - Input Offset (Max): 7mV @ 5V. Current - Input Bias (Max):... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 2 to 36
- Operating Temperature: -40 to 105
from RS Components, Ltd.
Comparator Dual R-R I/O 8V/16V 8-Pin - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Push-Pull
- Supply Voltage (VS): 3 to 15
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 105
- VOS: 7
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 123091-LT1711IMS8#TRPBF. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: CMOS, Complementary, Rail-to-Rail, TTL. Number of Elements: 1. Current - Quiescent (Max): 22mA. Voltage - Input Offset (Max): 5mV @ 5V. Current... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 5
- Supply Voltage (VS): 2.4 to 12
- CMRR: 75
from RS Components, Ltd.
Linear Technology High speed comparators and micropower comparators have many useful features such as split input and output supplies, integrated references and amplifiers. They also offer application specific comparators such as window comparators. Micropower Comparator: supply currents as low as... [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, TTL
- Supply Voltage (VS): 2 to 11
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose 8-TSSOP-BJ [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 4.5
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 93966-LT1713CMS8. Packaging: Tube/Rail. Type: with Latch. Mounting: SMD (SMT). Output Type: CMOS, Complementary, Rail-to-Rail, TTL. Number of Elements: 1. Current - Quiescent (Max): 7.5mA. Voltage - Input Offset (Max): 4mV @ 5V. Current -... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 4
- Supply Voltage (VS): 2.4 to 12
- CMRR: 70
from RS Components, Ltd.
Linear Technology High speed comparators and micropower comparators have many useful features such as split input and output supplies, integrated references and amplifiers. They also offer application specific comparators such as window comparators. Micropower Comparator: supply currents as low as... [See More]
- Package Type: MSOP; MSOP
- Logic Output: Rail to Rail
- Supply Voltage (VS): 2.7 to 6
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MiniSO [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 7
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 141572-LT1713IMS8#TRPBF. Packaging: Reel - TR. Type: with Latch. Mounting: SMD (SMT). Output Type: CMOS, Complementary, Rail-to-Rail, TTL. Number of Elements: 1. Current - Quiescent (Max): 7.5mA. Voltage - Input Offset (Max): 4mV @ 5V. Current... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 4
- Supply Voltage (VS): 2.4 to 12
- CMRR: 70
from RS Components, Ltd.
Comparator, dual +1.8V open-drain, MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Open Drain; Open Drain
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail 8-VSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 82
- VOS: 5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072470-LTC1440CMS8. Packaging: Tube/Rail. Type: with Voltage Reference. Mounting: SMD (SMT). Output Type: CMOS, TTL. Number of Elements: 1. Current - Quiescent (Max): 4.4 μA. Voltage - Input Offset (Max): 10mV @ 5V. Current - Output... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 10
- Supply Voltage (VS): 2 to 11
- CMRR: 80
from RS Components, Ltd.
High-Speed Comparators, with fast response times. Low-Power Comparators with operating currents as low as 210nA. High-Temperature qualified devices. Automotive-grade Comparators are AEC-Q100 and AEC-Q101 qualified. Comparator Type = Low Power. Mounting Type = Surface Mount. Package Type = MSOP. [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, TTL
- Supply Voltage (VS): 2 to 36
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open Drain 8-VSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 75
- VOS: 10
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 120371-LTC1440CMS8#TRPBF. Packaging: Reel - TR. Type: with Voltage Reference. Mounting: SMD (SMT). Output Type: CMOS, TTL. Number of Elements: 1. Current - Quiescent (Max): 4.4 μA. Voltage - Input Offset (Max): 10mV @ 5V. Current - Output... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 10
- Supply Voltage (VS): 2 to 11
- CMRR: 80
from RS Components, Ltd.
Comparator, dual +1.8V push/pull, MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Push-Pull
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open-Drain 8- µMAX [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 7
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 134444-LTC1540CMS8#PBF. Packaging: Tube/Rail. Type: with Voltage Reference. Mounting: SMD (SMT). Output Type: CMOS, TTL. Number of Elements: 1. Current - Quiescent (Max): 680nA. Voltage - Input Offset (Max): 12mV @ 5V. CMRR, PSRR (Typ): 80dB... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 12
- Supply Voltage (VS): 2 to 11
- CMRR: 80
from RS Components, Ltd.
Comparator ICs from ROHM meet all types, such as bipolar, CMOS, ground sense (single supply), dual supply, high-voltage resistance, low noise, low saturation, low current consumption, and input/output full swing. Comparator Type = Low Voltage CMOS. Mounting Type = Surface Mount. Package Type = MSOP. [See More]
- Package Type: MSOP; MSOP
- Logic Output: CMOS; CMOS, Push-Pull
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open Drain 8-uMAX/uSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 125
- VOS: 7
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 119829-LTC1540CMS8#TRPBF. Packaging: Reel - TR. Type: with Voltage Reference. Mounting: SMD (SMT). Output Type: CMOS, TTL. Number of Elements: 1. Current - Quiescent (Max): 680nA. Voltage - Input Offset (Max): 12mV @ 5V. CMRR, PSRR (Typ): 80dB... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 12
- Supply Voltage (VS): 2 to 11
- CMRR: 80
from RS Components, Ltd.
Comparator ICs from ROHM meet all types, such as bipolar, CMOS, ground sense (single supply), dual supply, high-voltage resistance, low noise, low saturation, low current consumption, and input/output full swing. Comparator Type = High Speed CMOS. Mounting Type = Surface Mount. Package Type = MSOP. [See More]
- Package Type: MSOP; MSOP
- Logic Output: CMOS; CMOS, Push-Pull
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator with Latch CMOS, Complementary, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 100
- VOS: 2.5
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 123281-LTC1540IMS8#TRPBF. Packaging: Reel - TR. Type: with Voltage Reference. Mounting: SMD (SMT). Output Type: CMOS, TTL. Number of Elements: 1. Current - Quiescent (Max): 710nA. Voltage - Input Offset (Max): 12mV @ 5V. CMRR, PSRR (Typ): 80dB... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 12
- Supply Voltage (VS): 2 to 11
- CMRR: 80
from RS Components, Ltd.
Comparator ICs from ROHM meet all types, such as bipolar, CMOS, ground sense (single supply), dual supply, high-voltage resistance, low noise, low saturation, low current consumption, and input/output full swing. Comparator Type = High Speed CMOS. Mounting Type = Surface Mount. Package Type = MSOP. [See More]
- Package Type: MSOP; MSOP
- Logic Output: CMOS; CMOS, Push-Pull
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator with Voltage Reference CMOS, Push-Pull, Rail-to-Rail, TTL 10-uMAX/uSOP [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- CMRR: 80
- VOS: 5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1075311-MCP6542-I/MS. Packaging: Tube/Rail. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL. Number of Elements: 2. Current - Quiescent (Max): 1 μA. Voltage - Input Offset (Max): 7mV @ 5.5V. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 1.6 to 5.5
- CMRR: 70
from RS Components, Ltd.
Comparator ICs from ROHM meet all types, such as bipolar, CMOS, ground sense (single supply), dual supply, high-voltage resistance, low noise, low saturation, low current consumption, and input/output full swing. Comparator Type = Low Voltage CMOS. Mounting Type = Surface Mount. Package Type = MSOP. [See More]
- Package Type: MSOP; MSOP
- Logic Output: CMOS; CMOS, Push-Pull
- Supply Voltage (VS): 1.8 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Push-Pull, CMOS, TTL, Output 8- µMAX [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 82
- VOS: 8
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1075314-MCP6543T-I/MS. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL. Number of Elements: 1. Current - Quiescent (Max): 1 μA. Voltage - Input Offset (Max): 7mV @ 5.5V. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 1.6 to 5.5
- CMRR: 70
from RS Components, Ltd.
Special purpose applications amplifiers from Analog Devices. Comparator Type = High Voltage. Mounting Type = Surface Mount. Package Type = MSOP. Power Supply Type = Single. Pin Count = 8. Typical Single Supply Voltage = 5 - 65 V. Dimensions = 3 x 3 x 0.85mm. Length = 3mm. Width = 3mm. Height =... [See More]
- Package Type: MSOP; MSOP
- Number of Pins: 8
- Supply Voltage (VS): 5 to 65
from Quarktwin Technology Ltd.
Comparator with Latch Complementary, ECL 10-uMAX [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- CMRR: 80
- VOS: 6.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 058391-MCP6547-I/MS. Packaging: Tube/Rail. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL. Number of Elements: 2. Current - Quiescent (Max): 1 μA. Voltage - Input Offset (Max): 7mV @ 5.5V. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 1.6 to 5.5
- CMRR: 70
from RS Components, Ltd.
Comparator Single R-R I/P 5.5V 8-MSOP - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Number of Pins: 8
- Supply Voltage (VS): 3 to 5
from Quarktwin Technology Ltd.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 70
- VOS: 7
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 058392-MCP6547T-I/MS. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL. Number of Elements: 2. Current - Quiescent (Max): 1 μA. Voltage - Input Offset (Max): 7mV @ 5.5V. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 7
- Supply Voltage (VS): 1.6 to 5.5
- CMRR: 70
from RS Components, Ltd.
Analog Devices, AD8469WBRMZ - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: TTL; CMOS; CMOS, TTL
- Supply Voltage (VS): 2.5 to 5.5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Rail-to-Rail 8-TSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 70
- VOS: 30
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 208222-MCP6562-E/MS. Packaging: Tube/Rail. Type: General Purpose. Mounting: SMD (SMT). Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL. Number of Elements: 2. Current - Quiescent (Max): 130 μA. Voltage - Input Offset (Max): 10mV @... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- VOS: 10
- Supply Voltage (VS): 1.8 to 5.5
- CMRR: 66
from RS Components, Ltd.
Analog Devices, AD8611ARMZ-R2 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Complementary
- Supply Voltage (VS): 3 to 5
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator General Purpose Open-Collector 8-TVSP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
- Operating Temperature: -40 to 85
- VOS: 4
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 884290-MCP6567T-E/MS. Operating Temperature Range: -40 °C ~ 125 °C. Features: Comparator General Purpose CMOS, Open-Drain 8-MSOP. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Logic Output: CMOS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Comparator,LMV393MM MSOP8 - Amplifiers & Comparators - Comparators [See More]
- Package Type: MSOP; MSOP
- Logic Output: Open Collector
- Supply Voltage (VS): 3
- Number of Pins: 8
from Quarktwin Technology Ltd.
Comparator CMOS Open-Drain, Rail-to-Rail 8-VSSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- CMRR: 82
- VOS: 10
- Operating Temperature: -40 to 125
from ROHM Semiconductor USA, LLC
Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car... [See More]
- Package Type: MSOP
- Source Current (IS): 0.6000
- Supply Voltage (VS): 2 to 36
- VOS: 7
from Analog Devices, Inc.
Product Details. The LTC1921 monitors two independent –48V supplies, including their fuses, and drives up to three optoisolators to indicate status, in accordance with standard backplane specifications. Requiring only three noncritical resistors and optoisolators, the LTC1921 replaces multiple... [See More]
- Package Type: SOIC; MSOP
- RoHS Compliant: RoHS
- Operating Temperature: 0 to 70
- Number of Pins: 8
from ROHM Semiconductor USA, LLC
Automotive series BA2903Yxxx-M/BA2901Yxx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M, BA2901Yxx-M are manufactured for automotive requirements of car navigation system, car... [See More]
- Package Type: MSOP
- Source Current (IS): 0.6000
- Supply Voltage (VS): 2 to 36
- VOS: 2