Focused UV Curing Equipment

35 Results
Hoenle Bluepoint 4 ecoCure UV Spot Lamp -- HOPA10019
from Techsil Limited

The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more static... [See More]

  • Type: Focused; Handheld (optional feature); Process or Water Line Mounted (optional feature); Spot / Wand
  • Intensity: 2000 to 14000
  • Spectral Range: UVA
  • Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
Electro-Cure 10 UV Spot Curing System -- 81161
from Electro-Lite Corporation

The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary electro-magnetic shutter, digital electronic timer selectable in steps of .1 to 999.9 seconds as well as continuous. The system's LCD... [See More]

  • Type: Chamber; Focused; Handheld; UV Module
  • Intensity: 10000
  • Spectral Range: UVA
  • Features: LED; Timer; Rotary Electro Magnetic Shutter
AccuCure LightBar -- SA1424
from Digital Light Lab

45W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with focusing lens and active heat sink [See More]

  • Type: Focused
  • Power: 6
  • Spectral Range: Visible (Blue Green)
  • Intensity: 1500
Hoenle Bluepoint 4 Standard UV Spot Lamp -- HOLA10002
from Techsil Limited

The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to... [See More]

  • Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
Electro-Cure 410 UV Curing System -- 81316
from Electro-Lite Corporation

The compact and rugged design of the EC-410 makes it the ideal wide spectrum 90 mW/cm2 spot curing system used to resolve a number of assembly applications in the electronic, medical device, and telecommunications industry in either the repair shop or online. With its lightweight 10 ounce... [See More]

  • Type: Chamber; Focused; Handheld; Process or Water Line Mounted
  • Intensity: 90
  • Spectral Range: UVA
AccuCure LightBar -- SA1425
from Digital Light Lab

15W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with built-in wide beam lens and active heat sink [See More]

  • Type: Focused
  • Power: 2
  • Spectral Range: Visible (Blue Green)
  • Intensity: 110
Hoenle Bluepoint LED Eco Point Source Unit -- HOLA10022
from Techsil Limited

The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]

  • Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Multiple Wands; Pulsed (optional feature); Side Curing; Timer
Electro-Cure 410 UV Curing System -- 81316T
from Electro-Lite Corporation

The addition of a timer to the EC-410 UV curing system allows ease of training and repeatability of process parameters. The timer can be set in increments of ten seconds from 10 to 60 seconds or may operate on constant through the use of the trigger only. [See More]

  • Type: Chamber; Focused; Handheld; Process or Water Line Mounted
  • Intensity: 90
  • Spectral Range: UVA
  • Features: Timer
AccuCure Photo Accessory -- DMA-PE1-365
from Digital Light Lab

5W 365-nm UV accessory for sample cell of Perkin Elmer 8000 Series DMA with continuous or pulse mode of operation with built-in radiometer and control software (preliminary data, Digital Light Lab is not affiliated with Perkin Elmer, 8000-Series DMAs are trade marks of Perkin Elmer) [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 50
Hoenle LED Power Pen 2.0 UV LED Point Source 365nm -- HOPA10030
from Techsil Limited

The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low weight, the LED... [See More]

  • Type: Focused; Handheld; Spot / Wand
  • Features: LED
Electro-Cure 5 UV Spot Curing System -- 81201
from Electro-Lite Corporation

The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high intensity 6 W/cm2... [See More]

  • Type: Chamber; Focused; UV Module
  • Intensity: 6
  • Spectral Range: UVA
  • Features: LED; Timer
AccuCure Photo Accessory -- DSC-PE1-365
from Digital Light Lab

10W 365-nm UV accessory for sample and reference cells of Perkin Elmer 8000/8500 Series DSC with continuous or pulse mode of operation with built-in radiometer and control software (preliminary data, Digital Light Lab is not affiliated with Perkin Elmer, 8000/85000-Series DSCs are trade marks of... [See More]

  • Type: Focused
  • Power: 1
  • Spectral Range: UVA
  • Intensity: 100
Hoenle LED Powerline IC Flexible Control Unit -- HOPA10056
from Techsil Limited

The LED Powerline IC is a flexible control unit from Dr Honle AG. It offers a full PLC-interface for automated processes and has the capability to support up to three lamp heads. The re-design of the LED Powerline has resulted in the IC version to be much smaller than its predecessor. Available in... [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature)
  • Features: LED; Pulsed (optional feature); Timer
LED-100 UV Portable Spot System -- 81170
from Electro-Lite Corporation

The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows... [See More]

  • Type: Focused; Handheld; Handheld
  • Intensity: 1500
  • Spectral Range: UVA
  • Features: Timer
AccuCure Photo Accessory -- DSC-TA1-365
from Digital Light Lab

10W 365-nm UV accessory for sample and reference cells of TA Instrument Q Series DSC with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with TA Instruments, Q-Series DSCs are trade marks of TA Instruments) [See More]

  • Type: Focused
  • Power: 1
  • Spectral Range: UVA
  • Intensity: 50
Hoenle LED Spot 100 HP IC Compact Flood Unit -- HOLA10025
from Techsil Limited

The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable results can be... [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Pulsed (optional feature); Timer
  • Width / Diameter: 3.9
LED-200 UV Portable Spot System -- 81172
from Electro-Lite Corporation

The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding... [See More]

  • Type: Focused; Handheld; Handheld
  • Intensity: 2500 to 5500
  • Spectral Range: UVA
  • Features: Timer
AccuCure Photo Accessory -- RMT-REO1-365
from Digital Light Lab

5W 365-nm UV accessory for sample cell of RELOGICA Nova Series Rheometer with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with REOLOGICA Instruments, Nova-Series Rheometers are trade marks of REOLOGICA Instruments) [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 50
Hoenle LED Spot 100 Lamp Head 365nm -- HOLA10016
from Techsil Limited

The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the... [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Pulsed (optional feature); Timer
  • Width / Diameter: 3.9
AccuCure Spot -- ULM-1-365
from Digital Light Lab

Smallest 5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, and active heat sink [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 100
Hoenle LED Spot 100 Lamp Head 405nm -- HOLA10017
from Techsil Limited

The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the... [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Pulsed (optional feature); Timer
  • Width / Diameter: 3.9
AccuCure Spot -- ULM-2-365
from Digital Light Lab

5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, active heat sink, C-mount aperture, and control software [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 100
Hoenle LED Spot 40 IC Compact Flood Unit -- HOLA10023
from Techsil Limited

The LED Spot 40 IC from Hoenle was developed for applications requiring a compact flood unit with high intensities. It is available in a range of wavelengths which allows the spectra of the LED Spot to adapt to the application. The square light-emitting aperture of the LED Spot 40 IC has a size of... [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Pulsed (optional feature); Timer
  • Width / Diameter: 1.6
AccuCure Spot -- ULM-3-365
from Digital Light Lab

5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in focusing lens, internal memory, internal, active heat sink, C-mount aperture, and control software [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 1000
Hoenle LED Spot W Small High Power Flood Lamp -- HOLA10029
from Techsil Limited

The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: LED; Pulsed (optional feature); Side Curing; Timer
  • Width / Diameter: 0.8
CompactCure Spot -- COM-1-365
from Digital Light Lab

5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 100
CompactCure Spot -- COM-1-385
from Digital Light Lab

5W 385-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 130
CompactCure Spot -- COM-1-400
from Digital Light Lab

5W 400-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA; Visible (Blue Green)
  • Intensity: 150
CompactCure Spot -- COM-1-420
from Digital Light Lab

5W 420-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: Visible (Blue Green)
  • Intensity: 175
CompactCure Spot -- COM-3-365
from Digital Light Lab

5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 2500
CompactCure Spot -- COM-3-385
from Digital Light Lab

5W 385-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA
  • Intensity: 3000
CompactCure Spot -- COM-3-400
from Digital Light Lab

5W 400-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: UVA; Visible (Blue Green)
  • Intensity: 2250
CompactCure Spot -- COM-3-420
from Digital Light Lab

5W 420-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Type: Focused
  • Power: 0
  • Spectral Range: Visible (Blue Green)
  • Intensity: 1700
DigitalUV Spot -- DUV-1-365
from Digital Light Lab

100W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system [See More]

  • Type: Focused
  • Power: 10
  • Spectral Range: UVA
  • Intensity: 10000
DigitalUV Spot -- DUV-2-365
from Digital Light Lab

200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system [See More]

  • Type: Focused
  • Power: 19
  • Spectral Range: UVA
  • Intensity: 900