Component / Sub-system Powder Coating Equipment
from Sames North American Corporation
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on... [See More]
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
- Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
- Air / Gas Flow: 5.0 to 15.0
from Linde Advanced Material Technologies
More room for your operations. Contain dust and noise produced by your thermal spray operations with our line of lightweight and durable acoustical spray enclosures. Our steel enclosures are modularly designed, require minimal assembly and allow for easy relocation —making them more economical... [See More]
- Equipment Type: Component or Sub-system
- Options / Components: Walk-in Room Type Booth
from Sames North American Corporation
The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the developer... [See More]
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
- Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
- Air / Gas Flow: 5.0 to 12.0
from Linde Advanced Material Technologies
Original equipment components for our TAFA spray systems are designed and manufactured to precise tolerances, and our tips, barrels, nozzles, anodes, cathodes and other critical components maximize equipment up-time. Utilizing the most advanced CNC machining technology and a practical understanding... [See More]
- Equipment Type: Component or Sub-system
from Sames North American Corporation
The Inocart VT is a simple and complete manual solution for applying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder application... [See More]
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
- Options / Components: Feeder / Metering Unit
- Air / Gas Flow: 2.0 to 10.0
from Linde Advanced Material Technologies
Genie precision replacement parts, torch assemblies, hoses, cables and other consumables for the thermal spray industry are manufactured to the most exacting standards to ensure consistent quality to keep your thermal spray operation spraying. [See More]
- Equipment Type: Component or Sub-system
from Sames North American Corporation
High transfer rate. Easy maintenance. Easy integration. Excellent finishing quality. Performance. Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust the width of the cloud being implemented, proportionally). Integrated high voltage unit - no high... [See More]
- Equipment Type: Component or Sub-system
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun
- Mounting: Reciprocator or Machine Mounted
from Sames North American Corporation
Increased productivity. Excellent finishing quality. Easy maintenance. Performance. Homogeneous coating. Adjustable paint spray pattern. Paint flow of over 500g/min. Productivity. The precise control of the coating thickness is made possible by the powder bell. Maximum coverage of parts to be... [See More]
- Equipment Type: Component or Sub-system
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun
- Mounting: Reciprocator or Machine Mounted
from Sames North American Corporation
The MACH-JET gun is used for manual powder coating applications for general industrial markets. Combine the MACH-JET with the CRN 457 control module and its exclusive "offset control" (DPCS*) ensures optimum powder charge. Easy to use. Increased efficiency. Enhanced ergonomics. * Digital Preset... [See More]
- Equipment Type: Component or Sub-system
- Air / Gas Flow: 3.5
- Options / Components: Applicator / Gun; Feeder / Metering Unit
- Power Source: Air or Pneumatic
from Sames North American Corporation
DESCRIPTION. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Performance. - Outstanding comfort of use: well-balanced and comfortable handle grip. - Quick... [See More]
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
- Options / Components: Applicator / Gun; Feeder / Metering Unit
- Air / Gas Flow: 2.0 to 10.0
from Sames North American Corporation
The MCR module is intended to drive an automatic powder electrostatic paint installation. It accurately supervises all the parameters such as spray setpoints, gun on/off, motions of (2) RFV 2000 SAMES reciprocators, and interface with the customer's workshop. Controls reciprocator movements. [See More]
- Equipment Type: Component or Sub-system
- Power Source: Electric
- Options / Components: Feeder / Metering Unit
- Automation / Control: Automatic
from Nordson Corporation
LCD touch screen interface, 128MB program storage, constant monitoring [See More]
- Equipment Type: Component or Sub-system
- Options / Components: Feeder / Metering Unit
- Technology: Electrostatic; Corona Charging (HV Power Supply)
- Air / Gas Pressure: 90 to 110
from LS Industries
The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared ovens, burn off... [See More]
- Equipment Type: Component or Sub-system
- Mounting: Floor or Skid
- Options / Components: Cabinet or Hood Type Booth
- Materials of Construction: Plastic; Polypropylene
from B&B Engineered Systems
B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]
- Equipment Type: Component or Sub-system
- Options / Components: Cabinet or Hood Type Booth; Walk-in Room Type Booth; Booth for Continuous Part Flow; Conveyor or Part Loader; Oven / UV
- Technology: Electrostatic
- Air / Gas Flow: 5000.0 to 20000.0
from LS Industries
The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared ovens, burn off... [See More]
- Equipment Type: Component or Sub-system
- Options / Components: Applicator / Gun
- Technology: Electrostatic; Corona Charging (HV Power Supply)
- Mounting: Handheld