Locking Roller Dollies
from Hilman Rollers
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the... [See More]
- Features: Locking
- Load Capacity: 7500
- Type: Machine Dollie
- Length: 10.5
from Omnitrack Corp.
Lightweight & durable construction allows for easy use. Ball Skates can take up to 1000kg in any direction. And thanks to its breaking system can also be parked and left to stand still. [See More]
- Features: Locking; Solid Deck
- Roller Description: Steel Roller Balls
- Type: Industrial Dollie
- Load Capacity: 2205
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking
- Roller Description: Swivel Casters
from Hilman Rollers
Nyton Series Hilman Rollers are ideal for moving heavy machinery and equipment on delicate floor surfaces. The goal of the Nyton Series is floor protection. They work very well on epoxy coated and sealed concrete floors as well as some types of tile floors. Nyton Series Hilman Rollers are all... [See More]
- Features: Locking; Padded
- Load Capacity: 20000
- Type: Machine Dollie
- Length: 15
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters