Variable (Continuously) Capacitance Standards and Decades
1 Result
Low-Loss Variable Air Capacitor -- 1422
from IET Labs, Inc.
from IET Labs, Inc.
The GenRad 1422 is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of capacitance. One of the most important applications is in AC bridge measurements, either as a built-in standard or as an external standard for substitution measurements. It is... [See More]
- Special Features: Component; Continuously Variable; Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-5 to 0.0011
- Type: Standard; Capacitance