DC Capacitance Standards and Decades
from IET Labs, Inc.
the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]
- Special Features: Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Type: DecadeBox; Capacitance
from IET Labs, Inc.
The CS Series Digital Capacitance Box is an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. These are the most widely used capacitance box on the market today. [See More]
- Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
- Decades: 6
- Type: DecadeBox; Capacitance
- Operating Voltage: 100
from IET Labs, Inc.
The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1 to 1.00E6
- Type: DecadeBox; Capacitance
- Dissipation Factor: 0.0100
from IET Labs, Inc.
Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs. [See More]
- Special Features: Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-4 to 1.1
- Type: DecadeBox; Capacitance
- Accuracy: 0.50
from IET Labs, Inc.
The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]
- Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 0.0 to 100
- Type: DecadeBox; Capacitance; Resistance
- Accuracy: 4.00
from IET Labs, Inc.
The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 µF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system. [See More]
- Special Features: Component; RackMount (optional feature); Suitable for DC Applications; Suitable for AC Applications
- Temperature Coefficient: 20.0
- Type: DecadeBox; Capacitance; Air, Mica, Polystyrene or Polycarbonate
- Operating Temperature: 10 to 40
from IET Labs, Inc.
The GenRad 1422 is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of capacitance. One of the most important applications is in AC bridge measurements, either as a built-in standard or as an external standard for substitution measurements. It is... [See More]
- Special Features: Component; Continuously Variable; Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-5 to 0.0011
- Type: Standard; Capacitance
from IET Labs, Inc.
IET continues to produce the 1413 Series Decade Capacitor to the same exacting specs as GenRad. The 1413 is not only a precision standard, it is a systems component as well - connections are made at the rear for this purpose. Six precision decades are employed to provide a range of 0 to 1.11111µF in... [See More]
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 0.0 to 1.11
- Type: DecadeBox; Capacitance
- Accuracy: 0.05
from IET Labs, Inc.
This decade capacitor is a versatile tool for calibration laboratories and production-line testing. With it a bridge can be standardized to an accuracy exceeded only by that of the highest quality, individually certified laboratory standards such as the GR 1404 Reference Standard Capacitors. [See More]
- Special Features: Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-4 to 1
- Type: DecadeBox; Capacitance
- Accuracy: 0.05
from IET Labs, Inc.
The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene dielectric used... [See More]
- Special Features: Component; RackMount; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 5.00E-5 to 1
- Type: DecadeBox; Capacitance
- Accuracy: 0.50
from IET Labs, Inc.
High stability cost effective capacitance standards with low temperature coefficient, low losses and a wide range of values. [See More]
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Operating Temperature: 10 to 50
- Type: DecadeBox; Capacitance; Air, Mica, Polystyrene or Polycarbonate
- Stability: 100
from IET Labs, Inc.
These capacitors have been designed as primary reference standards of capacitance with which working standards can be compared. The GR 1404 Series are the standard of choice in metrology labs, and still used today by standards bodies around the world. [See More]
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Temperature Coefficient: 2.0
- Type: Standard; Capacitance
- Stability: 20
from IET Labs, Inc.
Highly stable cost-effective capacitance standards with low temperature coefficient, low losses and a wide range of values. The GenRad 1409 Standard Capacitor are fixed mica capacitors of very high stability for use as two- or three-terminal reference or working standards in the laboratory. [See More]
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-3 to 1000
- Type: Standard; Capacitance