Tunable Laser Fiber Lasers
2 Results
Tunable Narrowband ASE Source -- TNBS-1064-0-0
from Multiwave Photonics
from Multiwave Photonics
Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence source is the ideal laser replacement in applications where laser coherence effects... [See More]
- Features: Fiber Optic Pigtail; Polarized Output; Tunable Laser
- Wavelength Range: 1064 to 1065
- Laser Wavelength: Infrared
- Laser Power: ? to 7.5
Fiber Laser Systems
from AMS Technologies Ltd.
from AMS Technologies Ltd.
Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining... [See More]
- Features: Tunable Laser
- Wavelength Range: 400 to 2000
- Laser Wavelength: Violet; Blue; Green; Yellow; Orange; Red; Infrared
- Laser Power: 25 to 50000