Wire / Shaped Wire Specialty Nonferrous Metals and Alloys
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Profile or Structural Shape
- Specifications: ASTM / ASME
- Type: Specialty Nonferrous Alloy
- Features: Wrought; Forged; Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Profile or Structural Shape
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Features: Wrought; Forged; Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Profile or Structural Shape
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Features: Wrought; Forged; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Profile or Structural Shape
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Features: Wrought; Forged; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Profile or Structural Shape
- Specifications: AMS; ASTM / ASME; UNS
- Type: Specialty Nonferrous Alloy
- Features: Wrought; Forged; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Monel
- Features: Coated
from Belmont Metals, Inc.
Cadmium Alloys. Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms. Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom... [See More]
- Shape / Form: Wire
- Applications: Production of low-melting alloys, brazing alloys, and bearing alloys