Petroleum / Mineral Oil Base and Process Oils

5 Results
Swiss-Style Screw Machine Oil -- XTREME CUT 735
from QualiChem, Inc.

XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with very good polar lubrication and does contain extreme pressure additives to provide superior tool CUT 735 is... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Kinematic Viscosity: 21.0
  • Type / Function: Metal Cutting; Metal Working
  • Flash Point: 325
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Kinematic Viscosity: 2.1 to 12000.0
  • Type / Function: Lubricant; Metal Working; Quenching / Heat Treat; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Heat Transfer, Thermal Oil, Coolant
  • Viscosity Index: 68 to 460
Industrial Fluid -- Sentry Oils
from CITGO Petroleum Corporation

CITGO Sentry Oils are a complete line of well-refined, non-additive mineral oils for bearing and other general purpose lubrication. They are made from high viscosity index base stocks having low carbon residues and high flash points. Available in several viscosity grades, these oils provide good... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Lubricant
Group II/II+ Premium Base Oils -- 100R
from Chevron Base Oils

Chevron Neutral Oil 100R, 150R, 220R, 600R and 110RLV produced from Richmond, California and Yeosu, South Korea are part of our global base oil slate for the purposes of base oil interchange and equivalency as defined by the API Publication 1509, and the ATIEL Code of Practice for Developing Engine... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil
  • Viscosity Index: 102
  • Kinematic Viscosity: 20.3
  • Specific Gravity: 0.8530
Process Oils -- BRICK OIL
from Total Lubricants USA, Inc.

Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use as a dust control agent or flushing oil. [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil