Automatic Sealing Machines

17 Results
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Type: Automatic
  • Packaging: Bag
6700 Series Automatic L-Sealers -- 6700EX
from PAC Machinery Group

The Clamco 6700EX provides a generous 20" x 26" x 6"H seal area and a maximum 25 packages-per-minute throughput. Key features now standard on the 6700EX include constant heat solid-seal knife sealing system with independent digital temperature controls for seal knives, upper film cradle with film... [See More]

  • Type: Automatic
  • Packaging: Bag
Autofulfillment™ SPrint™ System
from Automated Packaging Systems

The Autofulfillment ™ SPrint ™ System is uniquely engineered to bring automation, speed and flexibility to high-volume mail order fulfillment applications. It is designed with advanced integration technology from Accutech Packaging and innovative product engineering from Automated... [See More]

  • Type: Automatic
  • Rate: 15
  • Packaging: Bag
Automatic Monobloc -- MNB-2000
from Filamatic

Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates up... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Packaging: Blister; BottleJar; Cartridge; Vial
AD CONVERTEX®
from Windmoeller & Hoelscher Corporation

Woven fabric bags, high load capacity [See More]

  • Type: Automatic
  • Rate: 40
  • Packaging: Bag; Woven Fabric Block Bottom Bags
Random Automatic Carton Sealing Machine -- RA 1000-SB
from Intertape Polymer Group, Inc.

IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]

  • Type: Automatic
  • Packaging: Box Carton
Automatic Towel Bagging System -- T-ST1000
from Advanced Poly-Packaging, Inc.

The ST-1000 Automatic Towel Inspection and Bagging System can bag up to 7,500 shop towels per hour with one operator. Actually, the operator is only needed if your application includes visual inspection of the product before it is bagged. It's easy to see the cost saving possibilities!. Product is... [See More]

  • Type: Automatic
  • Rate: 125
  • Packaging: Bag
Automatic L-Bat Sealer -- L18
from nVenia LLC

The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality shrink packaging for retail display,... [See More]

  • Type: Automatic
  • Rate: 40
  • Packaging: Pharmaceutical Products, CDROMs
Reciprocating Packager -- Mod-Tech® Reciprocating Packager
from Delta ModTech

The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]

  • Type: Automatic
  • Packaging: Bag
6700 Series Automatic L-Sealers -- 6700GLX Series
from PAC Machinery Group

The Clamco 6700GLX has the advantages you need - enhanced Allen-Bradley microprocessor PLC, touch-screen interface and I/O diagnostics, memory for up to 20 package sizes, PLC and interface tunnel controls, self-adjusting scrap take-up wheel, microperforators for uniform air evacuation - and much... [See More]

  • Type: Automatic
  • Packaging: Bag
Script Pack™ SPrint™ System
from Automated Packaging Systems

The Script Pack SPrint is specifically engineered to fully automate mid- to high volume pharmacy fulfillment operations using automatic scanning, printing, labeling, loading and sealing. It is designed with advanced integration technology from R/X Automation Solutions and innovative product... [See More]

  • Type: Automatic
  • Rate: 12
  • Packaging: Bag
High-Speed Monobloc System -- MNB-XT
from Filamatic

High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Packaging: Blister; BottleJar; Cartridge; Vial
Uniform Automatic Carton Sealing Machine -- UA 262024-SB
from Intertape Polymer Group, Inc.

IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]

  • Type: Automatic
  • Packaging: Box Carton
Continuous Motion Side Seal Horizontal Wrapper -- TS33CF
from nVenia LLC

The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing envelopes, knock... [See More]

  • Type: Automatic
  • Rate: 60
  • Packaging: Box Carton; CupTray; Shutters, Rolled Carpets, Games
F-Auto Series -- DEM F-Auto L Sealer
from PAC Machinery Group

The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]

  • Type: Automatic
  • Packaging: Bag
Mini-Monobloc Fill/Finish System -- Mini-Monobloc
from Filamatic

The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging in size from 0.5 ml to 60 ml. This one-person production line... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Packaging: Blister; BottleJar; Cartridge; Vial
Side Seal Horizontal Shrink Wrapper -- TS37
from nVenia LLC

The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the quickest, easiest changeover available - no tools are required. To provide even greater versatility, the machine... [See More]

  • Type: Automatic
  • Rate: 80
  • Packaging: Can; Lumber, DVDs, Potatoes, PVC Pipes, Games