Bag / Pouch Sealing Machines
from All Packaging Machinery Corporation
Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16 or... [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil thick can be sealed. For thicker Polyethylene bags see model DS-SS-IMP-5/16-16. Polypropylene bags up to 1.0 mil can also me used on model... [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5 mil up to 3.0 mil thick can be sealed and trimmed. For thicker Polyethylene bags see model DS- IMP-1/4-16. For thinner PE bags... [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at seal edge. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar,... [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Complete, Visible Validation on Continuous Band Sealer for Medical Pouches [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more! [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more! [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Stand mounted USDA approved vertical rotary sealing system [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Stand mounted USDA approved vertical rotary sealing system [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
Continuous band sealing of medium to heavy duty applications for difficult to seal pouch / bag materials [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved Dual Head Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
This sealer is specifically designed to allow the seal to be extremely close to the product. Ideal system for sealing bulk packs of toilet paper, paper towels and diapers. Many other products can benefit from this special sealing system. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. [See More]
- Packaging: Bag
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor [See More]
- Packaging: Bag
- Type: SemiAuto
from Terra Universal, Inc.
Absolute process control for validation in a tabletop impulse sealer. Ideal for medical pouch sealing. Produces a durable 3/8" (10 mm) wide seal. Portable, light-weight design takes up little bench top space. The 5400 features a built-in air compressor for plug'n seal performance. Model 5300:... [See More]
- Packaging: Bag
- Type: Manual
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Packaging: Bag
from Windmoeller & Hoelscher Corporation
Woven fabric bags, high load capacity [See More]
- Packaging: Bag; Woven Fabric Block Bottom Bags
- Type: Automatic
- Rate: 40
from Advanced Poly-Packaging, Inc.
The ST-1000 Automatic Towel Inspection and Bagging System can bag up to 7,500 shop towels per hour with one operator. Actually, the operator is only needed if your application includes visual inspection of the product before it is bagged. It's easy to see the cost saving possibilities!. Product is... [See More]
- Packaging: Bag
- Type: Automatic
- Rate: 125
from Johnson Bag Co., Inc.
Keep both hands free for quicker and more accurate sealing Impulse [See More]
- Packaging: Bag
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Packaging: Bag
- Type: Automatic
from PAC Machinery Group
Ideal for: Shipping departments, offices, mail rooms, retail counter, parts departments, low volume production lines, laboratories, sample rooms, medical centers [See More]
- Packaging: Bag
- Type: Manual
from Automated Packaging Systems
The Autofulfillment ™ SPrint ™ System is uniquely engineered to bring automation, speed and flexibility to high-volume mail order fulfillment applications. It is designed with advanced integration technology from Accutech Packaging and innovative product engineering from Automated... [See More]
- Packaging: Bag
- Type: Automatic
- Rate: 15
from Fuji Impulse America Corp.
Temperature-controlled impulse chamber vacuum sealer, FCB-200 boasts of very high ultimate vacuum rate at about -100Kpa (10 torr). With the built-in vacuum gauge, a simple button-operation allows the user to adjust the vacuum rate in the range of -50 to -100 Kpa (385 to 10 torr) depending on the... [See More]
- Packaging: Bag
- Type: SemiAuto
from Terra Universal, Inc.
Ideal for cleanroom use with design that meets Class 100 standards. Quick Release Vacuum System ” for easy cleaning, sterilizing and maintenance. Full Digital PLC Controller with LCD Touchscreen. Non-Particle generating Venturi vacuum system. Isolated exhaust port. Visible and audible alarms... [See More]
- Packaging: Bag
- Type: Manual
from Intertape Polymer Group, Inc.
IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear... [See More]
- Packaging: Bag
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Packaging: Bag
- Type: SemiAuto
- Rate: 100
from Johnson Bag Co., Inc.
Seal poly bags and any thermoplastic materials quickly and efficiently without having to wait for warm up [See More]
- Packaging: Bag
from Delta ModTech
The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]
- Packaging: Bag
- Type: Automatic
from PAC Machinery Group
The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to fifty percent more packages in any production period. There are two types of sealers in the 5000... [See More]
- Packaging: Bag
- Type: SemiAuto
from Automated Packaging Systems
The Script Pack SPrint is specifically engineered to fully automate mid- to high volume pharmacy fulfillment operations using automatic scanning, printing, labeling, loading and sealing. It is designed with advanced integration technology from R/X Automation Solutions and innovative product... [See More]
- Packaging: Bag
- Type: Automatic
- Rate: 12
from Fuji Impulse America Corp.
This electric/air-cylinder operated extra-length sealer, LOS series creates beautiful and consistent seals even for the sealing length of 600mm/ 23.4" with the temperature-controlling ONPUL system. The most prominent feature of the ONPUL System is the ability to set and maintain the ideal sealing... [See More]
- Packaging: Bag
- Type: SemiAuto
from Terra Universal, Inc.
Flexible arrangement of components saves valuable workspace. PLC controller with LCD touchscreen. Password protected user control. External calibration verification ports for seal: temperature, time and pressure. Visible and audible alarms. Welded stainless steel case. Safety features: emergency... [See More]
- Packaging: Bag
- Type: Manual
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Packaging: Bag
- Type: SemiAuto
- Rate: 100
from Johnson Bag Co., Inc.
Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal [See More]
- Packaging: Bag
from PAC Machinery Group
The Clamco 6700EX provides a generous 20" x 26" x 6"H seal area and a maximum 25 packages-per-minute throughput. Key features now standard on the 6700EX include constant heat solid-seal knife sealing system with independent digital temperature controls for seal knives, upper film cradle with film... [See More]
- Packaging: Bag
- Type: Automatic
from Fuji Impulse America Corp.
Easy Operation. FiL series is an electric/air-cylinder operated extra-length sealer with an easy foot-switch operation. After adjusting the heating and cooling time according to the thickness and kinds of packaging materials, set the pouch to the sealing area. Depress the foot-switch to start... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)
from Terra Universal, Inc.
The ideal constant heat medical pouch sealer. LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure. 100% Validatable and Calibratable. Password protected control. Seamless stainless steel case. Visible and audible alarms for jaw obstruction, seal... [See More]
- Packaging: Bag
- Type: Manual
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Packaging: Bag
- Type: SemiAuto
- Rate: 100
from PAC Machinery Group
The Clamco 6700GLX has the advantages you need - enhanced Allen-Bradley microprocessor PLC, touch-screen interface and I/O diagnostics, memory for up to 20 package sizes, PLC and interface tunnel controls, self-adjusting scrap take-up wheel, microperforators for uniform air evacuation - and much... [See More]
- Packaging: Bag
- Type: Automatic
from Fuji Impulse America Corp.
For a simple air-cylinder operated sealer, the flexion of the sealing lever has been the obstacle to apply the sealing pressure equally over the long-size metal sealing bar. Fuji Impulse ’s AT series made it possible to make a beautiful sealing longer than 1.5m(59 ”) by adopting the air... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)
from Terra Universal, Inc.
Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials. LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure. Seamless stainless steel case. High force seal jaw. Visible and audible alarms for: jaw... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
Clamco Bench Mounted Sealers for foods, retail products and industrial supplies. A model for every bag size up to 36"; a jaw for every bag material and a seal as strong as the bag itself. Greater durability and operation equal to more expensive methods of sealing. [See More]
- Packaging: Bag
- Type: SemiAuto
from Fuji Impulse America Corp.
Fuji's foot pedal bag sealer, Fi-200-10 is an industrial quality machine that can creat beautiful, strong sealing with effortless foot-operation. Use the timer to set the heating time, and situate the pouch on the sealing area. The heating time to be set using the timer varies by the type and... [See More]
- Packaging: Bag
- Type: Manual
from Terra Universal, Inc.
Comes in both gas flush and non-gas flush models. Cleanroom compatible. Produces clean, wrinkle-free seals. Consistent vacuum pressure through preset controls. Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber. Works at the touch of a button. Two-year parts and labor warranty [See More]
- Packaging: Bag; CupTray; Tube; Tapes
- Type: Manual
from PAC Machinery Group
The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which is heated to a constant temperature under its sealing cover. Sealing occurs in seconds by transferring the heat to... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
Fuji's foot pedal bag sealer, Fi-300 is an industrial quality machine that can creat beautiful, strong sealing with effortless foot-operation. Use the timer to set the heating time, and situate the pouch on the sealing area. The heating time to be set using the timer varies by the type and thickness... [See More]
- Packaging: Bag
- Type: Manual
from Terra Universal, Inc.
Designed for heavy duty applications. Optional digital temperature control. Foot-pedal operated for expansive clear work surface. At 29 lbs. (13.2 kg), light enough to be easily moved. Side-mounted heat and cool timers ensure airtight, watertight operation. Jaws have to be locked to operate,... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of product... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
The Fi-400Y-5 PK allows film to pass through the sealing area, making it possible to seal other than the end on a bag. Fi-Y series can be used for processing block-bottom bags or sealing tube type films. This remarkable sealers come standard equipped with the clamping retaining device, PK-102, to... [See More]
- Packaging: Bag; Tube (optional feature)
- Type: Manual
from Terra Universal, Inc.
Comes in both gas purge and non-gas purge models. Optional digital temperature control. Compact portable design. No-nonsense intuitive controls. Seal is not performed until jaws are locked. Durable and up to 75 percent faster than competing manufacturers ’ models. Two-year parts and labor... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to seal MIL spec barrier bags, coated paper, film and foil laminates, as well as provide the ability to vacuum the air out of the bag (and gas... [See More]
- Packaging: Bag; Film, Coated Paper
- Type: Manual
from Fuji Impulse America Corp.
Fuji's foot pedal bag sealer, Fi-600-10 is an industrial quality machine that can creat beautiful, strong sealing with effortless foot-operation. Use the timer to set the heating time, and situate the pouch on the sealing area. The heating time to be set using the timer varies by the type and... [See More]
- Packaging: Bag
- Type: Manual
from Terra Universal, Inc.
High-performance capabilities at low cost translate into unsurpassed value!. Non-particle generating Venturi Vacuum System and tough paintlock/powdercoat finish reduce clean room prep. Exclusive, independent jaw system cylinder ware, eliminates bag waste, provides optimal seal time. Foot switch... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
Designed for light duty applications, the TT300 is foot pedal operated. It has serrated top and bottom jaws for sealing cellophane, aluminum foil, coated papers, and heavy laminations. The temperature is adjustable to 390 °F. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
The Fi-600Y-5 PK allows film to pass through the sealing area, making it possible to seal other than the end on a bag. Fi-Y series can be used for processing block-bottom bags or sealing tube type films. This remarkable sealers come standard equipped with the clamping retaining device, PK-102, to... [See More]
- Packaging: Bag; Tube (optional feature)
- Type: Manual
from Terra Universal, Inc.
Impulse heat vacuum seals sensitive microelectronic devices —without external vacuum pump. Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging. Ideal for ESD-safe... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The Contimed D665M is a compact tabletop sealer with a stainless steel front and top plate. It has precise digital electronic temperature control to 392 degrees Fahrenheit, constant speed, and automatic sealing pressure. It also has a counter. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
Main Features. Impulse sealer: Ready for use as soon as the power is turned on. FiF series can keep good sealing pressure for large size bags with the effortless foot-pedal operation. The Film can pass through the sealing area. Working table and casters with lock mechanism equipped. Lockable casters... [See More]
- Packaging: Bag
- Type: Manual
from Terra Universal, Inc.
Cleanroom compatible. Electronic footswitch start. Pressure gauge. No pinch safety jaw and over heat protection. These affordable digital units all feature gas purge and come in a wide range of sizes, from 10" to 35" (254 mm to 889 mm), so you don ’t have to purchase more sealer than you need. [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and efficient. Our DEM... [See More]
- Packaging: Bag
- Type: Manual (optional feature); SemiAuto (optional feature)
from Fuji Impulse America Corp.
Standard equipped with the angle-bar fixed table, FR-450-2 is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation,... [See More]
- Packaging: Bag
- Type: Manual
from Terra Universal, Inc.
Ideal for cleanroom use!. No-maintenance Venturi vacuum uses no moving parts, generates no particulates. Isolated exhaust port prevents contamination of surrounding cleanroom. Clean exterior layout makes cleanroom prep fast and easy. “No Pinch ” Vacuum Jaw increases user safety,... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]
- Packaging: Bag
- Type: Automatic
from Fuji Impulse America Corp.
The impulse sealer MS-350 has been developed specifically for medical & pharmaceutical industries to meet the evolving and stringent needs from many leading device suppliers both in Japan and North America. Installed with the microcomputer controlled temperature adjustment ONPUL system, this... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)
from PAC Machinery Group
The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by means of two clamps and a foot pedal. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
FIL-1000NTW series (ejector vacuum) conducts vacuuming through the use of an ejector, powered by the compressed air. Ejector vacuum sealers are effective for vacuum packaging liquid and powder contents, and for shortening the time required for vacuuming. Although time required is shorter than for... [See More]
- Packaging: Bag
- Type: SemiAuto
from PAC Machinery Group
The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws, its sealing temperature can be adjusted between 140 °F and 480 °F. The 15' power cord allows it to be taken to the product. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer ® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The Super Poly is designed to be used at the location of the item that needs to be sealed and comes with a 15' cord connected to the control box. This impulse sealer has upper and lower heated seal bars to seal a wide variety of materials including polyethylene, poly-propylene, and some foils and... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated. Also called: Poly sealer ® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
Accurately balanced and durably constructed, Thermostatic heat setting control 175 ° - 550 °F, Seals all heat-sealable materials, Available with Teflon ® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty rod type heat element may be quickly replaced [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped... [See More]
- Packaging: Bag
- Type: SemiAuto
from PAC Machinery Group
The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30 ° to facilitate bag handling. In addition, the seal head and conveyor can be raised or lowered so that the seal position is... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed... [See More]
- Packaging: Bag
- Type: SemiAuto
from PAC Machinery Group
The Med Pac is a heavy duty floor standing sealer for applications requiring process validation of seals. The high pressure seal jaws and Suretemp temperature controller work together to ensure that strong consistent seals are produced time after time. The wide range of jaw sizes make the MED PAC... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
This small yet powerful Fuji's tebletop impulse sealer FT-130 is ideal for sealing thick gusset pouches such as coffee/tea bags and other pouches with total film thickness of up to 0.5mm. Gusset pouches, used mainly for loose-leaf tea and coffee bean bags, consist of evaporated aluminum film and are... [See More]
- Packaging: Bag
- Type: Manual (optional feature); Timer
from PAC Machinery Group
The PI Impulse Sealer is a heavy duty, pneumatically operated, floor standing sealer that is built to give you years of trouble free service. The bi-active seal jaws allow the PI to be used to seal most heat sealable materials. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
CLEAN & HIGH TECHNOLOGY. Inside installed fan: 3 fans inside the machine body create airflow downward, so that all the particles inside the body cover and heating area are concentrated to the exhaust duct. Inside installed filter: Air filter for a vacuum pump is installed inside the machine body... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)
from PAC Machinery Group
The flexible Pronto Impulse Sealer can be used with its bench-mounted stand, or be mounted on a table or wall. The bench stand is provided with two hooks for hanging wicketted bags. Once the bag is in place, the seal cycle will start simply by pushing on the back plate. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
All of the LOS-NT series is standard equipped with heating-temperature ONPUL controlling system. The most prominent feature of the ONPUL System is the ability to set and maintain the ideal sealing condition. ONPUL Sealer controls heating temperature by directly measuring the heater temperature using... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)
from PAC Machinery Group
An industry standard, the pneumatically operated PT table top impulse sealer features a rugged design and an attention to detail that will produce secure, consistent seals time after time. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
Tabletop Vacuum Sealer V-300 incorporates a vacuum mechanism into the great features of FS-315. With self-contained vacuum pump, this economical industrial grade tabletop vacuum sealer delivers exceptional performance, yet only requires a small footprint on the production counter top and only needs... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The Super Sealboy is a sturdy tabletop cantilever type sealer that provides high quality seals time after time. Comes standard with seal timer. [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
V-402 is an ideal sealer for maintaining perishable and other food products fresh, and for preventing the oxidation of items such as parts, apparel, chemicals and precision machinery. The compressed air generated by the built-in compressor sometimes may contain drops of water from condensation,... [See More]
- Packaging: Bag
- Type: Manual
from PAC Machinery Group
The Magneta Series sealers are rugged, reliable machines that provide high quality seals time after time. The Magneta is equipped with a magnetic hold down device that ensures strong consistent seals independently from the operator. The easy action of the electric foot switch virtually eliminates... [See More]
- Packaging: Bag
- Type: Manual
from Fuji Impulse America Corp.
The nozzle type gas packaging equipment, FG-400 Series, can easily handle a number of process sequences of evacuation, gas flushing and sealing. All of its operations are quiet and built with safety in mind. The machines are sequence controlled. Fuji Impulse takes pride in presenting a market winner... [See More]
- Packaging: Bag
- Type: Manual; SemiAuto (optional feature)