Research & Development Wear Protection Services

3 Results
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Services: Selective Coating; Inspection / Monitoring; Research & Development
  • Capabilities: Plating; Thermal Spraying; Thin Film Coating; Hard Layer
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Hard Coating Service
from Miyaki USA, Inc.

Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance characteristics was... [See More]

  • Services: Inspection / Monitoring; Research & Development; New or OEM Parts; Recoating / Used Parts
  • Capabilities: Hard Layer; Kashima Coat (Hard Anodizing with Molybdenum)
  • Company Information: It is a little known fact that the success of aluminum can be attributed to "surface treatment". At Miyaki, we take pride in carrying out surface treatments that suit the application of the aluminum to improve its superb characteristics and create new value.
  • Material / Substrate: Aluminum
Wear Protection
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Services: Selective Coating; Inspection / Monitoring; Material Selection / Design Assistance; Research & Development; New or OEM Parts; Recoating / Used Parts; On-site / Field (Large Structures)
  • Capabilities: Ceramic Coating; Thermal Spraying; Thermal Spray
  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Certifications: ISO 9001:2015