Hot-Swappable Programmable Automation Controllers (PAC)

1 Result
Q Series Redundant System
from Mitsubishi Electric Automation, Inc.

The QnPRH is Mitsubishi ’s most sophisticated controller system, and represents the top end of the Q Series Automation Platform line. It offers Tri-Level Redundancy ™ which insures complete immunity to process interruptions caused by power or system failures. This is achieved by using a... [See More]

  • Features: Hot-Swappable
  • Applications: Motion Control; Machine Control
  • Device Category: PAC Module
  • PAC Module: Relay Module