AC/DC Controller Solid State Power Controllers (SSPC)

14 Results
Digitally Enhanced Power Analog Current Controller -- MCP19114
from Microchip Technology, Inc.

The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication... [See More]

  • SSPC Type: AC/DC Controller; Analog
Digitally Enhanced Power Analog Current Controller -- MCP19115
from Microchip Technology, Inc.

The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication... [See More]

  • SSPC Type: AC/DC Controller; Analog
Digitally Enhanced Power Analog Current Controller -- MCP19116
from Microchip Technology, Inc.

The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication... [See More]

  • SSPC Type: AC/DC Controller; Analog
Digitally Enhanced Power Analog Current Controller -- MCP19117
from Microchip Technology, Inc.

The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication... [See More]

  • SSPC Type: AC/DC Controller; Analog
Dual Slot PCMCIA/CardBus Socket Power Controller -- MIC2563A
from Microchip Technology, Inc.

The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or... [See More]

  • SSPC Type: AC/DC Controller
PCMCIA/CardBus Socket Power Controller -- MIC2562A
from Microchip Technology, Inc.

The MIC2562A PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2562A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or 12.0V) required... [See More]

  • SSPC Type: AC/DC Controller
Programmable USB Port Power Controller -- UCS81003
from Microchip Technology, Inc.

The UCS81003 provides a USB port power switch for control of 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive... [See More]

  • SSPC Type: AC/DC Controller
Programmable USB Port Power Controller with Charger Emulation -- UCS1002-1
from Microchip Technology, Inc.

The UCS1002-1 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
Programmable USB Port Power Controller with Charger Emulation -- UCS1002-2
from Microchip Technology, Inc.

The UCS1002-2 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
Programmable USB Port Power Controller with Charger Emulation -- UCS1003-1
from Microchip Technology, Inc.

The UCS1003 provides a USB port power switch for precise control of up to 2.7 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
USB Port Power Controller with Charger Emulation -- UCS1001-1
from Microchip Technology, Inc.

The UCS1001 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
USB Port Power Controller with Charger Emulation -- UCS1001-2
from Microchip Technology, Inc.

The UCS1001 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
USB Port Power Controller with Charger Emulation -- UCS1001-3
from Microchip Technology, Inc.

The UCS1001-3 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller
USB Port Power Controller with Charger Emulation -- UCS1001-4
from Microchip Technology, Inc.

The UCS1001-4 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,... [See More]

  • SSPC Type: AC/DC Controller