Plastic Mold Construction Solid State Power Controllers (SSPC)
from Advanced Energy Industries, Inc.
Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]
- Construction: Plastic Mold Construction
- Mounting: DIN
- SSPC Type: AC Controller
- Load Voltage Range: 230 to 1500
from Advanced Energy Industries, Inc.
Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]
- Construction: Plastic Mold Construction
- Mounting: DIN
- SSPC Type: AC Controller
- Load Voltage Range: 24 to 1500
from Advanced Energy Industries, Inc.
Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card. Digital and analog I/O options, with integrated memory... [See More]
- Construction: Plastic Mold Construction
- Mounting: Bracket (Flange) Mount
- SSPC Type: AC Controller
- Load Voltage Range: 500 to 2900
from Advanced Energy Industries, Inc.
Efficient yet powerful, the Thyro-S power controller is Advanced Energy ’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges. Load monitoring, alarm relays, and power measurement. Analog and digital communications with optional... [See More]
- Construction: Plastic Mold Construction
- Mounting: DIN
- SSPC Type: AC Controller
- Load Voltage Range: 230 to 280