Soft Turn-on Solid State Power Controllers (SSPC)

1 Result
28V 4-Channel High-Power Solid-State Power Controller (RPC) -- RP-263xxN0
from Data Device Corporation (DDC)

The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps. [See More]

  • Features: EMI Tolerant; Instant Trip Protection; Nuisance Trip Suppression; Over-Current Protection; Overvoltage Protection; Soft Turn on; Thermal Memory; True I2t Protection
  • Mounting: PCBoard
  • SSPC Type: DC Controller; Microcontroller based; Programmable
  • Analog Channels: 4