Reflection / Backscattering Fiber Optic Probes
2 Results
Fiber Optic Transmission and TransFlex Probe
from Electro Optical Components, Inc.
from Electro Optical Components, Inc.
On-line transmission spectroscopy in liquids at long distance. High throughput in any part of UV –Vis to Mid Infrared spectra. Flexible and robust for industrial applications in harsh environment. Compatible with all spectrometers and automated process-interfaces. FlexiSpec ® product line... [See More]
- Probe Type: Reflection / Backscattering
- Probe Length: 9.06
- Probe Application: UV / VIS; VIS / NIR
- Probe Diameter: 12
Fiber Probes for Process Spectroscopy
from Electro Optical Components, Inc.
from Electro Optical Components, Inc.
Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra. Features:... [See More]
- Probe Type: Insertion; Reflection / Backscattering
- Fiber Core Diameter: 50 to 300
- Probe Application: UV / VIS; VIS / NIR
- Probe Length: 2.36 to 3.15