Geared Trolley Overhead Trolleys

11 Results
Gear Trolley - Bulldog WLL ton 1 -- 502600101350010
from Certex UK

Super-quick adjustment to any monorail. Durable baked enamel paint protection. Precision ball bearing trolley wheels [See More]

  • Type: Geared Trolley
  • Load Capacity: 1.1
Reel Chain Trolley -- Profi 025TI
from J.D. Neuhaus

Carrying capacities: up to 20 t. JDN Trolleys are available for all hoists of the PROFI and M series: As manual trolleys (LN) for pushing or pulling the trolleys by hand As reel chain trolleys (LH) for moving the trolleys by operating the reel chain mechanism As motorised trolley (LM) powered by an... [See More]

  • Type: Geared Trolley
  • Load Capacity: 2
  • Connection: Hook
Geared Trolley Elephant WLL ton 0.5 Ton -- 502600051300020
from Certex UK

General: Elephant geared trolleys are of top quality. With a solid and compact design Elephant trolleys are adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of “I ” beam. For... [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5512
Geared Trolley POWERTEX PGT-S1 WLL ton 0.5 -- 502600051800040
from Certex UK

POWERTEX geared trolley operated by the chain. A compact and low built design with low dead weight in solid steel construction. It includes mechanical stops to ensure that the trolley is kept on the beam in case of an accident (anti-drop + anti-tilt). Fits most types of beam profiles and most brands... [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5512
Geared Trolley POWERTEX PGT-S2 WLL ton 0.5 -- 502600051350140
from Certex UK

Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as INP-beams). The trolley can easily be... [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5512
Geared Trolley WH-GT WLL ton 0.5 -- 502500052030610
from Certex UK

The William Hackett WH GT Geared Travel Trolleys range is precision engineered in capacities from 500kg to 10 tonne. Enabling exact positioning or easy traversing of large loads incorporating Manual hoists, the Hackett series push trolley can be supplied to suit various track widths with Beam Range... [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5512
Geared Trolley
from Wallace Cranes

Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 4" to 24" [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5000 to 10
  • Connection: Lug
GT Geared Trolley -- GTF2010
from Harrington Hoists, Inc.

Harrington's PT push trolleys and GT geared trolleys are versatile and durable and are the economical choice for adding mobility to our hoists. Maintenance-free sealed ball bearings provide smooth operation and long efficient service. [See More]

  • Type: Geared Trolley
  • Load Capacity: 0.5000 to 1
  • Connection: Hook
Geared Trolleys -- GT-2
from Gray Tools Canada Inc.

Geared Trolleys [See More]

  • Type: Geared Trolley
Geared Beam Trolley
from Murphy Industrial Products Inc.

Geared Beam Trolley. Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. Gearing provides positive load positioning along the beam. [See More]

  • Type: Geared Trolley
  • Load Capacity: 1 to 10
  • Connection: Hook
Geared Beam Trolley -- OZ1GBT
from OZ Lifting Products LLC

The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given point along the I, S, or W beam. The... [See More]

  • Type: Geared Trolley
  • Load Capacity: 1
  • Connection: Hook