Iron / Cast Iron Surface Engineering Services
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Materials: Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal; Superalloys
- Certifications: AS9100
- Capabilities: Chemical / Isotropic (ISF); Mass Finishing (Tumbling / Vibratory); Passivation; Honing or Superfinishing
- Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
- Certifications: ISO 9001:2015
- Capabilities: Blasting; Atmospheric Plasma
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Environment; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Petroleum
from Thermal Metal Treating, Inc.
Thermal Metal Treating, Inc. offers many surface processes to facilitate pre-process finishing or post process enhancement to assure the product meets designed quality standards. [See More]
- Materials: Aluminum; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Metal
- Certifications: ISO 9001:2008
- Capabilities: Blasting; Case Hardening; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Induction
- Industry: Automotive; Metals and Mining
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Materials: Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Metal
- Certifications: SAE AMS 2460; MIL-DTL-16232 Rev. G; MIL-PRF-46010 Rev. G
- Capabilities: Blasting; Buffing / Polishing; Electropolishing or Electrolytic Finishing; Mirror Finishing; Honing or Superfinishing; Texturing
- Industry: Aerospace; Agricultural; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Transportation; Petroleum
from NEI Corporation
- Materials: Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Plastic; Stainless Steel; Steel / Steel Alloys; Metal
- Industry: Aerospace; Automotive; Chemical Processing; Energy; Environment; Government; Metals and Mining; Military
- Capabilities: Passivation; Corrosion; Superhydrophobic; Self-Heal
- Location: Located in Somerset, New Jersey
from Anoplate Corporation
Surface Engineering solutions. Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
- Certifications: NADCAP; MIL; ASTM; ISO
- Capabilities: Anodizing; Blasting; Electropolishing or Electrolytic Finishing; Passivation; Pickling or Chemical Deburring
- Industry: Aerospace; Computer; Electronics; General Industrial; Medical; Military; Rail; Telecommunications