Coupling Hydraulic Fittings
from Kuriyama of America, Inc.
QD 10K 1/4" Female x 1/4" MNPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric, and BSPP. The... [See More]
- Fitting Type: Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; M16X1.5
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF x NPTF Couplings
- English Size: 0.250 to 3.000
from RS Components, Ltd.
EO Male Stud Coupling - Metric Port, 12L [See More]
- Fitting Type: Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: 302
from Kuriyama of America, Inc.
QD 10K 1/4" Male x 1/4" FPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or block... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free!. Screw the test coupler directly onto the 1/4 ″ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
- English Size: 0.125 to 0.250
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; ORB X ORB Couplings
from RS Components, Ltd.
Parker H6-62-BSPP [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD AG Ball 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
- English Size: 0.375 to 0.562
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; SWP x NPTF Couplings
from RS Components, Ltd.
Parker H1-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Kuriyama of America, Inc.
QD AG Ball 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT quick... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material:... [See More]
- Fitting Type: Quick Coupler; Elbow Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; M16x2
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; SWP x ORB Couplings
from RS Components, Ltd.
Parker H2-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Kuriyama of America, Inc.
QD AG PV 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are. automatically activated. The QP quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/4" NPT
- English Size: 0.250
from RS Components, Ltd.
Parker H4-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from Kuriyama of America, Inc.
QD FF 1/4" Female x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; NPT, BSPP
- English Size: 0.125 to 0.375
from RS Components, Ltd.
Parker H6-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD FF 1/4" Male x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release coupling,... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is S12.65 ×1.5. Advantages to using the Test 12 coupling are system testing at working pressure, leakproof connection before piston valve is open, protective cap, and minimizes the introduction of... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel, Zinc/Nickel-Plated
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 392
from RS Components, Ltd.
Enerpac CR400 [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel (dust cap)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from Kuriyama of America, Inc.
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 19. 3/8" to 3/4". WP 350 bar 5075 PSI. Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
The health of a hydraulic system is determined by two parameters – oil temperature and pressure. Consequently, hydraulic system design engineers should install devices in the system that make it safe and simple, for maintenance technicians to check the pressure on a routine schedule. The test... [See More]
- Fitting Type: Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; M16X1.5
- Temperature: -4 to 392
from RS Components, Ltd.
Enerpac CH604 [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel (dust cap)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Female coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel, Zinc/Nickel-Plated
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 392
from RS Components, Ltd.
Parker H2-62-BSPP [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -40
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Male coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 °F to 230 °F (-40 °C to +110 °C). The integrated... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread; G1/8, G1/4
- Temperature: -40 to 230
from RS Components, Ltd.
Parker QHPA16-G4X6-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD ISO A 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard. The standard... [See More]
- Fitting Type: Coupling Fitting
- Temperature: -22 to 212
- Material: Steel
from RS Components, Ltd.
Parker QHPA16-G4X8-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD ISO A 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Temperature: -22 to 212
- Material: Steel
from RS Components, Ltd.
Parker QHPA53-G4X3-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from Kuriyama of America, Inc.
QD ISO B 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from RS Components, Ltd.
Parker QHPA56-G4X6-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD ISO B 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from RS Components, Ltd.
Parker QHPA56-G4X8-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
QD AG PV 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from RS Components, Ltd.
Parker FEM-751-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
Parker FEM-752-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
Parker FEC-752-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
Parker FEM-1001-16FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for high... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
Parker FEC-1002-16FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000
from RS Components, Ltd.
CEJN C102651202 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656202 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656402 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C103651204 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from RS Components, Ltd.
CEJN C103651205 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from RS Components, Ltd.
CEJN C103656204 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
5000 - FEMALE NPT x FEMALE NPT COUPLING [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from DME Company
No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
- English Size: 0.375 to 0.500
- Material: Steel
from Stucchi Inc.
Advantages of Adapters: Provides compatibility between old and new equipment. Avoids changing mismatched couplers. Bi-directional flow [See More]
- Fitting Type: Quick Coupler; Adapter Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- English Size: 0.500
from G.L. Huyett
Lincoln ® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings. [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel; Polyurethane
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from CEJN Industrial Corporation
CEJN Series 915 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: 1/4" Rc/G/NPT
- English Size: 0.250
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Bulkhead Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
from Gemels
Gemels has a division that produces quick disconnect couplings FLAT FACE, mostly used in earth movimg machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 25.00
- Material: Steel; Stainless
from Radwell International
HYDRAULIC HOSE COUPLING, 1/2 HOSE ID, 2 - 1 / 2 INCH LENGTH, 1/2 THREAD SIZE, (8G-8MBSPT) . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from KENT Systems, LLC
Collection 1 4 port cross [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Temperature: -50 to 250
from Tompkins Industries, Inc.
Steel o-ring face seal adapters - connector [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Face Seal Connection; Weld Connection (Butt or Socket)
- English Size: 0.250 to 0.500
from DME Company
Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and solid barstock... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
- Material: Steel (optional feature); Stainless (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from Stucchi Inc.
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body:... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 1.250
from G.L. Huyett
Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings. [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Push-to-Connect
- English Size: 0.438
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from CEJN Industrial Corporation
CEJN Series 925 is specially designed for industrial automationswhere our manufacturing connections can minimize costly downtimes dueto repair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: 1/4" Rc/G/NPT
- English Size: 0.250
from Gemels
Gemels has a division that produces quick disconnect couplings ISO A, mostly used in agricutlure machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 50.00
- Material: Steel; Stainless
from Radwell International
STRAIGHT HYDRAULIC COUPLING, 1/4 IN X 9/16-18, HOSE X 37 DEG FEMALE JIC FLARE SWIVEL, CARBON STEEL, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Swivel Fitting; Coupling Fitting
- Connection Type: Flare Connection
from Tompkins Industries, Inc.
Steel o-ring face seal adapters - connector [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Face Seal Connection; Weld Connection (Butt or Socket)
- English Size: 0.625
from DME Company
Steel Hydraulic Adapter [See More]
- Fitting Type: Pipe Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.750
from Stucchi Inc.
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from CEJN Industrial Corporation
CEJN Series 945 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: 3/8" Rc/G/NPT
- English Size: 0.375
from Radwell International
HYDRAULIC FITTING, GOLBAL SPIRAL, 3/4IN COUPLING, FLANGE DIAMETER 50.8MM, HOSE INSIDE DIAMETER 3/4IN, MAXIMUM WORKING PRESSURE 4000PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Diagnostic Coupling. 1/8" Standard Size. Interchanges to Parker PD Series, Aeroquip FD90, ISO 15171-1 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Stucchi Inc.
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from CEJN Industrial Corporation
CEJN Series 965 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: 1/2" Rc/G/NPT
- English Size: 0.500
from Radwell International
DISCONTINUED BY MANUFACTURER, CRIMP COUPLING, PERMANENT, HYDRAULIC, FEMALE, SWIVEL, 1/2 INCH HOSE SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Swivel Fitting; Coupling Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- English Size: 0.500
- Material: Steel
from Stucchi Inc.
Overview: "A" Series or Premier Z Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to competitors products. Specialized plating for high corrosion resistance designed to exceed 400 hours in the ISO Salt Spray test before the appearance of red spots. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 0.625
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-F
- English Size: 0.375
from CEJN Industrial Corporation
CEJN Series 975 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: 3/4" Rc/G/NPT
- English Size: 0.750
from Radwell International
COUPLING HYDRAULIC JIC 37 FEM SWIVEL 9/16-18THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Swivel Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Brass pipe adapters - reducer [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Stucchi Inc.
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-M
- English Size: 0.500
from CEJN Industrial Corporation
CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: G 1"
- English Size: 1.000
from Radwell International
HYDRAULIC QUICK COUPLING, FEM/FEC SERIES, NON-SPILL, FLAT FACE, COUPLING HALF: MALE NIPPLE, CONNECTION TYPE: MALE BULKHEAD FACE SEAL, FLOW RATE: 12 GALLONS/MINUTE, 1 INCH CONNECTION TRHEAD, 5000 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Bulkhead Fitting; Nipple Fitting; Coupling Fitting
- Connection Type: Face Seal Connection
from Tompkins Industries, Inc.
Steel pipe adapters - reducer [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from CEJN Industrial Corporation
Series 141 miniature couplings are specially designed for dental and medical equipment applications. Among the smallest couplings available today, Series 141 features valved couplings and valveless nipples that are easily connected with one hand. Viton ® and EPDM seals are available on request. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/8" R, G, NPT
- English Size: 0.125
from Radwell International
HYDRAULIC QUICK COUPLING, ISO 7241, 6600 SERIES, FEMALE, 3/8 IN BODY SIZE, 9/16-18 THREAD SIZE, 4000 PSI, 250 DEG. MAX OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Tompkins Industries, Inc.
High Flow Multi Purpose Coupling. 1/4" - 1-1/4". Available in Steel, Brass, and Stainless. For Use in Hydraulic and Pneumatic Applications. US Military Spec MIL-C-51234 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Stucchi Inc.
Overview: The "Original One", that is the FIRG flat-face Series from Stucchi. Developed in 1982, Stucchi has supplied the original ISO 16028 interchangeable coupling, and still continues to supply this Series due to the good performance, long life and competitive prices on this Series. Technical... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 225 couplings are suitable for a variety of fluid applications, such as water inlet and return for injection molding lines. Series 225 features both vavled couplings and valved nipples. Other sealing materials, such as Viton ® and EPDM, are... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G 1/4"
- English Size: 0.250
from Radwell International
HYDRAULIC COUPLING, 6600 SERIES A, 1/2 INCH BODY, 3/4 - 16 CONNECTION, 4000 PSI, 12 GAL / MIN, POPPET VALVE TYPE, MULIT PURPOSE, QUICK CONNECT, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Tompkins Industries, Inc.
High Pressure Poppet Screw Together Coupling. 1/4" - 3/8". 10,000 PSI. Interchanges: Enerpac, Hydraulic Jack [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Stucchi Inc.
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from CEJN Industrial Corporation
Series 324 offers a two-way shut-off and is connectable with thevalveless nipple in Series 321. Designed with small externaldimensions, it is suitable for a variety of fluid applications, such aswater inlet and return for injection molding lines. Only one hand isrequired to connect this original... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/4" R, G; 3/8" R, G; 1/2" R, G
- English Size: 0.250 to 0.500
from Radwell International
HOSE COUPLING, 1/2-15 INCH TREAD SIZE, 3000 PSI, 70 F MAX WORKING PRESSURE, 45.42 IPM, FEMALE NPTF, QUICK CONNECT, HYDRAULIC, POPPET VALVE, NITRILE SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
from Tompkins Industries, Inc.
ISO 16028 Flat Face Coupling. 1/4" - 1". Non-spill design. Complies with HTMA Standards. ISO 16028 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Stucchi Inc.
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from CEJN Industrial Corporation
The Series 325 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; 1/4" G/NPT
- English Size: 0.250
from Radwell International
FEMALE HYDRAULIC COUPLING, 7/8-14 SAE STEEL HYDRAULIC HOSE O-RING BOSS COUPLER & BALL 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Stucchi Inc.
Overview: The "Push-Pull" coupler is built on the A Premier platform, thus allowing "breakaway" capabilities when the coupler is unintentionally left coupled. it is mounted in a clamp fisture that is designed to be fixed mounted to the structure and when pulled apart in the line with the coupler,... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 326 stands up to food,offshore, and steam applications. One- and two-way shutoff styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM seals are available on request. TheSeries is also available... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G 1/4", 3/8"
- English Size: 0.250 to 0.375
from Radwell International
COUPLING, HYDRAULIC, QCT SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
from Tompkins Industries, Inc.
ISO A Interchange Poppet Style Coupling. 1/4" - 2". Interchangeable to ISO 7241-1 series "A" [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Stucchi Inc.
Overview: Stucchi VEP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from CEJN Industrial Corporation
Series 411 features valved couplings and valveless nipples.Requiring only one hand for operation, the Series is suitable for avariety of fluid applications, such as water inlet and return forinjection molding lines. The Series is also available in ahigh-pressure straight-through design (Series 412),... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; R/G 3/8", 1/2". 3/4"
- English Size: 0.375 to 0.750
from Radwell International
HYDRAULIC HOSE COUPLING, (6G-6MP), 3/8-18NPT, 3/8IN,MALE PIPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- English Size: 0.250 to 0.375
- Material: Steel
from Stucchi Inc.
Overview: Stucchi VEP HD Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP HD thread to connect design eliminates premature wear or brinelling associated... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750 to 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from CEJN Industrial Corporation
The 200 bar working pressure of Series 412 makes this product linesuitable for high-pressure water applications and high-pressurecleaning. Included in the Series are valved and valveless couplings andvalveless nipples. Only one hand is required for operation. Othersealing materials are available on... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Elbow Fitting; Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/2" G / NPT
- English Size: 0.500
from Radwell International
HYDRAULIC HOSE FITTING, FEMALE, FLAT FACE SWIZEL, STRAIGHT, STEEL, G-20 COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 3FJ-4MJ STR (Male-Female)
- English Size: 0.375
from Stucchi Inc.
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from CEJN Industrial Corporation
Series 414 includes a two-way shut-off and is connectable withSeries 411 valveless nipples. Requiring only one hand for operation,Series 414 couplings are suitable for a variety of fluid applications,such as water inlet and return for injection molding lines. Dust capsare included as standard. Viton... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; R/G 3/8", 1/2". 3/4"
- English Size: 0.375 to 0.750
from Radwell International
SNAP-TITE DESIGN, MULTI-PURPOSE QUICK COUPLINGS, HYDRAULIC APPLICATIONS, 3/4", H COUPLER, 2000 PSI MAXIMUM WORKING PRESSURE, POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 4FJX-2MP STR (Male-Female)
- English Size: 0.125
from Stucchi Inc.
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 1/2? NPT-M
- English Size: 0.375 to 0.500
from CEJN Industrial Corporation
The Series 415 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; 3/8" G/NPT, 1/2" G/NPT
- English Size: 0.375 to 0.500
from Radwell International
HYDRAULIC COUPLING/ADAPTER, HYDRAULIC HOSE FITTING, HOSE ID: 1-1/2 IN, FLANGED DIAMETER: 2.38 IN, CUTOFF: 3.35 IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Coupling Fitting
from Tompkins Industries, Inc.
3000 psi live swivel - jig to jig straight [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- English Size: 0.500
- Material: Steel
from Stucchi Inc.
Overview: 10,000 PSI working pressure. Seals: Nitrile. Material: hardened Steel for higher burst pressure than competitors. Threaded sleeve allows connection / disconnection under pressure. Interchange with Parker 3000 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 0.375
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22 Plug
- English Size: 0.375
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 416 stands up to food,offshore, and steam applications. One- and two-way shut-off styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM and Kalrez ® seals are available onrequest. The Series... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G 1/2"
- English Size: 0.500
from Radwell International
HYDRAULIC COUPLING, 1-1/16IN,MALE ,JIC, 37 ° FLARE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
- Connection Type: Flare Connection
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Face Seal Connection; Tube - Male English Straight Thread; 4MJ-4MOR-LONG (Male-Male)
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22-F
- English Size: 0.375
from CEJN Industrial Corporation
The straight-through, valveless design of Series 417 couplings makesthem ideal for garden and other low-pressure applications in whichthere is no need for valved-style couplings. Two hands are needed toconnect Series 417 couplings, which are connectable to Series 411nippels. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G 1/2", 3/4"
- English Size: 0.500 to 0.750
from Radwell International
HYDRAULIC COUPLING 3/4IN HOSE ID 1-5/16IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Nipple Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 2MJ-2MOR STR (Male-Male)
- English Size: 0.312
from Stucchi Inc.
Overview: Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial applications. The IP Series is the ISO A interchange coupler with a push pull mounting feature. The I Series is the... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: M22 Coupler x M22 Coupler
- Metric Size: 22.00
from CEJN Industrial Corporation
One- and two-way shut-off styles are included in Series 604couplings that require only one hand for operation. Series 604 issuitable for a variety of fluid applications, such as water inlet andreturn. Please refer to CEJN Series 606 for a stainless steel version. Straight through version available... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 3/4" G/NPT
- English Size: 0.750
from Radwell International
HYDRAULIC COUPLING TUBE, 80187, POWER CRIMP, 3/4IN-16 THREAD, 3/8 INCH INNER DIAMETER, .27 INCH BORE, 3/4 INCH STEM HEX, 2.32 INCH LENGTH, 1.3 INCH "C" CUT OFF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Nipple Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 2MJ-2MP STR (Male-Male)
- English Size: 0.125 to 0.312
from Stucchi Inc.
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads. Anti extrusion rings are in pure... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/2? M Coupler
- English Size: 0.500
from CEJN Industrial Corporation
The Series 605 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; 3/4" G/NPT
- English Size: 0.750
from Radwell International
HYDRAULIC COUPLING ADAPTER, 1.24IN HOSE ID,FEMALE THREAD I.D. (IN) 19/32 (0.594) ,MALE THREAD O.D. (IN) 43/64 (0.672) . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 3MJ-2FP STR (Male-Female)
- English Size: 0.125 to 0.375
from Stucchi Inc.
Overview: Stucchi Agriculture Series are offered with a choice of either ball or poppet valve mechanisms for automatic shut-off during disconnection. The ball mechanism is the IR series, the poppet mechanism is the IRV series. The IR series are mainly for applications where interchangeability with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Coupler
- English Size: 0.250
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 704 couplings featurea two-way shut-off. Series 704 is suitable for water inlet and returnfor injection molding lines. Please refer to CEJN Series 706 for a stainless steel version. Straight through version available on request. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1" G/NPT
- English Size: 1.000
from Radwell International
HYDRAULIC COUPLING 3/8IN 16THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
from Tompkins Industries, Inc.
3000 psi live swivel - jig to pipe straight [See More]
- Fitting Type: Tube Fitting; Swivel Fitting; Coupling Fitting
- English Size: 0.250 to 0.500
- Material: Steel
from Stucchi Inc.
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? M Coupler
- English Size: 0.250
from CEJN Industrial Corporation
The Series 705 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; 1"G/NPT
- English Size: 1.000
from Radwell International
CRIMP FITTING HYDRAULIC COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
3000 psi live swivel - jig to pipe straight [See More]
- Fitting Type: Tube Fitting; Swivel Fitting; Coupling Fitting
- English Size: 0.250 to 0.500
- Material: Steel
from Stucchi Inc.
Overview: Specialty Couplers were designed as a solution to customer applications, replacement couplers for custom applications such as automation plates for cooling systems and hydraulics Locomotive coolant systems, steel mill automation equipment. Type of fluids: Cooling water (water and glycol,... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 3.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? F Coupler
- English Size: 0.375
from CEJN Industrial Corporation
Series 813 features Plug-In bulkhead couplings in sizes 1/4" up to 1/2" [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Coupling 1/4", 3/8", 1/2"
- English Size: 0.250 to 0.500
from Radwell International
HYDRAULIC FITTING, ST SERIES, COUPLING, THROUGH BALL LOCK, SOCKET, FEMALE, 3/4" HOSE INNER DIAMETER, 3/4" BODY, STAINLESS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Steel sea o-ring adapters - coupling [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Steel
from Stucchi Inc.
Rugged Wing Nut provides reliable service. Seals: Nitrile. Threaded sleeve allows connection / disconnection under pressure. Coupler: Brass material. Wing: Cast Steel. Nipple: Brass material [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750 to 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? M Coupler
- English Size: 0.375
from CEJN Industrial Corporation
Series 810 features Plug-In couplings with external G-thread (ISO 228/1) in sizes 1/4" up to 1" [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: External G-Thread
- English Size: 0.250 to 1.000
from Radwell International
GATES, G25650-0612, G256500612, HYDRAULIC HOSE FITTING COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
from Tompkins Industries, Inc.
Steel SAE o-ring adapter - coupling [See More]
- Fitting Type: Pipe Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? NPT-M x 1/4? NPT-F
- English Size: 0.250 to 0.375
from CEJN Industrial Corporation
Series 830 features Plug-In couplings with external G-thread with integral rubber seal in sizes 1/4" up to 1" [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: External G-Thread
- English Size: 0.250 to 1.000
from Radwell International
CEJN , 10-415-6255, 104156255, HYDRAULIC COUPLING, 1/2 INCH CONNECTION, MALE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
from Tompkins Industries, Inc.
Steel sea o-ring adapters - reducer/expander [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- English Size: 0.125 to 0.250
- Material: Steel
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Coupler, 1 O-Ring, M22
- English Size: 0.250
from CEJN Industrial Corporation
Series 811 features Plug-In stop coupling in sizes 1/4" up to 1" [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Coupling 1/4", 3/8", 1/2", 3/4", 1"
- English Size: 0.250 to 1.000
from Radwell International
NITTO , CQ17206-9, CQ172069, HYDRAULIC COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Coupling Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 4MOR-4FJX (Male-Female)