Quick Coupler Hydraulic Fittings
from RS Components, Ltd.
Parker H6-62-BSPP [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Jergens, Inc.
Jergens Air & Hydraulic Quick Disconnects are used to provide fast and easy connection and disconnection of fluid or air lines. Hydraulic couplers have dual checks. Air couplers have checks on sleeves only. [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- English Size: 0.250
from HydraCheck Inc.
The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65 ×1.5 connection. Use in conjunction with the S12.65 ×1.5 test connector (Test Point). [See More]
- Fitting Type: Quick Coupler; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from RS Components, Ltd.
Parker H1-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from HydraCheck Inc.
The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection. Use in conjunction with the M16x2 test connector (Test Point). Specifications: Available in... [See More]
- Fitting Type: Quick Coupler; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/2" NPT, 7/16" UNF, G1/4" BSPP, G1/2" BSPP, 1/4" NPT, G1/4
- English Size: 0.250 to 0.500
from RS Components, Ltd.
Parker H2-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI (400 bar). [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Union Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; M16x2
- Temperature: -4 to 212
from RS Components, Ltd.
Parker H4-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from HydraCheck Inc.
The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount ” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection. Specifications: Material: Steel. Maximum... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4 NPT, 1/2 NPT, 7/16 SAE
- English Size: 0.250 to 0.500
from RS Components, Ltd.
Parker H6-63-BSPP [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
This adapter has been constructed to enable an adaptation between the 5/8 ″-14 BSF system (HSP) to the world wide used M16x2 system. Just screw our adapter onto the HSP – test coupling. The result is a regular M16x2 system connection. Now you can use your hoses and fittings from the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Adapter Fitting
- Material: Steel
- Connection Type: M16x2, 5/8"-14 BSF (HSP)
- English Size: 0.625
from RS Components, Ltd.
Enerpac CR400 [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel (dust cap)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from HydraCheck Inc.
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free!. Screw the test coupler directly onto the 1/4 ″ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
- English Size: 0.125 to 0.250
from RS Components, Ltd.
Enerpac CH604 [See More]
- Fitting Type: Quick Coupler; Union Fitting; Coupling Fitting
- Material: Steel (dust cap)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from HydraCheck Inc.
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
- English Size: 0.375 to 0.562
from RS Components, Ltd.
Parker H2-62-BSPP [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -40
from HydraCheck Inc.
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material:... [See More]
- Fitting Type: Quick Coupler; Elbow Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; M16x2
- Temperature: -4 to 212
from RS Components, Ltd.
Parker QHPA16-G4X6-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; 1/4" NPT, 1/4" NPT
- English Size: 0.250
from RS Components, Ltd.
Parker QHPA16-G4X8-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and... [See More]
- Fitting Type: Quick Coupler; Nipple Fitting
- Material: Steel
- Connection Type: 1/8", 1/4" NPT; #4 ORB (7/16"), #6 ORB (9/16"), M10x1.25, M12x1.25, M14x1.5, G1/8 (1/8" BSPP), G1/4 (1/4" BSPP), R1/8 (1/8" BSPT), R1/4 (1/4" BSPT)
- English Size: 0.125 to 0.562
from RS Components, Ltd.
Parker QHPA53-G4X3-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; NPT, BSPP
- English Size: 0.125 to 0.375
from RS Components, Ltd.
Parker QHPA56-G4X6-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is S12.65 ×1.5. Advantages to using the Test 12 coupling are system testing at working pressure, leakproof connection before piston valve is open, protective cap, and minimizes the introduction of... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel, Zinc/Nickel-Plated
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 392
from RS Components, Ltd.
Parker QHPA56-G4X8-C [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel, Zinc/Nickel-Plated
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 392
from RS Components, Ltd.
Parker FEM-751-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 °F to 230 °F (-40 °C to +110 °C). The integrated... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread; G1/8, G1/4
- Temperature: -40 to 230
from RS Components, Ltd.
Parker FEM-752-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 °F to 230 °F (-40 °C to +110 °C). The integrated... [See More]
- Fitting Type: Quick Coupler
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread; G1/8, G1/4, M12x1.5, M14x1.5
- Temperature: -40 to 230
from RS Components, Ltd.
Parker FEC-752-12FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from HydraCheck Inc.
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Temperature: -22 to 212
- Material: Steel
from RS Components, Ltd.
Parker FEM-1001-16FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000
from RS Components, Ltd.
Parker FEC-1002-16FB [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000
from RS Components, Ltd.
CEJN C102651202 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656202 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656402 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from RS Components, Ltd.
CEJN C103651204 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from RS Components, Ltd.
CEJN C103651205 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from RS Components, Ltd.
CEJN C103656204 [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375
from RS Components, Ltd.
CEJN C105651205 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from Stucchi Inc.
Advantages of Adapters: Provides compatibility between old and new equipment. Avoids changing mismatched couplers. Bi-directional flow [See More]
- Fitting Type: Quick Coupler; Adapter Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- English Size: 0.500
from Princess Auto Limited
1/2 in. NPTF Coupler Body and Tip [See More]
- Fitting Type: Quick Coupler
- English Size: 0.500
- Connection Type: Tube - Male English Straight Thread
from PT
Adapter w/ check valve x MNPT [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Aluminum
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from G.L. Huyett
Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings. [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Push-to-Connect
- English Size: 0.438
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low pressure applications. The lever actuated connector safely grips into the test piece, even in case... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from Gemels
Gemels has a division that produces quick disconnect couplings FLAT FACE, mostly used in earth movimg machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 25.00
- Material: Steel; Stainless
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. ’s Quick Connectors feature three different product families, the Q series, the Keyed Q Series, and the QF Series. The easy-to-use Q Series Quick Connectors were designed for use with laboratory and portable test equipment, gauge calibration, sampling systems,... [See More]
- Fitting Type: Quick Coupler
- English Size: 0.250 to 1.000
- Material: Stainless (optional feature); Brass/Bronze (optional feature)
- Temperature: -10 to 400
from Nitto Kohki U.S.A., Inc.
Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. Structure is designed to reduce pressureloss to the lowest, and is best for... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Diagnostic Coupling. 1/8" Standard Size. Interchanges to Parker PD Series, Aeroquip FD90, ISO 15171-1 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from DME Company
No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
- English Size: 0.375 to 0.500
- Material: Steel
from Radwell International
PARKER FF-751-12FP, NON-SPILL HYDRAULIC QUICK COUPLER, 3/4 NPSF FEMALE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler
from Stucchi Inc.
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body:... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 1.250
from Princess Auto Limited
1/4 " NPTF Coupler Body and Tip [See More]
- Fitting Type: Quick Coupler
- English Size: 0.250
- Connection Type: Tube - Male English Straight Thread
from PT
Sanitary crimp system [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.000 to 4.000
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. Special short design. The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH ® Connector will... [See More]
- Fitting Type: Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Gemels
Gemels has a division that produces quick disconnect couplings ISO A, mostly used in agricutlure machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 50.00
- Material: Steel; Stainless
from Nitto Kohki U.S.A., Inc.
Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A. General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}. Structure keeps pressure loss... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Steel
- Temperature: -4 to 176
from Tompkins Industries, Inc.
High Flow Multi Purpose Coupling. 1/4" - 1-1/4". Available in Steel, Brass, and Stainless. For Use in Hydraulic and Pneumatic Applications. US Military Spec MIL-C-51234 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from DME Company
Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and solid barstock... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
- Material: Steel (optional feature); Stainless (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from Radwell International
HYDRAULIC COUPLER, 60 SERIES, 1/2 INCH BODY SIZE, STEEL, 4000 PSI MAX PRESSURE, 1/2 NPTF THREAD, FEMALE, QUICK COUPLER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler
from Stucchi Inc.
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Princess Auto Limited
3/8 " NPTF Coupler Body and Tip [See More]
- Fitting Type: Quick Coupler
- English Size: 0.375
- Connection Type: Tube - Male English Straight Thread
from PT
Coupler x adapter, 90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- English Size: 2.000 to 4.000
- Material: Stainless (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Their “airless valve shut-off design ” greatly reduces air admixture!. Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact. Both socket and plug have built in... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 2.000
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
High Pressure Poppet Screw Together Coupling. 1/4" - 3/8". 10,000 PSI. Interchanges: Enerpac, Hydraulic Jack [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
HYDRAULIC QUICK COUPLING, FEM/FEC SERIES, NON-SPILL, FLAT FACE, COUPLING HALF: MALE NIPPLE, CONNECTION TYPE: MALE BULKHEAD FACE SEAL, FLOW RATE: 12 GALLONS/MINUTE, 1 INCH CONNECTION TRHEAD, 5000 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Bulkhead Fitting; Nipple Fitting; Coupling Fitting
- Connection Type: Face Seal Connection
from Stucchi Inc.
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.500
from Princess Auto Limited
John Deere Male Tip [See More]
- Fitting Type: Quick Coupler
- Connection Type: Tube - Male English Straight Thread
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
- Connection Type: Barbed or Ribbed End
- English Size: 1.250 to 6.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Metal-touch valve system with. Superior durability! Sleeve stopper. Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2). Mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact when connected. Both socket... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 0.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
ISO 16028 Flat Face Coupling. 1/4" - 1". Non-spill design. Complies with HTMA Standards. ISO 16028 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
HYDRAULIC QUICK COUPLING, ISO 7241, 6600 SERIES, FEMALE, 3/8 IN BODY SIZE, 9/16-18 THREAD SIZE, 4000 PSI, 250 DEG. MAX OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Stucchi Inc.
Overview: "A" Series or Premier Z Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to competitors products. Specialized plating for high corrosion resistance designed to exceed 400 hours in the ISO Salt Spray test before the appearance of red spots. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 0.625
from Princess Auto Limited
Pioneer 1-Hand Quick Coupler [See More]
- Fitting Type: Quick Coupler
- English Size: 0.500
- Connection Type: Tube - Male English Straight Thread
from PT
Coupler x coupler, 90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- English Size: 2.000 to 4.000
- Material: Aluminum (optional feature); Brass/Bronze (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa!. Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working pressures up to 68.6mpa {700kgf/cm2} and pressure resistance of 98mpa {1,000kgf/cm2}. Metal touch... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 0.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
HYDRAULIC COUPLING, 6600 SERIES A, 1/2 INCH BODY, 3/4 - 16 CONNECTION, 4000 PSI, 12 GAL / MIN, POPPET VALVE TYPE, MULIT PURPOSE, QUICK CONNECT, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Stucchi Inc.
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from Princess Auto Limited
Pioneer Female x John Deere Male Adapter [See More]
- Fitting Type: Quick Coupler; Adapter Fitting
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Aluminum (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.250 to 3.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-M
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign matters adhered on the surface of coupling so as to prevent them form entering inside and this causing faulty... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 1.000
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
ISO A Interchange Poppet Style Coupling. 1/4" - 2". Interchangeable to ISO 7241-1 series "A" [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
HOSE COUPLING, 1/2-15 INCH TREAD SIZE, 3000 PSI, 70 F MAX WORKING PRESSURE, 45.42 IPM, FEMALE NPTF, QUICK CONNECT, HYDRAULIC, POPPET VALVE, NITRILE SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Coupling Fitting
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 1.500
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.250 to 6.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? Plug with 1/4? NPT-F
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas. The flow volume is increased 1.5 to 2 times. Increase ratio of each flow volume depends on the cupla size air less valve shut off design minimizes spillage volume on... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 1.000
- Material: Steel
- Temperature: -4 to 176
from Tompkins Industries, Inc.
ISO B Interchange Coupling. 1/8" - 1-1/4". Interchanges with Parker 60 and Aeroquip FD45. NPT Threads Standard. Available in Brass and Stainless Upon Request [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Elbow Fitting; Coupling Fitting
- Material: Steel; Stainless (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
QUICK COUPLER, HYDRAULIC, 303SS, 1/2-14 FNPT THREAD, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler
from Stucchi Inc.
Overview: The "Original One", that is the FIRG flat-face Series from Stucchi. Developed in 1982, Stucchi has supplied the original ISO 16028 interchangeable coupling, and still continues to supply this Series due to the good performance, long life and competitive prices on this Series. Technical... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from PT
Cam & groove coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Stainless
- Connection Type: Barbed or Ribbed End
- English Size: 1.000 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? Plug with 1/4? NPT-M
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Special steel body is tough against vibration and impact!. Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body. Powerful impact resistance, especially against impulses. Valve is designed to... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Straight Through Coupling. 1/4" - 3/4". Also available in Stainless Steel [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Stainless (optional feature); Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
SNAP-TITE DESIGN, MULTI-PURPOSE QUICK COUPLINGS, HYDRAULIC APPLICATIONS, 3/4", H COUPLER, 2000 PSI MAXIMUM WORKING PRESSURE, POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Stucchi Inc.
Overview: Stucchi Series FIRG Q is an extension of the FIRG Series that has been produced since 1984. The QPQ plating treatment is a surface hardening treatment providing a corrosion resistant finish that is superior to zinc plating in many environments. it is designed as a low cost alternative for... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from PT
Cam & groove adapter [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Stainless
- Connection Type: Barbed or Ribbed End
- English Size: 1.000 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? Plug with 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Stainless steel for excellent corrosion resistance! The unique “inner seal mechanism ” accepts a working pressure up to 20.6mpa. Body material is excellent corrosion resistant stainless steel (sus304). Suited for use in tough conditions such as ocean development. Although it is made of... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Stainless
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Wing Style Coupling. 3/4" - 1-1/2". Connect / Disconnect Under Pressure. Interchanges: Parker 6100 and Aeroquip 5100 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750
from Radwell International
PARKER , TUBE FITTINGS DIVISION , FF-372-EFP-E4 , FF372EFPPE4, HYDRAULIC QUICK CONNET . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Quick Coupler
from Stucchi Inc.
Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of 1000m when connected. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from PT
Elbow coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000 to 6.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? Plug with 3/8? NPT-M
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.125 to 2.000
- Material: Steel; Stainless; Brass/Bronze
- Temperature: -40 to 302
from Radwell International
HYDRAULIC QUICK COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
from Stucchi Inc.
Overview: The "Push-Pull" coupler is built on the A Premier platform, thus allowing "breakaway" capabilities when the coupler is unintentionally left coupled. it is mounted in a clamp fisture that is designed to be fixed mounted to the structure and when pulled apart in the line with the coupler,... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.375 to 0.750
from PT
90 degree elbow, check valve [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? Plug with 1/2? NPT-F
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.125 to 2.000
- Material: Steel; Stainless; Brass/Bronze
- Temperature: -40 to 302
from Radwell International
NON-VALVED NIPPLE, HIGH FLOW, UNVALVED, HYDRAULIC QUICK COUPLINGS, FEMALE NPTF, CONNECTION THREAD SIZE (INCH) 3/8 - 18. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
from Stucchi Inc.
Overview: Stucchi VEP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 0.500 to 4.000
- Connection Type: Tube - Male English Straight Thread
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? Plug with 1/2? NPT-M
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 28.00 to 50.00
from Radwell International
VALVED HYDRAULIC QUICK COUPLER, 60 SERIES, 1/8 NPT, FEMALE, BRASS, POPPET VALVE WITH METAL TO METAL VALVE STOP, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler
from Stucchi Inc.
Overview: Stucchi VEP HD Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP HD thread to connect design eliminates premature wear or brinelling associated... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750 to 1.500
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Exotic Metals
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 28.00 to 50.00
from Radwell International
QUICK COUPLING, HYDRAULIC / MULTIPURPOSE, QUICK CONNECT, SERIES B INTERCHANGE, 60 SERIES, 50 GAL/MIN/189 L/MIN FLOW, BRASS BODY, BODY SIZE - 1 IN, 1500 PSI / 102 BAR MAX, FEMALE NPTF CONN TYPE, NIPPLE COUPLING, POPPET VALVE, 27.4 IN-HG/0.9 BAR VAC PRES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Nipple Fitting; Coupling Fitting
from Stucchi Inc.
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.500
from PT
.5" hose shank, will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Exotic Metals
- Connection Type: Barbed or Ribbed End
- English Size: 0.500 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnection applications. Snap Ring and thread screw mount types to mount on the base plate are standard. [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 0.750
- Material: Steel
- Temperature: -4 to 356
from Stucchi Inc.
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 1.000
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Exotic Metals
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from Stucchi Inc.
Overview: 10,000 PSI working pressure. Seals: Nitrile. Material: hardened Steel for higher burst pressure than competitors. Threaded sleeve allows connection / disconnection under pressure. Interchange with Parker 3000 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 0.375
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Exotic Metals
- Connection Type: Barbed or Ribbed End
- English Size: 1.000 to 4.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 2.000
from PT
.5" MNPT, will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Exotic Metals
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 3.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from Stucchi Inc.
Overview: Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial applications. The IP Series is the ISO A interchange coupler with a push pull mounting feature. The I Series is the... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from PT
Adapter x adapter, 0.5"-8" secondary fitting, reducer option [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 0.500 to 8.000
- Material: Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from Stucchi Inc.
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads. Anti extrusion rings are in pure... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from PT
1.5" adapter x adapter x coupler T [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Tee Fitting
- English Size: 1.500
- Material: Aluminum
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Stucchi Inc.
Overview: Stucchi Agriculture Series are offered with a choice of either ball or poppet valve mechanisms for automatic shut-off during disconnection. The ball mechanism is the IR series, the poppet mechanism is the IRV series. The IR series are mainly for applications where interchangeability with... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.000
from PT
Butt/socket weld adapter, multiple options [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.000 to 6.000
- Material: Stainless (optional feature); Aluminum (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Stucchi Inc.
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250 to 1.250
from PT
Butt/socket weld coupler, multiple options [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.000 to 6.000
- Material: Stainless (optional feature); Aluminum (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 1/2? NPT-M
- English Size: 0.375 to 0.500
from Stucchi Inc.
Overview: Specialty Couplers were designed as a solution to customer applications, replacement couplers for custom applications such as automation plates for cooling systems and hydraulics Locomotive coolant systems, steel mill automation equipment. Type of fluids: Cooling water (water and glycol,... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500 to 3.000
from PT
2" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 2.000
- Material: Aluminum
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22 Plug
- English Size: 0.375
from Stucchi Inc.
Rugged Wing Nut provides reliable service. Seals: Nitrile. Threaded sleeve allows connection / disconnection under pressure. Coupler: Brass material. Wing: Cast Steel. Nipple: Brass material [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750 to 1.500
from PT
2" coupler x adapter x adapter [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 2.000
- Material: Stainless (optional feature); Aluminum (optional feature)
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22-F
- English Size: 0.375
from PT
4" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 4.000
- Material: Aluminum
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: M22 Coupler x M22 Coupler
- Metric Size: 22.00
from PT
6" x 4" x 4" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 4.000 to 6.000
- Material: Aluminum
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? NPT-M x 3/8? NPT-M
- English Size: 0.375