Diagonal Pliers

98 Results
6600 - Side cutters -- 66003130
from Stahlwille North America

DIN ISO 5749, Form B, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC. [See More]

  • Type: Diagonal
  • Weight: 3.88
  • Length: 4.92
CK Tools ESD Extra Full Flush Cutters -- 3773DEF
from All-Spec Industries

Features. Length: 5". Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire. Soft, comfortable, and slip-free thermo plastic dissipative material. Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. Anti-slip bow enhances pinpoint control. [See More]

  • Type: Diagonal
  • Jaw Length: 0.5156
  • Length: 5
  • Weight: 0.1500
Plier -- 2000-28-EINS
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. POLISHED, BLACK-OXIDE FINISH FINISH. 8-1/4 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 1-3/16 INCH JAW WIDTH. CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION. INDUCTION HARDENED PROCESS. HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE... [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 8.25
  • Material: Steel
PLIER -- E080201
from Proto® Industrial Tools

5 43/64 INCH OVERALL LENGTH. 5 43/64 OVERALL LENGTH - FRACTIONAL. 25/32 INCH JAW LENGTH. 49/64 INCH JAW WIDTH. 25/32 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. COMFORT GRIP HANDLE MATERIAL. DIAGONAL JAW TYPE. PROTO[R] BRAND. WEIGHT 0.24 LB. JAW THICKNESS 3/8 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.7812
  • Length: 5.67
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Electronics Pliers with Mini-.. -- 36-020
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Channellock Code Blue 8” Diagonal Cutting Plier -- T-53CB-2
from Buckaroos, Inc.

High leverage, heavy duty construction. Laser-hardened cutting edges provide for longer life and great ease of cut. Precision made of fine polished, high carbon drop forged steel [See More]

  • Type: Diagonal
  • Length: 8
Plier -- 0251-05M
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 5-1/2 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE MINI MOLDED GRIP. GRIP LENGTH 5 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 5.5
Plier -- 48-22-6106
from Milwaukee Electric Tool Corporation

DIAGONAL TYPE. HARDENED IRON CARBIDE MATERIAL. 6 INCH OVERALL LENGTH. 0.78 INCH JAW LENGTH. CUTTING APPLICATION. 0.92 INCH CAPACITY. TAPERED NOSE JAW TYPE [See More]

  • Type: Diagonal; Specialty / Other; Tapered Nose
  • Jaw Capacity: 0.9200
  • Jaw Length: 0.7800
Long Reach 30° Offset Diagonal Pliers -- 82001
from Gray Tools Canada Inc.

Long Reach 30 ° Offset Diagonal Pliers [See More]

  • Type: Diagonal
  • Length: 11
Plier -- 35-028
from Ideal Industries, Inc.

DIAGONAL CUTTING TYPE. HIGH CARBON STEEL MATERIAL. 8 INCH OVERALL LENGTH. CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION. DROP FORGED, INDUCTION HARDENED PROCESS. VINYL COATED COMFORT GRIP HANDLE MATERIAL. WIREMAN[TM] BRAND. SIZE 0.87 INCH L X 1.05 INCH W X 0.65 INCH H [See More]

  • Type: Diagonal
  • Material: High Carbon Steel
  • Length: 8
High Leverage Diagonal Cutter -- JIC-2288
from Fiber Instrument Sales, Inc./FIS

High Leverage for Easy Cutting. Alloy Steel Blades Cut Clean and Stay Sharp. Comfortable Cushioned Grip. Handles are 8" Long [See More]

  • Type: Diagonal
  • Material: Alloy Steel
  • Features: Soft Handles
10” Angled Diagonal Plier -- DWHT70795
from DEWALT Industrial Tool Co.

Product Features. Cr-V steel construction for durability. Dipped gears for comfort & secure grip. Anti-tear material helps extend the life of grips. Meets & exceeds ANSI specifications. Precision machined jaws for gripping, twisting & cutting [See More]

  • Type: Diagonal
  • Jaw Length: 0.1250
  • Length: 6
  • Jaw Capacity: 1.25
7 in. CHANNELLOCK® 337 Diagonal Cutting Pliers -- 2922615
from Princess Auto Limited

7 in. CHANNELLOCK ® 337 Diagonal Cutting Pliers [See More]

  • Type: Diagonal
  • Material: High carbon C1080 steel
6600 - Side cutters -- 66007145
from Stahlwille North America

DIN ISO 5749, Form B, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC. [See More]

  • Type: Diagonal
  • Weight: 5.47
  • Length: 5.51
CK Tools ESD Extra SLim Flush Cutters -- 3787DF115
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 25/64". Head Width: 7/16". Head Thickness: 19/64". Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. Tungsten carbide edges for hard wire use. For cutting 20 AWG hard wire and 13 AWG soft wire. Precision box... [See More]

  • Type: Diagonal
  • Jaw Length: 0.3906
  • Length: 5
  • Jaw Thickness: 0.2969
Plier -- 72194
from Klein Tools, Inc.

DIAGONAL TYPE. STEEL MATERIAL. 7 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 3/4 INCH JAW WIDTH. CUTTING, STRIPPING, TELEPHONE WORK APPLICATION. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 7/16 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 7
  • Material: Steel
PLIER -- E117878
from Proto® Industrial Tools

5 15/64 INCH OVERALL LENGTH. 5 15/64 OVERALL LENGTH - FRACTIONAL. 1 3/8 INCH JAW LENGTH. 27/64 INCH JAW WIDTH. 1 3/8 JAW LENGTH - FRACTIONAL. COMFORT GRIP HANDLE MATERIAL. BENT NOSE JAW TYPE. PROTO[R] BRAND. WEIGHT 0.08 LB. JAW THICKNESS 17/64 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 1.38
  • Length: 5.23
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Electronics Pliers with Oblique.. -- 36-022
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Plier -- 0251-06D
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 6-1/8 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. VINYL HANDLE MATERIAL. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED. GRIP LENGTH 6 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 6.12
Miniature Round Nose Cutters Spring Loaded With Vinyl Grips -- B285A
from Gray Tools Canada Inc.

Miniature Round Nose Cutters Spring Loaded With Vinyl Grips [See More]

  • Type: Diagonal
Plier -- 35-9029
from Ideal Industries, Inc.

INSULATED DIAGONAL CUTTING TYPE. HIGH CARBON STEEL MATERIAL. 8 INCH OVERALL LENGTH. CUTS HARDENED WIRE, BOLT, ACSR APPLICATION. DROP-FORGED, INDUCTION HARDENED PROCESS. ASTM F1505-01 MATERIAL SPECIFICATION. ANGLED HEAD JAW TYPE. BLADE TYPE CURVED [See More]

  • Type: Diagonal
  • Material: High Carbon Steel
  • Length: 8
6” Diagonal Plier -- DWHT70815
from DEWALT Industrial Tool Co.

Product Features. Cr-V steel construction for durability. Dipped gears for comfort & secure grip. Anti-tear material helps extend the life of grips. Meets & exceeds ANSI specifications. Precision machined jaws for gripping, twisting & cutting [See More]

  • Type: Diagonal
  • Jaw Length: 0.0630
  • Length: 4
  • Jaw Capacity: 0.7500
7-3/4 in. CHANNELLOCK® 447 Curved Diagonal Cutting Pl.. -- 2929107
from Princess Auto Limited

7-3/4 in. CHANNELLOCK ® 447 Curved Diagonal Cutting Pliers [See More]

  • Type: Diagonal
  • Material: High carbon C1080 steel
6601 - Side cutter -- 66016110
from Stahlwille North America

as No 6600, mini bevel, fitted with double leaf spring. [See More]

  • Type: Diagonal
  • Weight: 2.43
  • Length: 4.33
CK Tools ESD Flush Oval Cutters -- 3880DF
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 23/64". Head Width: 23/64". Head Thickness: 15/64". Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire. Soft, comfortable and slip-free... [See More]

  • Type: Diagonal
  • Jaw Length: 0.3593
  • Length: 4.75
  • Jaw Thickness: 0.2344
Plier -- D2000-28
from Klein Tools, Inc.

HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE. STEEL MATERIAL. POLISHED, BLACK-OXIDE FINISH. 8-1/16 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 1-3/16 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. ROYAL BLUE HANDLE COLOR. DIAGONAL JAW TYPE. JAW THICKNESS 7/16 INCH. HANDLE FINISH... [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 8.06
  • Material: Steel
PLIER -- E117879
from Proto® Industrial Tools

4 17/32 INCH OVERALL LENGTH. 4 17/32 OVERALL LENGTH - FRACTIONAL. 1/2 INCH JAW LENGTH. 9/16 INCH JAW WIDTH. 1/2 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. COMFORT GRIP HANDLE MATERIAL. DIAGONAL JAW TYPE. PROTO[R] BRAND. WEIGHT 0.14 LB. JAW THICKNESS 19/64 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.5000
  • Length: 4.53
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Electronics Pliers with Oval Head,.. -- 36-009
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Plier -- 0251-06M
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 6-1/8 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE MOLDED GRIP. GRIP LENGTH 6 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 6.12
Miniature Slim Nose Cutters Spring Loaded With Vinyl Grips -- B291A
from Gray Tools Canada Inc.

Miniature Slim Nose Cutters Spring Loaded With Vinyl Grips [See More]

  • Type: Diagonal
7” Diagonal Plier -- DWHT70793
from DEWALT Industrial Tool Co.

Product Features. Cr-V steel construction for durability. Dipped gears for comfort & secure grip. Anti-tear material helps extend the life of grips. Meets & exceeds ANSI specifications. Precision machined jaws for gripping, twisting & cutting [See More]

  • Type: Diagonal
  • Jaw Length: 0.0630
  • Length: 4
  • Jaw Capacity: 0.7500
6602 - Heavy duty side cutters -- 66023140
from Stahlwille North America

DIN ISO 5749, Form A, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC. [See More]

  • Type: Diagonal
  • Weight: 5.5
  • Length: 5.51
CK Tools ESD Full Flush Carbide Cutters -- 3760DF110
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 25/64". Head Width: 25/64". Head Thickness: 1/4". 29 ° angled head. For hard wire 18 AWG and soft wire 12 AWG. Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. Spot-welded double leaf spring ensures... [See More]

  • Type: Diagonal
  • Jaw Length: 0.3906
  • Length: 4.5
  • Jaw Thickness: 0.2500
Plier -- D2000-28-INS
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. POLISHED, BLACK-OXIDE FINISH FINISH. 8-1/4 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 1-3/16 INCH JAW WIDTH. CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION. FORGED, HARDENED PROCESS. HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE... [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 8.25
  • Material: Steel
PLIER -- E117882
from Proto® Industrial Tools

4 21/64 INCH OVERALL LENGTH. 4 21/64 OVERALL LENGTH - FRACTIONAL. 7/16 INCH JAW LENGTH. 13/32 INCH JAW WIDTH. 7/16 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. COMFORT GRIP HANDLE MATERIAL. DIAGONAL JAW TYPE. PROTO[R] BRAND. WEIGHT 0.14 LB. JAW THICKNESS 1/4 INCH. WITH COARSE CUT [See More]

  • Type: Diagonal
  • Jaw Length: 0.4375
  • Length: 4.33
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Electronics Pliers with Small.. -- 36-002
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Plier -- 0251-07M
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 7 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE MOLDED GRIP. GRIP LENGTH 7 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 7
Side Cutting Flush Cut (For Plastic) With Vinyl Grips -- B206
from Gray Tools Canada Inc.

Side Cutting Flush Cut (For Plastic) With Vinyl Grips [See More]

  • Type: Diagonal
  • Jaw Length: 0.7500
8” Angled Diagonal Pliers -- DWHT70794
from DEWALT Industrial Tool Co.

Product Features. Cr-V steel construction for durability. Dipped gears for comfort & secure grip. Anti-tear material helps extend the life of grips. Meets & exceeds ANSI specifications. Precision machined jaws for gripping, twisting & cutting [See More]

  • Type: Diagonal
  • Jaw Length: 0.1250
  • Length: 4.5
  • Jaw Capacity: 1
6602 - Heavy duty side cutters -- 66027160
from Stahlwille North America

DIN ISO 5749, Form A, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC. [See More]

  • Type: Diagonal
  • Weight: 7.76
  • Length: 6.3
CK Tools ESD Full Head Flush Cutters -- 3781DEF-1
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 33/64". Head Width: 7/16". Head Thickness: 19/64". Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. For cutting 20 AWG medium/hard wire and 15 AWG soft wire. Spot-welded double leaf spring ensures... [See More]

  • Type: Diagonal
  • Jaw Length: 0.5156
  • Length: 5
  • Jaw Thickness: 0.2969
Plier -- D202-6
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 6-1/8 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 11/16 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE, BEVELED JAW TYPE. JAW THICKNESS 7/16 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 6.12
  • Material: Steel
PLIER -- E117916
from Proto® Industrial Tools

EXTERNAL RETAINING RING TYPE. 5 33/64 INCH OVERALL LENGTH. 5 33/64 OVERALL LENGTH - FRACTIONAL. COMFORT GRIP HANDLE MATERIAL. 90 DEG JAW TYPE. PROTO[R] BRAND. WEIGHT 0.25 LB. SHAFT DIAMETER 1/8 INCH TO 25/64 INCH. TIP SIZE 0.035 INCH [See More]

  • Type: Diagonal; Retaining-Ring
  • Features: Bent Nose; Soft Handles
  • Length: 5.52
Ideal Diagonal-Cutting Electronics Pliers with Small.. -- 36-012
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Plier -- 0251-08A-INS
from Greenlee Textron, Inc.

INSULATED HIGH LEVERAGE TYPE. VANADIUM STEEL MATERIAL. CHROME FINISH. 8-1/8 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. ORANGE HANDLE COLOR. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 V. HANDLE TYPE MOLDED [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 8.12
Side Cutting Heavy Duty With Vinyl Grips -- B245B
from Gray Tools Canada Inc.

Side Cutting Heavy Duty With Vinyl Grips [See More]

  • Type: Diagonal
  • Weight: 12
Compound Action Diagonal Pliers -- DWHT70275
from DEWALT Industrial Tool Co.

Product Features. 70% more cutting power over standard cutting pliers. Bi-material handles for strong grip and comfort. Aggressive cross hatch tooth design for better gripping. Chrome vanadium steel for strength and durability. Induction hardened cutting blades for improved strength and durability. [See More]

  • Type: Diagonal
  • Jaw Length: 0.7500
  • Length: 4.25
  • Jaw Capacity: 0.2500
6606 - Electronics side cutters -- 66066110
from Stahlwille North America

DIN ISO 9654, strong model, box joint for precise movement, precision cutting edges, mini bevel, suitable for piano wire, Cu-wire 0.25 mm can be cut at tips, welded on double leaf spring, alloy steel of highest quality, induction hardened cutting edges, approx. 63 HRC. [See More]

  • Type: Diagonal
  • Weight: 2.33
  • Length: 4.41
CK Tools ESD Mini-Bevel Oval Cutters -- 3773D
from All-Spec Industries

Features. Jaw Type: Mini bevel. Jaw Length: 33/64". Head Width: 7/16". Head Thickness: 19/64". Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.5/15 AWG soft wire. ESD-safe... [See More]

  • Type: Diagonal
  • Jaw Length: 0.5156
  • Length: 5
  • Jaw Thickness: 0.2969
Plier -- D220-7
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 7-11/16 INCH OVERALL LENGTH. 1 INCH JAW LENGTH. 31/32 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 1/2 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 1
  • Length: 7.69
  • Material: Steel
PLIER -- E117920
from Proto® Industrial Tools

INTERNAL RETAINING RING TYPE. 5 33/64 INCH OVERALL LENGTH. 5 33/64 OVERALL LENGTH - FRACTIONAL. COMFORT GRIP HANDLE MATERIAL. 90 DEG JAW TYPE. PROTO[R] BRAND. WEIGHT 0.25 LB. BORE DIAMETER 1/8 INCH TO 25/64 INCH. TIP SIZE 0.035 INCH [See More]

  • Type: Diagonal; Retaining-Ring
  • Features: Bent Nose; Soft Handles
  • Length: 5.52
Ideal Diagonal-Cutting Pliers, 6" Length -- 35-026
from TelephoneStuff.com

Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening. - Induction-hardened blades and serrated jaws for long-term durability. - Vinly-coated, comfort-grip handles for a secure grip. - High-leverage design provides 40%... [See More]

  • Type: Diagonal
Plier -- 0251-08AD
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 8-3/4 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. VINYL HANDLE MATERIAL. ANGLED, DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED. GRIP LENGTH 8 INCH [See More]

  • Type: Diagonal
  • Features: Bent Nose; Cutting Edge
  • Length: 8.75
Side Cutting High Leverage With Comfort Grip -- 82005
from Gray Tools Canada Inc.

Side Cutting High Leverage With Comfort Grip [See More]

  • Type: Diagonal
  • Jaw Length: 7.5
Compound Pliers 3 Pack -- DWHT70485
from DEWALT Industrial Tool Co.

Product Features. 70% more cutting power over standard cutting pliers. Bi-material handles for strong grip and comfort. Aggressive cross hatch tooth design for better gripping. Chrome vanadium steel for strength and durability. Induction hardened cutting blades for improved strength and durability. [See More]

  • Type: Combination; Diagonal; Needle Nose
  • Jaw Length: 0.7500
  • Length: 4.25
  • Jaw Capacity: 0.2500 to 0.7500
6607 - Electronics side cutters -- 66076110
from Stahlwille North America

DIN ISO 9654, slim tapered head for use in confined spaces, box joint for precise movement, precision cutting edges, no bevel suitable for flush cutting of soft and medium hard wire, Cu- and diode wires, welded on double leaf spring, alloy steel of highest quality, induction hardened cutting edges,... [See More]

  • Type: Diagonal
  • Weight: 2.26
  • Length: 4.41
CK Tools ESD Oblique Flush Cutters -- 3786F
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 25/32". Length: 4-3/4". For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire. Designed for intricate work. Box joint construction [See More]

  • Type: Diagonal
  • Jaw Length: 0.7813
  • Length: 4.75
  • Weight: 2.4
Plier -- D220-7-INS
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. POLISHED, BLACK-OXIDE FINISH FINISH. 7-7/8 INCH OVERALL LENGTH. 1 INCH JAW LENGTH. 31/32 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL. BRIGHT ORANGE HANDLE COLOR. TAPERED... [See More]

  • Type: Diagonal
  • Jaw Length: 1
  • Length: 7.88
  • Material: Steel
PLIER -- E189871
from Proto® Industrial Tools

6 9/64 INCH OVERALL LENGTH. 6 9/64 OVERALL LENGTH - FRACTIONAL. 2 1/64 INCH JAW LENGTH. 45/64 INCH JAW WIDTH. 2 1/64 JAW LENGTH - FRACTIONAL. COMFORT GRIP HANDLE MATERIAL. BENT NOSE JAW TYPE. PROTO[R] BRAND. WEIGHT 0.32 LB. JAW THICKNESS 25/64 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 2.02
  • Length: 6.14
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Pliers, 7" Length -- 35-027
from TelephoneStuff.com

Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening. - Induction-hardened blades and serrated jaws for long-term durability. - Vinly-coated, comfort-grip handles for a secure grip. - High-leverage design provides 40%... [See More]

  • Type: Diagonal
Plier -- 0251-08AM
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 8-3/4 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. ANGLED, DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE MOLDED GRIP. GRIP LENGTH 8 INCH [See More]

  • Type: Diagonal
  • Features: Bent Nose; Cutting Edge
  • Length: 8.75
Side Cutting Slim Nose With Vinyl Grips -- B240B
from Gray Tools Canada Inc.

Side Cutting Slim Nose With Vinyl Grips [See More]

  • Type: Diagonal
  • Jaw Length: 0.7500
6608* - Lever action side cutters -- 66080190
from Stahlwille North America

DIN ISO 5749, for piano wire, special steel. [See More]

  • Type: Diagonal
  • Weight: 17.99
  • Length: 7.48
CK Tools ESD Oval Carbide Mini-Bevel Cutters -- 3779D
from All-Spec Industries

Features. Jaw Type: Mini-bevel. Jaw Length: 25/64". Head Width: 7/16". Head Thickness: 19/64". For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire. Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. ESD-Safe soft, comfortable and slip-free... [See More]

  • Type: Diagonal
  • Jaw Length: 0.3906
  • Length: 5
  • Jaw Thickness: 0.2969
Plier -- D228-8-INS
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. POLISHED, BLACK-OXIDE FINISH FINISH. 8-1/4 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 1-3/16 INCH JAW WIDTH. CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION. INDUCTION HARDENED PROCESS. HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE... [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 8.25
  • Material: Steel
PLIER -- FA-192.14AVSE
from Proto® Industrial Tools

ALLOY STEEL MATERIAL. 6 3/32 INCH OVERALL LENGTH. 6 3/32 OVERALL LENGTH - FRACTIONAL. 5/8 INCH JAW LENGTH. 1 3/16 INCH JAW WIDTH. 5/8 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. FORGED, HEAT TREATED PROCESS. CUSHION GRIP HANDLE MATERIAL. DIAGONAL, BURNISHED NOSE JAW TYPE. FACOM[R] BRAND. WEIGHT... [See More]

  • Type: Diagonal
  • Jaw Length: 0.6250
  • Length: 6.09
  • Features: Bent Nose; Soft Handles
Ideal Diagonal-Cutting Pliers, 7" Length with.. -- 35-030
from TelephoneStuff.com

Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening. - Induction-hardened blades and serrated jaws for long-term durability. - Vinly-coated, comfort-grip handles for a secure grip. - High-leverage design provides 40%... [See More]

  • Type: Diagonal
Plier -- 0251-08D
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 8-3/4 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. VINYL HANDLE MATERIAL. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED. GRIP LENGTH 8 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 8.75
CK Tools ESD Oval Full Flush Cutters -- 3766DEF-1
from All-Spec Industries

Features. Jaw Type: Maximum flush. Jaw Length: 23/64". Head Width: 23/64". Head Thickness: 15/64". Anti-Slip bow enhances pinpoint control. Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. For cutting 20 AWG medium/hard wire and 15 AWG soft wire. [See More]

  • Type: Diagonal
  • Jaw Thickness: 0.2344 to 2344
  • Jaw Length: 0.3594
  • Weight: 0.1500
Plier -- D240-6
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 6-1/8 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 11/16 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. 16 AWG CAPACITY. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 7/16 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 6.12
  • Material: Steel
PLIER -- FA-192.14VE
from Proto® Industrial Tools

ALLOY STEEL MATERIAL. 5 23/32 INCH OVERALL LENGTH. 5 23/32 OVERALL LENGTH - FRACTIONAL. 5/8 INCH JAW LENGTH. 3/8 INCH JAW WIDTH. 5/8 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. FORGED, HEAT TREATED, HARDENED PROCESS. CUSHION GRIP HANDLE MATERIAL. DIAGONAL JAW TYPE. FACOM[R] BRAND. WEIGHT 0.36 LB. [See More]

  • Type: Diagonal
  • Jaw Length: 0.6250
  • Length: 5.72
  • Features: Bent Nose; Soft Handles
Ideal Heavy-Duty Diagonal-Cutting Electronics Pliers with.. -- 36-017
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
Plier -- 0251-08M
from Greenlee Textron, Inc.

VANADIUM STEEL MATERIAL. CHROME FINISH. 8-3/4 INCH OVERALL LENGTH. CUTTING, GRIPPING APPLICATION. FORGED PROCESS. DIAGONAL JAW TYPE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE MOLDED GRIP. GRIP LENGTH 8 INCH [See More]

  • Type: Diagonal
  • Features: Cutting Edge
  • Length: 8.75
CK Tools ESD Oval Full Head Flush Cutters -- 3766DF
from All-Spec Industries

Features. Jaw Type: Full flush. Jaw Length: 23/64". Head Width: 23/64". Head Thickness: 15/64". Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. Anti-Slip bow enhances pinpoint control. For cutting 20 AWG medium/hard wire and 15 AWG soft wire. [See More]

  • Type: Diagonal
  • Jaw Length: 0.5156
  • Length: 4.75
  • Jaw Thickness: 0.2344
Plier -- D245-5
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 5-1/16 INCH OVERALL LENGTH. 11/16 INCH JAW LENGTH. 9/16 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 3/8 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.6875
  • Length: 5.06
  • Material: Steel
PLIER -- FA-195.16VE
from Proto® Industrial Tools

ALLOY STEEL MATERIAL. 6 7/8 INCH OVERALL LENGTH. 6 7/8 OVERALL LENGTH - FRACTIONAL. 1 5/8 INCH JAW LENGTH. 11/32 INCH JAW WIDTH. 1 5/8 JAW LENGTH - FRACTIONAL. CUTTING APPLICATION. FORGED, HEAT TREATED PROCESS. 14 AWG (WIRE CUTTING) CAPACITY. CUSHION GRIP HANDLE MATERIAL. 40 DEG ANGLED, BENT NOSE,... [See More]

  • Type: Diagonal
  • Jaw Length: 1.62
  • Length: 6.88
  • Features: Bent Nose; Cutting Edge; Soft Handles
Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,.. -- 35-028
from TelephoneStuff.com

Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening. - Induction-hardened blades and serrated jaws for long-term durability. - Vinly-coated, comfort-grip handles for a secure grip. - High-leverage design provides 40%... [See More]

  • Type: Diagonal
Pliers
from Greenlee Textron, Inc.

From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]

  • Type: Combination; Diagonal; Needle Nose; Tongue and Groove
  • Features: Electrically Insulated; Soft Handles
  • Length: 8 to 10
CK Tools ESD Oval Full Head Flush Cutters -- 3780EF
from All-Spec Industries

Features. Jaw Type: Maximum flush. Jaw Length: 23/64". Head Width: 23/64". Head Thickness: 15/64". For cutting 22 medium hard wire and 15 soft wire. Designed for intricate work. Box joint construction. ESD-safe dissipative standard grip handles [See More]

  • Type: Diagonal
  • Jaw Length: 0.3594
  • Length: 4.25
  • Jaw Thickness: 0.2344
Plier -- D252-6
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 6-1/8 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 3/4 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 7/16 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 6.12
  • Material: Steel
PLIER -- FA-195.20AVSE
from Proto® Industrial Tools

ALLOY STEEL MATERIAL. 7 15/32 INCH OVERALL LENGTH. 7 15/32 OVERALL LENGTH - FRACTIONAL. 2 17/32 INCH JAW LENGTH. 1 1/4 INCH JAW WIDTH. 2 17/32 JAW LENGTH - FRACTIONAL. WIRE CUTTER APPLICATION. FORGED, HEAT TREATED PROCESS. CUSHION GRIP HANDLE MATERIAL. BURNISHED/BENT NOSE JAW TYPE. FACOM[R] BRAND. [See More]

  • Type: Diagonal
  • Jaw Length: 2.53
  • Length: 7.47
  • Features: Bent Nose; Soft Handles
Ideal Heavy-Duty, High-Leverage Diagonal-Cutting Pliers,.. -- 35-029
from TelephoneStuff.com

Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening. - Induction-hardened blades and serrated jaws for long-term durability. - Vinly-coated, comfort-grip handles for a secure grip. - High-leverage design provides 40%... [See More]

  • Type: Diagonal
CK Tools ESD Ovel Full Head Flush Cutters -- 3773DF
from All-Spec Industries

Features. Jaw Type: Maximum flush. Jaw Length: 33/64". Head Width: 7/16". Head Thickness: 19/64". Anti-Slip bow enhances pinpoint control. Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. For cutting 18 AWG medium/hard wire and 15 AWG soft wire. [See More]

  • Type: Diagonal
  • Jaw Length: 0.5165
  • Length: 5
  • Jaw Thickness: 0.2969
Plier -- D252-6SW
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 6-1/8 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 3/4 INCH JAW WIDTH. CUTTING, SKINNING APPLICATION. INDUCTION HARDENED PROCESS. 24 AWG CAPACITY. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 7/16 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 6.12
  • Material: Steel
PLIER -- FA-391.16AVSE
from Proto® Industrial Tools

INSET JOINT TYPE. 6 5/16 INCH OVERALL LENGTH. 6 5/16 OVERALL LENGTH - FRACTIONAL. 3/4 INCH JAW LENGTH. 13/32 INCH JAW WIDTH. 3/4 JAW LENGTH - FRACTIONAL. 3 MM CAPACITY. DIAGONAL, BURNISHED NOSE JAW TYPE. FACOM[R] BRAND. WEIGHT 0.47 LB [See More]

  • Type: Diagonal
  • Jaw Length: 0.7500
  • Length: 6.31
  • Jaw Capacity: 0.1181
Ideal Polished Diagonal-Cutting Electronics Pliers with.. -- 36-102
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
CK Tools ESD Slim Oblique Angled Head Flush Cutters -- 3799DF110
from All-Spec Industries

Features. Jaw Type: Maximum flush. Jaw Length: 25/64". Head Width: 25/64". Head Thickness: 1/4". 29 ° angled head. Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire. Precision box... [See More]

  • Type: Diagonal
  • Jaw Length: 0.3906
  • Length: 4.75
  • Jaw Thickness: 0.2500
Plier -- D257-4
from Klein Tools, Inc.

HOT-RIVETED, DIAGONAL TYPE. STEEL MATERIAL. 4-1/4 INCH OVERALL LENGTH. 1/2 INCH JAW LENGTH. 7/16 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. ROYAL BLUE HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 1/4 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.5000
  • Length: 4.25
  • Material: Steel
PLIER -- FA-391.16VE
from Proto® Industrial Tools

6 11/16 INCH OVERALL LENGTH. 6 11/16 OVERALL LENGTH - FRACTIONAL. 3/4 INCH JAW LENGTH. 13/32 INCH JAW WIDTH. 3/4 JAW LENGTH - FRACTIONAL. WIRE CUTTER APPLICATION. HARDENED CUTTING EDGE PROCESS. 3 MM CAPACITY. DIAGONAL, SNIP NOSE JAW TYPE. FACOM[R] BRAND. WEIGHT 0.46 LB [See More]

  • Type: Diagonal
  • Jaw Length: 0.7500
  • Length: 6.69
  • Jaw Capacity: 0.1181
Ideal Polished Diagonal-Cutting Electronics Pliers with.. -- 36-109
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
CK Tools ESD Slim Oblique Head Flush Cutters -- 3786DF
from All-Spec Industries

Features. Jaw Type: Maximum flush. Jaw Length: 25/32". Head Width: 7/16". Head Thickness: 1/4". Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment. Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance. For... [See More]

  • Type: Diagonal
  • Jaw Length: 0.7813
  • Length: 5.25
  • Jaw Thickness: 0.2500
Plier -- D295-4C
from Klein Tools, Inc.

HOT-RIVETED, SPRING LOADED TYPE. STEEL MATERIAL. 4-1/4 INCH OVERALL LENGTH. 1/2 INCH JAW LENGTH. 3/8 INCH JAW WIDTH. CUTTING APPLICATION. INDUCTION HARDENED PROCESS. PLASTIC HANDLE MATERIAL. ROYAL BLUE HANDLE COLOR. MIDGET, TAPERED NOSE JAW TYPE. JAW THICKNESS 1/4 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.5000
  • Length: 4.25
  • Material: Steel
Plier -- J191
from Proto® Industrial Tools

WIRE TWISTER TYPE. ALLOY STEEL MATERIAL. 10-3/8 INCH OVERALL LENGTH. TWISTING APPLICATION. HEAT TREATED PROCESS. 0.02 TO 0.06 INCH CAPACITY. DIAGONAL NOSE JAW TYPE. APPLICABLE STANDARD ASME B107.18 [See More]

  • Type: Diagonal
  • Jaw Capacity: 0.0200 to 0.0600
  • Length: 10.38
  • Features: Bent Nose
Ideal Polished Diagonal-Cutting Electronics Pliers with.. -- 36-112
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal
ESD Wire Cutters -- 4008SD
from All-Spec Industries

The Pro America 4008SD are 4-1/4" diagonal tapered head cutters with blue ESD-safe foam grips. [See More]

  • Type: Diagonal; Miniture / Precision
  • Weight: 2.24
  • Length: 4.25
  • Features: Electrically Insulated; Soft Handles
Plier -- D528V
from Klein Tools, Inc.

DIAGONAL TYPE. STEEL MATERIAL. 5-3/16 INCH OVERALL LENGTH. 13/16 INCH JAW LENGTH. 9/16 INCH JAW WIDTH. CUTTING, CRUSHING APPLICATION. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. TAPERED NOSE JAW TYPE. JAW THICKNESS 3/8 INCH [See More]

  • Type: Diagonal
  • Jaw Length: 0.8125
  • Length: 5.19
  • Material: Steel
Plier -- J204SG
from Proto® Industrial Tools

SOLID JOINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 4-7/16 INCH OVERALL LENGTH. 4-7/16 OVERALL LENGTH - FRACTIONAL. 4.4375 OVERALL LENGTH - DECIMAL. 18/32 INCH JAW LENGTH. 9/16 INCH JAW WIDTH. .5625 JAW LENGTH - DECIMAL. 18/32 JAW LENGTH - FRACTIONAL. PLASTISOL HANDLE MATERIAL. DIAGONAL JAW... [See More]

  • Type: Diagonal
  • Jaw Length: 0.5625
  • Length: 4.44
  • Features: Bent Nose; Soft Handles
Ideal Polished Diagonal-Cutting Electronics Pliers with.. -- 36-120
from TelephoneStuff.com

Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort. - Beveled cutting edges permit close cutting in tight working conditions. - Drop-forged, high-carbon steel construction. - Lifetime guarantee [See More]

  • Type: Diagonal