Bench / Free-Standing RF Power Meters

13 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7
RF Power Meters -- 4240 RF Power Meter
from Boonton Electronics Corporation

The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display update... [See More]

  • Form Factor: Bench top
  • Bandwidth: 10000 to 4.00E10
  • Display Type: Digital
  • Output Interface: RS232
Quantum Analyzer -- UHFQA
from Zurich Instruments

The Zurich Instruments UHFQA Quantum Analyzer is a unique tool for parallel readout of up to 10 superconducting or spin qubits with highest speed and fidelity. The UHFQA covers a frequency span of up to ±600 MHz, with nanosecond timing resolution. It features 2 signal inputs and outputs for... [See More]

  • Form Factor: Bench top
RF High Power Calorimeter with Chiller -- 1314
from TEGAM, Inc.

The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range. The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known as a... [See More]

  • Form Factor: Bench top; Rack mount
  • Real Power: 10 to 250
  • Display Type: Digital
  • Bandwidth: 60 to 3.00E9
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7
RF Power Meters -- 4500B Peak Power Meter
from Boonton Electronics Corporation

4500B Peak Power Meter. The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display. 100 ps timebase resolution. Automatic... [See More]

  • Form Factor: Bench top
  • Bandwidth: 1.00E6 to 4.00E10
  • Display Type: Digital
  • Output Interface: Universal Serial Bus; GPIB; RS232; LAN
RF Thermistor Power Meter -- 1830A
from TEGAM, Inc.

RF Thermistor Power Meter. Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further reducing uncertainties and accommodate a wider... [See More]

  • Form Factor: Bench top
  • dBm Measurement Range: -30 to 14
  • Display Type: Digital
  • Options & Features: Programmable
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7
RF Power Meters -- 4530 Peak Power Meter
from Boonton Electronics Corporation

The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz. Dynamic Range: Peak Power >60 dB CW Power -90 dB. Synchronous/Asynchronous Triggering. Dual-channel statistical measurements... [See More]

  • Form Factor: Bench top
  • Bandwidth: 5.00E7 to 4.00E10
  • Display Type: Digital
  • Output Interface: GPIB; RS232; Video
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7
RF Power Meters -- 4540 Peak Power Meter
from Boonton Electronics Corporation

Boonton ’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail... [See More]

  • Form Factor: Bench top
  • Bandwidth: 9900 to 4.00E10
  • Display Type: Digital
  • Output Interface: Universal Serial Bus; GPIB; RS232; LAN
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
  • Display Type: Webpage
  • Frequency Range: 1 to 6.25E7