Self Test / Diagnostics Force and Torque Instruments
1 Result
Digital Force Gauge -- DFG31
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It ’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot... [See More]
- General Features: Self Test, Diagnostics
- Rated Load: 2 to 500
- Type: Force / Weight / Load
- Output: Analog Voltage; Digital Serial