Computer Interface Force and Torque Instruments
from Electro Standards Laboratories
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial... [See More]
- Programmability: Manual Operation; Front Panel; Computer Interface
- Channels: 1
- Sensor Interfaces: Strain Gauge
- Output: Analog Current (optional feature); Analog Voltage; Digital Serial
from Mecmesin Corporation
The Vortex-d is our entry-level system for straightforward torque tests. The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the... [See More]
- Programmability: Computer Interface
- Rated Torque: 13.27 to 88.5
- Type: Torque
- Torque Accuracy: 0.5
from Loover Industrial Co., Ltd.
Features: The torque meters are directly produced in Japan, authorized by Kilews Industrial Co., Ltd. ODM. Each product will be provided with an Adjustment Certificate and one year Warranty covering normal use. Take Note! These measuring instruments should not be used for testing pneumatic... [See More]
- Programmability: Front Panel; Computer Interface
- Rated Torque: 0.0177 to 221
- Type: Torque
- Torque Accuracy: 0.5
from Electro Standards Laboratories
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial... [See More]
- Programmability: Manual Operation; Front Panel; Computer Interface
- Channels: 2
- Sensor Interfaces: Strain Gauge
- Output: Analog Current (optional feature); Analog Voltage; Digital Serial
from Mecmesin Corporation
Optimised for measuring static and rotary torque up to 10N.m, the versatile Vortex-i is ideal for running sophisticated routines for more demanding product and material tests. With our top-of-the-range Vortex-i systems you gain full programmable control and comprehensive evaluation tools for... [See More]
- Programmability: Computer Interface
- Rated Torque: 26.55 to 88.5
- Type: Torque
- Torque Accuracy: 0.5