-
Supplier: Honeywell International, Inc.
Description: USED ON F50F/F300 SERIES 20 INCH X 25 INCH AND 20 INCH X 12-1/2 INCH RESIDENTIAL ELECTRONIC AIR CLEANER EXCLUDES SPRING CLIP
- Construction: Panel Filter
-
Supplier: Honeywell International, Inc.
Description: USED ON F50F/F300 SERIES 16 INCH X 25 INCH RESIDENTIAL ELECTRONIC AIR CLEANER EXCLUDES SPRING CLIP
- Construction: Panel Filter
-
Supplier: Universal Air Filter Company
Description: permanent, cleanable filters are most appropriate. Applications: Quadrafoam™ air filters are offered in a broad range of porosities (PPI) to meet custom filtration performance requirements. They also comply with UL 94 HF-1 self-extinguishing flame safety standards for
- Construction: Panel Filter
- Frame / Assembly: Yes
- Height: 1 to 12 inch
- Length: 1 to 18 inch
-
-
Supplier: Universal Air Filter Company
Description: with limited space. Polyester filters are flame retardant and meet UL 94 HF-1 standards for electronics, NEBS compliant and motor vehicle applications. Available in framed filter assemblies or cut-to-size filter pads. Applications: Each model performs with a high
- Construction: Panel Filter
- Features: Disposable
- Frame / Assembly: Yes
- Height: 1.5 to 25 inch
-
Supplier: Universal Air Filter Company
Description: -Frame is designed for electronics equipment that cannot accept a rigid air filter frame because of internal chassis obstructions or the necessity to follow a curved track.
- Construction: Panel Filter
- Frame / Assembly: Yes
- Height: 1 to 12 inch
- Length: 1 to 18 inch
-
Supplier: Universal Air Filter Company
Description: High dust arrestance, low pressure drop washable media Uni-Foam fan air filters are designed to provide high dust arrestance where a permanent, cleanable filter is required inmedical equipment,electronic s,computer,telecom,d atacomand general purpose equipment. Uni
- Construction: Panel Filter
- Features: Reusable / Washable
- Frame / Assembly: Yes
- Height: 1 to 12 inch
-
Supplier: ISC Sales, Inc.
Description: 's broad range of filter cartridge housings gives customers wide flexibility in choosing the perfect solution for your application. The FA Series is available in a connection size to fit your application as well as a wide variety of gasket options, such as EPR, silicone, viton, teflon,
- Features: FDA Compliant
- Housing Material: Steel - Stainless, Other
- Industry Use: Electronics, Food and Beverage, Pulp and Paper
- Maximum Pressure: 125 to 250 psi
-
Supplier: Clippard
Description: steel "spider" flat armature spring • CE, RoHS compliant Valve Type: 2-Way, Proportional Medium: Air & Compatible Gases (40 micron filter) Pressure Range: Vac* to 100 psig Max. Hysteresis: 10% of full current Max. Flow Tolerance
- Actuation: Electric
- Media Temperature: 32 to 120 F
- Pressure Rating: 100 psi
- Valve Type: Solenoid Valves
-
Supplier: Chicago Pneumatic and Pneumatech
Description: filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
- Maximum Air Volume: 4662 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
- Filter Size Rating: 1 microns
- Filter Type: General Purpose
- Maximum Air Volume: 6357 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Festo Corporation
Description: Grid dimension 90 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 9 microns
- Filter Type: General Purpose
-
Supplier: Festo Corporation
Description: Grid dimension 90 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
- Bowl Drain: Manual
- Bowl Material: Aluminum
- Filter Size Rating: 9 microns
- Filter Type: General Purpose
-
Supplier: Marposs Corp
Description: transducers and electronic signal amplification. The signal is then converted from analog to digital directly on board the Air / Electronics converters. For tolerances <6 µm or> 60 µm, Marposs can design and provide dedicated custom made gauges. BENEFITS
- Measuring Range: 0.2480 to 0.3937 inch
- Units: Metric
-
Supplier: Festo Corporation
Description: Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
- Bowl Drain: Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 6 microns
- Filter Type: General Purpose
-
Supplier: Festo Corporation
Description: With NPT connecting thread Grid dimension 40 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter
- Bowl Drain: Manual
- Bowl Material: Polycarbonate
- Filter Size Rating: 4 microns
- Filter Type: General Purpose
-
Supplier: Eaton
Description: Bag Filter Housings Applications that require the installation of gauges, vents or pressurized air connections are easily accommodated by two 1/4" NPT threaded cover taps. TOPLINE&rsquo,s Type 316 stainless steel construction means superior corrosion resistance and consistent
- Assembly / Element Type: Bag
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water, Oil
- Housing Material: Steel - Stainless
- Industry Use: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper, Other
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 2000 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING
- Construction: Other
- HEPA / ULPA Filter: Yes
- Height: 20 inch
- Length: 25 inch
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING
- Construction: Other
- HEPA / ULPA Filter: Yes
- Height: 20 inch
- Length: 20 inch
-
Supplier: Kitz Micro Filter Corporation
Description: IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification Pipe connection Caliber Rc1
- Configuration: In-line
- Filtration Grade (Micron Rating): 0.0100 µm
- Industry Use: Electronics, Semiconductor Processing, Other
- Maximum Pressure: 145 psi
-
Supplier: Kitz Micro Filter Corporation
Description: KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for the protection of the equipment. Specification Pipe connection Caliber
- Configuration: In-line
- Filtration Grade (Micron Rating): 0.0100 µm
- Industry Use: Electronics, Semiconductor Processing, Other
- Maximum Pressure: 72.52 psi
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or
- Housing Material: Steel - Stainless
- Industry Use: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper, Other
- Maximum Pressure: 250 psi
- Trigger: Housing Only
-
Supplier: Kelly Pneumatics, Inc.
Description: . Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX
- Actuation: Electric
- Connection: Threaded
- Media Temperature: 0.0 to 150 F
- Pressure Rating: 1 to 98 psi
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering,
- Efficiency: 99.97 %
- Frame / Assembly: Yes
- HEPA / ULPA Filter: Yes
- Media Type: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The S-985-1A Filtering Cabinet Ventilator filters air from electronic enclosures and removes contaminants through a 2-ply polyester pre-filter and high-efficiency pleated cartridge filter. Included With Product 2-ply, Polyester Pre-filter
- Air Flow Rate: 350 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: BelAire
Description: means no special wiring is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator
- Dryer Technology: Refrigerated
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: compressed air. The KBS meets all quality requirements and international standards such as OSHA, CSA, ISO 12021, and DIN 3188. The KBS employs five treatment stages: Prefilter removes fluid droplets, dust, dirt, rust, oil, and other particles larger than 1 µm. Filter
- Automatic Condensate Drain: Yes
- Dryer Technology: Desiccant
- Drying Capacity: 18 to 1130 SCFM
- Integral Filter: Yes
-
Supplier: RS Components, Ltd.
Description: Professional range of Ametek air filters designed to protect the air distribution system and blower from dust and air borne particles. The filters are ideal for electronic cooling and material handling. Slip fit connections. Minimal pressure drop through the
- Construction: Fan Filter, Other
- Length: 4.75 inch
- Media Type: Other
- Width / Ring Size: 5.75 inch
-
Supplier: DBK USA, Inc.
Description: Filter fan units are for installation in electrical cabinets and enclosures in which heat develops due to the high density of equipment. Overheating threatens to cause damages to the components inside. Filter fan units with a separate exit filter pulls cool air from the
- Application: Industrial/Commercial
-
Supplier: Hammond Manufacturing Company Inc.
Description: .g., Product drawings, assembly instructions, ship weight) Filtered Fan Boxes Units shown: inch. Switch units to: mm - Free Flow - - - - - - Air Delivery - - RPM - Running - - Fan Housing Part No. - (CFM) - Volts - Nominal - Amps - Watts - H - W - D XF4115
- Application: Industrial/Commercial
-
Supplier: ValueTronics International, Inc.
Description: The TTF72-5-5EE is a Filter from Telonic. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment
- Filter Type: Bandpass
-
Supplier: Hammond Manufacturing Company Inc.
Description: PFF Series Replacement Filters For PF Series Filter Fans (Type 12 and 3R versions) Special patent pending fluted filter design increases the time between maintenance by 3X Allows for greater CFM air flow in dirty environments Sold in Packs of 5
- Application: Industrial/Commercial
-
Supplier: Hammond Manufacturing Company Inc.
Description: PFF Series Replacement Filters For PF Series Filter Fans (Type 12 and 3R versions) Special patent pending fluted filter design increases the time between maintenance by 3X Allows for greater CFM air flow in dirty environments Sold in Packs of 5
- Application: Industrial/Commercial
-
Supplier: STEGO
Description: Filter fans are used to provide an optimum climate in enclosures and cabinets with eletrical/electronic components. The interior temperature of an enclosure can be reduced by channelling cooler filtered outside air into the enclosure thus expelling heated internal
- Application: Industrial/Commercial
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 3.62 inch
- Maximum Air Flow: 10 to 13.53 SCFM
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Vane Axial Fan
- Casing / Enclosure Dimension: 16.56 inch
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Vane Axial Fan
- Casing / Enclosure Dimension: 9.93 inch
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Vane Axial Fan
- Casing / Enclosure Dimension: 9.93 inch
-
Supplier: STEGO
Description: Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 6.7 inch
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7F.20 Filter Fans for cabinets and switchboards with nominal voltage 120 or 230 V AC. Nominal power 17 W, size 1. Reduced installation and maintenance times. Design by MINELLI | FOSSATI. Features include: Extremely low noise Compact Air volume 24, 55
- Application: Industrial/Commercial
- Maximum Air Flow: 388 to 412 SCFM
- Nominal Power: 110 to 140 watts
- Operating Temperature: 14 to 158 F
-
Supplier: Kooltronic, Inc.
Description: than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 341 SCFM
- Thickness: 5.93 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: plastic fan grill. NOTE - Datawind fan packages pressurize cabinets (push air in) so an exhaust location is needed as a path for heat to escape the cabinet. See table below for exhaust filter options. Accessories Replacement Filters Thermostats
- Application: Industrial/Commercial
- Maximum Air Flow: 38 SCFM
-
Supplier: STEGO
Description: Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 9.17 inch
-
Supplier: STEGO
Description: Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 6.93 inch
-
Supplier: Kooltronic, Inc.
Description: than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 15 SCFM
- Thickness: 2.87 inch
-
Supplier: Kooltronic, Inc.
Description: than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 70 SCFM
- Thickness: 3.44 inch
-
Supplier: Kooltronic, Inc.
Description: than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Maximum Air Flow: 46 SCFM
- Thickness: 2.58 inch
Find Suppliers by Category Top
Featured Products Top
-
force control for small parts assembly and testing in the electronics industry. Installing the MS2 couldn't be easier thanks to the push-to-connect porting options, simply push a 6mm tube into the ports and the MS2 regulator, or filter/regulator, is connected and ready for operation. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
DIFFERENTIAL and GAUGE PRESSURE - WATER OR AIR: Accuracy is ±2% of reading ± last digit from 0.1 to 250psi.td> TEMPERATURE: ±0.5? accuracy from 32? to 158?. Safe (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
Key Features Wide range of capacitance values: 1.5 to 100 µF High current capability: up to 30 A Compact size 2.AC Filter Capacitors AC filter capacitors, this series of products has (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-systems —“motion engines”—for our customers.The PI group employs over 1,300 people in 15 countries and runs engineering and manufacturing centers on 3 continents. Select from the broadest portfolio of precision motion technologies, including piezoelectric and air bearing systems, with (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
low pressure applications include negative pump suction head and air side pressures of fans, coils and filters. The HydroData Multimeter comes complete with a shutoff, bypass, and blow down valve network mounted on a (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
applications in electronics, telecommunications, industrial automation, and more. The guard and retainer are manufactured with UL rated material. The filter media is constructed of polyurethane foam and allows free passage of air with minimal air resistance and (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout of air flow, velocity, pressure and temperature. The rugged, reliable field instrument automatically zeroes and (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
Power Supplies Qualtek Electronics provides a full range of low cost, high reliability and compact power supplies. (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Qualtek's Plastic Fan Filter Assemblies consist of a guard, foam filter media and the media retainer. The guard and retainer are manufactured with UL Rated material. The filter media is constructed of polyurethane foam and allows free passage of air with (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Today, our use of technology is unprecedented even on an individual level. Many laborious activities have been automated to improve their efficiency and convenience, and new ways of entertaining ourselves have been conjured up altogether. Electronic circuits make automation possible and have (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/50-0000s/50-8736.pdf
A 1 - inch electronic air cleaner attempts to use an electrostatic field to enhance the filtration efficiency of a basic media filter.
-
High-quality air is easy amenity to sell | Remodeling | Indoor Air Quality, Sales, Mold, Whole-House Systems
1 - inch flat filters 4-inch and 5-inch media air cleaners â deep-pleated filters that take several square feet … Whole-house electronic air cleaners, such as Honeywell's F300 and Trane's CleanEffects, which electronically charge airborne particles …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/50-0000s/50-9326.pdf
Compare that to about 1% for a standard 1 - inch fiberglass filter and you’ll see why the Honeywell F52 isthe perfect choice for your home and family. F52 Electronic Air Cleaner .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/50-0000s/50-8731.pdf
Compared to a standard 1 - inch filter , the Honeywell EAC captured up to 10 times more of the bioaerosols tested. Explain which allergens are captured with a Honeywell electronic air cleaner and you’ll have your customers’ full attention.