-
Supplier: Madell Technology Corporation
Description: 1.0 GHz Frequency Counter
- Display Type: Digital
- Form Factor: Bench / Free-Standing
- Frequency Range: 1.00E9 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Measurement range: DC to 3 GHz Input A/B (BNC): DC to 200 MHz Input C (SMA): 100 MHz to 3 GHz Input impedance A/B: 50 O or 1 MO (switchable), sensitivity 25 mV Input impedance C: 50 O, sensitivity 30 mV 10-digit
- Display Digits: 7 or More Digits
- Display Type: Digital
- Form Factor: Bench / Free-Standing
- Frequency Range: 0.0 to 3.00E9 Hz
-
Supplier: B&K Precision
Description: The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an
- Display Digits: 7 or More Digits
- Display Type: Digital
- Form Factor: Bench / Free-Standing
- Frequency Range: 2.40E9 Hz
-
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: . · Rubidium atomic timebase · 2 GHz prescaler input · 11-digit frequency resolution (1 s) 183; 10 MHz Rb timebase output · Statistical analysis & Allan variance · GPIB and RS-232interfaces The SR625 FrequencyCounter
- Display Type: LED
- Functions: Frequency Counter
- Maximum Count Frequency: 50000 to 2.20E6 kHz
- Mounting: Stand-alone, Rack Mount
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and fall time, period, phase and events.Time intervals are measured with 25 ps rms resolution, making the SR620 one ofthe highest resolution counters available. Frequency is measured from 0.001 Hzto 1.3
-
Supplier: Analog Devices, Inc.
Description: . They consist of a low-noise digital PFD (Phase Frequency Detector), a precision charge pump, a programmable reference divider, programmable A and B counters and a dual-modulus prescaler (P/P+1). The A (6-bit) and B (12-bit) counters, in conjunction with the dual modulus
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Output Frequency: 60 to 2700 MHz
- Package / Form Factor: TSSOP
-
Supplier: Transcat, Inc.
Description: Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHzc Wide dynamic range from -35 dBm to +20 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly
-
Supplier: Analog Devices, Inc.
Description: Counter), allows selectable REFIN frequencies at the PFD input. A complete PLL (Phase-Locked Loop) can be implemented if the synthesizer is used with an external loop filter and VCO (Voltage Controlled Oscillator). Control of all the on-chip registers is via a simple 3-wire interface.
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 125 C
- Output Frequency: 100 to 3000 MHz
- Package / Form Factor: TSSOP
-
Supplier: Analog Devices, Inc.
Description: Counter), allows selectable REFIN frequencies at the PFD input. A complete PLL (Phase-Locked Loop) can be implemented if the synthesizer is used with an external loop filter and VCO (Voltage Controlled Oscillator). Control of all the on-chip registers is via a simple 3-wire interface.
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Output Frequency: 100 to 1200 MHz
- Package / Form Factor: TSSOP
-
Supplier: TelephoneStuff.com
Description: - Handset volume control - Adjustable ringer volume control - Page/handset locator - 10 Selectable ring tones - Digital answering system - 15 Minutes of record time - 2-Digit call counter on base - Remote access - Variable speed playback - Call screening/intercept - Memo - Announce
-
Supplier: Microchip Technology, Inc.
Description: and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temp and voltage: >1.5GHz clock frequency (fMAX) <930ps In-to-Out tpd <220ps tr/tf Ultra-low jitter design
- Clock Frequency: 1500 MHz
- IC Package Type: Other
- Logic Family: Other
- Operating Current: 125 mA
-
Supplier: Microchip Technology, Inc.
Description: , 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <270ps rise/fall time <35ps within-bank skew Fail Safe Input
- Clock Frequency: 1500 MHz
- IC Package Type: Other
- Logic Family: Other
- Operating Current: 140 mA
-
Supplier: Microchip Technology, Inc.
Description: over temperature and voltage: Accepts a clock frequency up to 1.5GHz <900ps IN-to-OUT propagation delay <150ps rise/fall time <50ps bank-to-bank phase offset Ultra-low jitter design: <1psRMS random jitter
- Clock Frequency: 1500 MHz
- IC Package Type: Other
- Logic Family: Other
- Operating Current: 350 mA
-
Supplier: Microchip Technology, Inc.
Description: Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <200ps rise/fall time <35ps within bank skew Fail Safe Input Prevents outputs from
- Clock Frequency: 1500 MHz
- IC Package Type: Other
- Logic Family: Other
- Operating Current: 325 mA
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMH series harmonic mixers enable down-conversion of millimeter-wave signals using lower frequency (microwave) local oscillator in the 2 to 20 GHz frequency range. The down-converted intermediate frequency (IF) is in the 5 MHz to 3 GHz range.
- Conversion Loss: 20 to 40 dB
- LO Power: +7 dBm, +10 dBm, +13 dBm
- Mixer Type: Other
- Package Type: Connectorized
-
Supplier: RFMW
Description: Description Peregrine's PE83336 is a high performance integer-N PLL capable of frequency synthesis up to 3.0 GHz. The superior phase noise performance of the PE83336 makes it capable of addressing the needs of rugged military environments including: radio handsets, radar, avionics
-
Supplier: RFMW
Description: The 83336-00 is an Evaluation Kit for PE83336 with Software. Peregrine's PE83336 is a high performance integer-N PLL capable of frequency synthesis up to 3.0 GHz. The superior phase noise performance of the PE83336 makes it capable of addressing the needs of rugged military
-
Supplier: ValueTronics International, Inc.
Description: main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 Hz to 6.5 GHz Sensitivity: -130 dBm Digital Bandwidths: 10, 30, 100 Hz Dynamic Range: 128 d
- Frequency Range: 6.50E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Frequency Range: 0.1 to 12 GHz IF analysis 12 GHz RF head 10 - 300 MHz IF head The Anritsu ME645A Test Set is a satelite transmitter tester with a frequency range of 0.1 to 12 GHz. It has the
-
Supplier: ValueTronics International, Inc.
Description: counter resolution: 0.1 Hz to 10 kHz (selectable) Count accuracy (S/N >25 dB): ± (frequency x reference error + 1/2 (last digit)) Frequency span: 0 Hz, 10 Hz to 40 GHz Max span deviation: 0.1% The ideal partner for both development and production
- Frequency Range: 4.00E7 kHz
-
Supplier: RFMW
Description: gain of 17 dB. Typical saturated power is 30 dBm from 2 - 16 GHz. The TGA2509 is suitable for a variety of wideband electronic warfare systems such as radar warning receivers, electronic counter measures, decoys, jammers and phased array systems. The TGA2509 is 100% DC and RF tested
-
Supplier: Transcat, Inc.
Description: factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band
-
Supplier: Transcat, Inc.
Description: factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band
-
Supplier: Transcat, Inc.
Description: factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz
- Frequency Range: 1.30E-6 MHz
-
Supplier: TelephoneStuff.com
Description: 2 line - 2.4GHz cordless telephone system with Auto-attendant and 8 mailboxes. Supports up to 8 cordless handset stations. System Includes 1 Cordless Handset! Features: - 2.4 GHz 94-Channel Frequency-hopping digital spread spectrum(FHSS) 2-line operation - System status
- Phone Type: Telephone
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory
- A/D Resolution: 11 (# bits)
- Bandwidth: 200 MHz
- Features: Alarm / Switch Output, Integral Display, Removable Storage
- Host Interface: USB, Ethernet, GPIB / IEEE-488 / HPIB
-
Supplier: RFMW
Description: The TriQuint TGA2512 is a wideband low noise amplifier with AGC amplifier for electronic warfare (EW), electronic counter measures (ECM) and radar receiver or driver amplifier applications. Offering high gain 27 dB typical from 5 - 15 GHz, the TGA2512 provides excellent noise
-
Supplier: RS Components, Ltd.
Description: -digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in) Bandwidth = 1GHz
- A/D Resolution: 8 (# bits)
- Bandwidth: 1000 MHz
- Host Interface: Serial Port, USB
Find Suppliers by Category Top
Featured Products Top
-
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
couplers offering superior coupling performance with 10 dB (±1.5) 10-90 GHz, and 10 dB (±1.8), 90-110 GHz. The directional coupler achieves frequency sensitivity (amplitude flatness) of typically ±1.25 dB from 10 to 90 GHz and ±1.80 dB from 90 to 110 GHz. It provides (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
coupling within a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 510046010 offers superior performance (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Dual Junction Isolator Frequency range 10MHz to 40GHz, up to 500W power. Military, space and commercial applications. Low insertion loss, high isolation, high power handling. Custom (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
KRYTAR announces the continued expansion of its line of directional couplers with the addition of a new model offering 30 dB of Coupling over the broadband frequency range of 10 to 50 GHz (X through Q-Bands), in a single, compact and lightweight package (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, Model 106040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. In addition (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
UIY offers Coaxial RF circulators covering 10MHz to 40GHz (FM, VHF, UHF, GSM, CDMA, WCDMA, LTE, L.S.C.X band etc.), up to 30KW. Featured by low insertion loss, high isolation, they could be made by dual junction, triple junction available in custom. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Drop in Isolator Frequency range 10MHz to 40GHz,up to 2000W power. Military, space and commercial applications. Low insertion loss, high isolation, high power handling. Custom design available upon (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Drop in Isolator Frequency range 10MHz to 40GHz,up to 2000W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Absolute frequency measurement of CH/sub 4/ stabilized He-Ne 3.39 mu m line
Then the beat frequency between those microwave frequencies and the harmonics of the stabilized 10 GHz frequency are measured by counters .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
HP/Agilent 5386A Frequency Counter 10 Hz to 3 GHz .
-
Improved Approaches to the Measurement and Analysis of Torsional Vibration
The RAS counter /timer frequency of 10GHz per channel (corresponding to a 100ps time base) results in an extremely high angular resolution, Δθ, which is given by with the angular velocity, ω, in degrees/sec and Δθin degrees.
-
MTT-S 84 Exhibition Guide (1984 [MWSYM])
frequency counters 10 Hz-11O GHz .
-
Hardware emulation and test at the flightline
COTS frequency counters can measure a 10 GHz , 100 nanosecond pulse to an accuracy of roughly 800 KHz.
-
Discontinued Keysight and HP Frequency Counter Products | Keysight (Agilent)
• 5385A Frequency Counter , 10 Hz to 1 GHz [Obsolete] .
-
Machine Intelligence and Autonomy for Aerospace Systems > Vision Sensing Techniques in Aeronautics and Astronautics
This requires a counter with a clock frequency of 10 GHz ; but typical clocks have frequencies on the order of 20 MHz.
-
Counting SFQ analog to digital converter results
The circuit in Fig. 5 was used to measure bit error rates (BER) of SFQ counters at input frequencies greater than 10 GHz .
-
Frequency Counters / C&C Instruments Co.
FC-116 - Frequency Counters 0.2Hz to 1.6 GHz , 10 Digits .
-
Counters / RF
A superb value low cost frequency counter Frequency range: 10 MHz - 3 GHz Weight: 210g Case: 80 mm * 68 mm * 31 mm stamped aluminum with black anodized finish Battery: Internal 4 * AA 600 mAH NiCd pack 8 digit liquid Crystal Display with …