-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely
- Power: 10 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 240 GPH
- Water Jet Pressure: 3200 psi
-
Supplier: Caterpillar Oil & Gas
Description: ambient capability* - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - PTO drive options provide flexible access to auxiliary power for pumps and other needs Cat® Hazardous Location Engine Cat Petroleum
- Application: Industrial
- Displacement: 32.12 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Central Marine Diesel
Description: Automatically starts when the power goes out. Includes weekly exercise clock for self-testing. Automatic start. You don't have to do anything! This brand new diesel generator features a premium 10 HP diesel engine with weekly exerciser for self-testing. This genset
- Fuel Type: Diesel
- Voltage: 120 V, 240 V
- Wattage: 5000 watts
-
-
Supplier: Central Marine Diesel
Description: upgrade options later. This unit features an 10 HP Yanmar L100 diesel engine, brushless generator, critical exhaust silencer, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V outlets, welded steel skid frame,
- Fuel Type: Diesel
- Voltage: 120 V, 240 V
- Wattage: 6120 watts
-
Supplier: Central Marine Diesel
Description: speed design enhances engine life and significantly decreases sound levels and fuel consumption. Add the two-wire auto feature and this unit would be ideal for a solar power application. This unit includes a slow-turning 10 HP Yanmar Diesel engine, brushless
- Fuel Type: Diesel
- Voltage: 120 V, 240 V
- Wattage: 4500 watts
-
Supplier: Electric Generators Direct
Description: 10-HP Diesel Engine •Uses diesel fuel instead of unleaded gasoline Brushless Rotating Field •Generates cleaner electricity than brush designs 7-Gallon Fuel Tank •Generates up to 10 hours of power on a full load Electric Start Engine •Easy starting
- Applications: Power
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Single Phase Power
-
Supplier: Power Test, Inc.
Description: The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows
-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth
- Applications: Power
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: 480V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately
- Applications: Industrial, Power
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Three Phase Power
-
Supplier: Electric Generators Direct
Description: 208V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately
- Applications: Industrial, Power
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Three Phase Power
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 24 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 24 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 24 HP
- Water Jet Pressure: 4000 psi
-
Description: For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters) Features Sealed for use in air or gas applications Rugged 36 hp motor on SS350; 18 hp motor on SS175 Overhung pre
-
Description: For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters) Features Sealed for use in air or gas applications Rugged 36 hp motor on SS350; 18 hp motor on SS175 Overhung pre
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Water Jet Pressure: 4000 psi
-
Description: For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled
- Power: 13 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 240 GPH
- Water Jet Pressure: 4000 psi
-
Supplier: Cessna Aircraft Company
Description: ,000 • Displacement (l): 5 (305 cu in) • Fuel: Jet-A-1 /Jet-A • Brake S.F.C. (lbs/hr/hp): 0.365 • Certified ceiling (ft): 20,000 • Engine Oil: Aeroshell Diesel • Engine speed (rpm): 2,200 • Weight (lbs): 455 • TBO (hr): 2
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 3500 PSI @ 4.0 GPM Ele. start (Gen) "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE: 12V units are
- Power: 13 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 240 GPH
- Water Jet Pressure: 3000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: control panel • 2 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Honda & Subaru gasoliine Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power
- Power: 13 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 300 GPH
- Water Jet Pressure: 3000 psi
-
Supplier: Central Marine Diesel
Description: Sound attenuated enclosure significantly reduces sound level. This unit is perfect for outdoor events like concerts, races, parties, trade shows, public events and more. Ultra Quiet. The sound will lull you to sleep! This unit features a 4 stroke, direct injection 10 HP diesel
- Fuel Type: Diesel
- Voltage: 120 V, 240 V
- Wattage: 5000 watts
-
Supplier: GENERON
Description: GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 10000 psi
- Flow Capacity: 24290 SCFM
- Horse Power: 2 to 10000 HP
-
Supplier: GENERON
Description: GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2000 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat® C9 is an 8.8 liter (537 in³) displacement, six-cylinder, in-line configured engine with hydraulically actuated electronic fuel injection or HEUI™. The 196 kW (263 hp) rated net power engine meet the latest worldwide emissions standards (10% more than C-series).
- Operating Weight: 61857 lbs
- Travel Speed: 6.8 miles/hr
- Type: Track Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: is the 235 hp/175 kW Cat C9.3 turbo-charged diesel engine. The Cat® C9.3 comes from a rugged and dependable line of engines with the advantage of strong parts commonality across the Caterpillar product line. The engine runs in a very tight speed range of 1,500 and
- Horsepower: 252 HP
- Operating Weight: 63537 lbs
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
specifically formulated for use in heavy duty diesel hybrid vehicles and extra flexible conductors to produce cables ideally suited for applications where flexibility, long life and performance is critical. Its extreme flexibility facilitates easy installation in tight engine compartments and other confined (read more)
Browse Datasheets for New England Wire Technologies Corporation -
shipment and calibration off-site. Simply replace the old Sensor Tip with a new one. Each new tip comes with a NIST traceable calibration certificate for your records. The HP125 probe provides 0 to 10 Vdc analog voltage outputs plus an RS-232 serial interface for reporting functions. The Sensor (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
combustion, material processing, manufacturing, power generation, vehicle engine emissions and the construction industry and may be invisible to the eye. The PCE-PQC 1xUS series particle counters allows the user to measure the exact amount of dirt particles in the air. Secondarily important is (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
» Suitable for Duty Class II industrial applications with internal combustion engines up to 1243 kW (1667 hp) and with standard SAE flywheel housing dimensions from No. 6 through No. 00 (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
, the powerful JM-3000 – part of General’s Jet-Set® range of gas and electric powered water jets – is great for clearing large lines and long runs. A heavy-duty 3000 psi, 4 gpm pump is driven by a reliable 389cc (13hp) Honda engine with electric start through a (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
the regular car owner), and policy shifts towards low to zero carbon emissions in the transportation sector. In an ever-expanding list, major world cities like Copenhagen and Central London have announced plans to ban gasoline and diesel vehicles from their city centers by 2030 (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
few years, enabling manufacturers to narrow down their choice of chemistries. While Lead-Acid batteries are standard with traditional automobiles using internal combustion engines (ICE) powered by conventional gasoline or diesel fuel, the popular chemistry for EV batteries today is Lithium (read more)
Browse Battery Monitors and Testers Datasheets for EA Elektro-Automatik Inc.
More Information Top
-
CR4 - Thread: Motor HP to Replace a 10 HP Diesel Drive Engine
sir, we have an existing hammer mill for limestone driven by a 10 Hp diesel engine but now we have an available power source of 440v, 3-phase what will be the HP of the three phase motor to replace the existing…
-
Thermoelectric Exhaust Heat Recovery with Heat Pipe-Based Thermal Control
with some simplified system modelling.24 The influence of HP temperature on TEG output was assessed for a limited number of HP temperatures and with the generator attached to a small 10HP diesel engine , demonstrating the scalability of the .
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
5Hp To 10Hp Diesel Engine Single Cylinder Air Cooled Engine Motor 3000 Rpm or 3600rpm 176FA 186FA .
-
Mechanised Spraying Device—A Novel Technology for Spraying Fire Protective Coating Material in the Benches of Opencast Coal Mines for Preventing Spontaneous Co...
The material is further passed through line 3 and during operation of the spraying machine no compressed air is required, and the system is running with the help of 10 HP diesel engine .
-
Influence of Heat Pipe Operating Temperature on Exhaust Heat Thermoelectric Generation
The use of a very small 10 hp Diesel engine with a generator with only 12 thermoelectric modules illustrates the scalability of this type of technology.
-
Performance Evaluation of Parameters for Biomass Gasifier-Diesel Engine Setup Using Woody Biomass (Subabool)
A down draft gasifier is designed for hauling a 10 HP diesel engine .
-
Feasibility of solar pump for sustainable irrigation in Bangladesh
Biswas and Hossain [3] reported that a 10 hp solar pump became more economic than 10 hp diesel engine -operated pump after 10 years of operation.
-
Sell Diesel Electric Generator / Electrical Machine
3) 5.0kW max. output and 10hp diesel engine .
-
CR4 - Thread: Generator Upgrades
I have a diesel engine 10 hp at 3000 rpm but generator i have is 1800 rpm how can i best attach them?
-
A Biodiesel Mini Baja Vehicle and Student Competition
Figure 3 The New Yanmar 10 - Hp Diesel Engine (Back) Compared to the Old 10-Hp SI Engine (Front) Task 2 Modify frame and drive train The frame and drive train of the UAB Baja vehicle had to be modified to use…